Programmable Autoclaves and Sterilizers

45 Results
Hot Air Sterilizers Cleanrooms
from Weiss Technik North America, Inc.

If you want to quickly, safely and cost-effectively sterilize samples or products, then the process of dry heat serialization is an interesting alternative to the other existing procedures. Only hot air is used in this procedure. Thanks to the high temperatures, the sterilization process requires no... [See More]

  • Controller Type: Programmable
  • Application: Industrial; Sterilizing
  • Internal Configuration: Dry Heat
Hot Air Sterilizers
from Cincinnati Sub-Zero Products

If you want to quickly, safely and cost-effectively sterilize samples or products, then the process of dry heat serialization is an interesting alternative to the other existing procedures. Only hot air is used in this procedure. Thanks to the high temperatures, the sterilization process requires no... [See More]

  • Controller Type: Programmable
  • External: Vertical (Bell Top)
  • Temperature Range: 482 to 662
  • Internal Configuration: Dry Heat
Compact Autoclave -- PS/MID/C60
from Priorclave, Ltd.

With a chamber depth of 625mm, the Priorclave C60 range of. autoclaves is ideal for sterilising those taller items such as. fermentors and large capacity Erlenmeyer flasks. Although classifed as part of the Priorclave Compact range, the. stainless steel chamber of the C60 top loading autoclave. [See More]

  • Controller Type: Programmable
  • Capacity: 2.1
  • Temperature Range: 284
  • Pressure Range: 34.81
BioClave™ 16 Autoclave 120 V -- BR12-00
from Terra Universal, Inc.

The BioClave ™ 16 and BioClave ™ Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a variety of liquids, media, instruments, glassware, plasticware, and other... [See More]

  • Controller Type: Programmable
  • Capacity: 0.6
  • Temperature Range: 250 to 273
  • Vacuum / Pressure Range: Elevated or Positive Pressures (> 760 torr)
Benchtop Oven -- LAC 1-38A
from Despatch - ITW EAE

The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 3.7
  • Temperature Range: 104 to 500
  • External: Bench / Cabinet; Vertical (Bell Top)
BMT Fluipharm Water Spray Sterilizer -- P20 20 38
from BMT USA, LLC

BMT Fluipharm Hot Water Spray Sterilizers provide fast, safe and effective terminal sterilization of liquids in sealed or heat sensitive containers. Super-heated water is sprayed on the load which enables fast heating and cooling due to the heat transfer properties of water. Air over-pressure air is... [See More]

  • Controller Type: Programmable
  • External: Front Load (incl. Walk-in, Truck-in); Water Spray
  • Capacity: 0.0
  • Heat Source: Indirect / Contact / Conduction
Compact Vacuum Autoclave -- PS/MVA/C60
from Priorclave, Ltd.

With a chamber depth of 625mm, the Priorclave C60 range of. autoclaves is ideal for sterilising those taller items such as. fermentors and large capacity Erlenmeyer flasks. Although classifed as part of the Priorclave Compact range, the. stainless steel chamber of the C60 top loading autoclave. [See More]

  • Controller Type: Programmable
  • Capacity: 2.1
  • Temperature Range: 284
  • Pressure Range: 34.81
BioClave™ Mini Autoclave 120V -- BR19-07
from Terra Universal, Inc.

The BioClave ™ 16 and BioClave ™ Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a variety of liquids, media, instruments, glassware, plasticware, and other... [See More]

  • Controller Type: Programmable
  • Capacity: 0.3
  • Temperature Range: 250 to 273
  • Vacuum / Pressure Range: Elevated or Positive Pressures (> 760 torr)
Clean Process Benchtop Oven -- LCD 1-16
from Despatch - ITW EAE

Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]

  • Controller Type: Programmable
  • Capacity: 1.6
  • Temperature Range: 104 to 662
  • External: Bench / Cabinet
BMT Steripro cGMP Steam Sterilizer -- P20 20 38
from BMT USA, LLC

Steripro cGMP Steam Sterilizers are designed not only to meet the US FDA cGMP guidelines, but to exceed industry standards. Reliability and serviceability are engineered into every unit. Validation is one of the biggest concerns in purchasing a cGMP sterilizer so special attention has been given to... [See More]

  • Controller Type: Programmable
  • External: Front Load (incl. Walk-in, Truck-in)
  • Capacity: 0.0
  • Internal Configuration: Steam
Front Loading Autoclave -- PS/Q63/EH320
from Priorclave, Ltd.

Proven build quality and reliability plus a chamber with a taller. profile than that found in most ‘cylindrical ’ machines, gives the. Q63 impressive load capacities ideally suited to sterilising larger. bulky items - 20% more space than conventional machines. Available in two standard... [See More]

  • Controller Type: Programmable
  • Capacity: 11.3
  • Temperature Range: 284
  • Pressure Range: 34.81
Polyimide Curing Oven -- PCO2-14
from Despatch - ITW EAE

PCO2-14 ™ Polyimide Curing Oven. A clean process oven designed for polyimide baking and curing applications. The Despatch PCO2-14 ™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This... [See More]

  • Controller Type: Programmable
  • Capacity: 14.0
  • Temperature Range: 95 to 662
  • External: Bench / Cabinet; Front Load (incl. Walk-in, Truck-in)
BMT Ventipharm Steam-Air Mixture Sterilizer -- P20 20 38
from BMT USA, LLC

BMT Ventipharm Steam-Air Mixture Sterilizers provide fast, safe and effective terminal sterilization of liquids in sealed or heat sensitive containers. Pure steam is utilized inside the chamber for heating the liquids and over-pressure air is injected into the chamber to compensate for the rising... [See More]

  • Controller Type: Programmable
  • External: Front Load (incl. Walk-in, Truck-in); Steam-Air Mix
  • Capacity: 0.0
  • Heat Source: Steam
Front Loading Autoclave -- PS/QCS/EH100
from Priorclave, Ltd.

The QCS range of autoclaves is one of the most versatile and. cost efficient steam sterilisers available today. Choose from one. of the three standard chamber sizes of 100, 150 and 200 litres,. and since they offer 20% more loading capacity than other. sterilisers of the same capacity the QCS has... [See More]

  • Controller Type: Programmable
  • Capacity: 3.5
  • Temperature Range: 284
  • Pressure Range: 34.81
Truck In / Walk In Oven -- TAD 2-52
from Despatch - ITW EAE

TA and TF Walk-In Ovens and Truck-In Ovens. The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving. Despatch ’s design,... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 52.6
  • Temperature Range: 104 to 650
  • External: Front Load (incl. Walk-in, Truck-in)
Class 10,000 Dry Heat Oven -- C
from BMT USA, LLC

Built to cGMP requirements. Industry standard non-proprietary components. 12 ” thick intake and exhaust HEPA filters for maximum air flow. Semi-automatic and manual doors available. All-welded construction – no particles can enter. Fully automatic cycle controlled by Allen-Bradley PLC... [See More]

  • Controller Type: Programmable
  • Capacity: 30.0
  • Temperature Range: 122 to 752
  • External: Bench / Cabinet
Front Loading Autoclave -- PS/QCS/EH150
from Priorclave, Ltd.

The QCS range of autoclaves is one of the most versatile and. cost efficient steam sterilisers available today. Choose from one. of the three standard chamber sizes of 100, 150 and 200 litres,. and since they offer 20% more loading capacity than other. sterilisers of the same capacity the QCS has... [See More]

  • Controller Type: Programmable
  • Capacity: 5.3
  • Temperature Range: 284
  • Pressure Range: 34.81
Class 100 Depryogenation Oven -- CF 1020
from BMT USA, LLC

Breakthrough in Class 100 Technology. Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280 °C. Lytzen ’s patented filters, filter suspension system and air shaft seal preclude the... [See More]

  • Controller Type: Programmable
  • Capacity: 19.8
  • Temperature Range: 536
  • External: Bench / Cabinet
Front Loading Autoclave -- PS/QCS/EH200
from Priorclave, Ltd.

The QCS range of autoclaves is one of the most versatile and. cost efficient steam sterilisers available today. Choose from one. of the three standard chamber sizes of 100, 150 and 200 litres,. and since they offer 20% more loading capacity than other. sterilisers of the same capacity the QCS has... [See More]

  • Controller Type: Programmable
  • Capacity: 7.1
  • Temperature Range: 284
  • Pressure Range: 34.81
Stericell Forced Air Oven -- 111
from BMT USA, LLC

The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature... [See More]

  • Controller Type: Programmable
  • Capacity: 3.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Front Loading Steam Heated Autoclave -- PS/Q63/EH500
from Priorclave, Ltd.

320 Litre front loading large diameter steam heated priorclave autoclave. (Includes cooling & automatic timed freesteaming) [See More]

  • Controller Type: Programmable
  • Capacity: 11.3
  • Temperature Range: 284
  • Pressure Range: 34.81
Stericell Forced Air Oven -- 222
from BMT USA, LLC

The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature... [See More]

  • Controller Type: Programmable
  • Capacity: 7.8
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Front Loading Steam Heated Autoclave -- PS/QCS/SH100
from Priorclave, Ltd.

The QCS range of autoclaves is one of the most versatile and. cost efficient steam sterilisers available today. Choose from one. of the three standard chamber sizes of 100, 150 and 200 litres,. and since they offer 20% more loading capacity than other. sterilisers of the same capacity the QCS has... [See More]

  • Controller Type: Programmable
  • Capacity: 3.5
  • Temperature Range: 284
  • Pressure Range: 34.81
Stericell Forced Air Oven -- 404
from BMT USA, LLC

The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature... [See More]

  • Controller Type: Programmable
  • Capacity: 14.3
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Front Loading Steam Heated Autoclave -- PS/QCS/SH150
from Priorclave, Ltd.

The QCS range of autoclaves is one of the most versatile and. cost efficient steam sterilisers available today. Choose from one. of the three standard chamber sizes of 100, 150 and 200 litres,. and since they offer 20% more loading capacity than other. sterilisers of the same capacity the QCS has... [See More]

  • Controller Type: Programmable
  • Capacity: 5.3
  • Temperature Range: 284
  • Pressure Range: 34.81
Stericell Forced Air Oven -- 55
from BMT USA, LLC

The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature... [See More]

  • Controller Type: Programmable
  • Capacity: 1.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Front Loading Steam Heated Autoclave -- PS/QCS/SH200
from Priorclave, Ltd.

The QCS range of autoclaves is one of the most versatile and. cost efficient steam sterilisers available today. Choose from one. of the three standard chamber sizes of 100, 150 and 200 litres,. and since they offer 20% more loading capacity than other. sterilisers of the same capacity the QCS has... [See More]

  • Controller Type: Programmable
  • Capacity: 7.1
  • Temperature Range: 284
  • Pressure Range: 34.81
Sterilab Steam Sterilizer -- P20 20 38
from BMT USA, LLC

Sterilab Laboratory Steam Sterilizers are designed not only to meet Good Laboratory Practices, but to exceed industry standards. Reliability and serviceability are engineered into every unit. Utilizing the latest 3D parametric and MRP software along with BMT ’s lean manufacturing principles... [See More]

  • Controller Type: Programmable
  • External: Front Load (incl. Walk-in, Truck-in)
  • Capacity: 0.0
  • Internal Configuration: Steam
Front Loading Vacuum Autoclave -- PS/QVA/EH100
from Priorclave, Ltd.

100L front loader,vacuum model [See More]

  • Controller Type: Programmable
  • Capacity: 3.5
  • Temperature Range: 284
  • Pressure Range: 34.81
Sterivap Steam Sterilizer -- 446-1
from BMT USA, LLC

BMT Sterivap High Performance Industrial Lab steam sterilizers are designed for the rigorous demands of today ’s industrial labs. The units are ideal for applications in laboratories for sterilization of materials such as instruments, textiles, rubber goods, liquids, agars, animal diet, cages... [See More]

  • Controller Type: Programmable
  • External: Bench / Cabinet
  • Capacity: 4.9
  • Internal Configuration: Steam
Front Loading Vacuum Autoclave -- PS/QVA/EH150
from Priorclave, Ltd.

150L Front loader vacuum model [See More]

  • Controller Type: Programmable
  • Capacity: 5.3
  • Temperature Range: 284
  • Pressure Range: 34.81
Unisteri Steam Sterilizer -- UN 336
from BMT USA, LLC

The Unisteri HP IL is a unique, compact, multipurpose steam sterilizer with chamber volumes of 2.5 ft3, 5.6 ft3 and 8.47 ft3 (73, 160 and 254 liters). It is designed to effectively sterilize all instrumentation, materials, textiles, rubber and plastics that are heat resistant. It is also suitable... [See More]

  • Controller Type: Programmable
  • External: Bench / Cabinet
  • Capacity: 2.6
  • Internal Configuration: Steam
Front Loading Vacuum Autoclave -- PS/QVA/EH200
from Priorclave, Ltd.

200L Front Loading Electrically heated Vacuum Priorclave autoclave. (Includes pre-cycle vacuum, vacuum cooling, Pulsed Freesteaming and 5 program memory) [See More]

  • Controller Type: Programmable
  • Capacity: 7.1
  • Temperature Range: 284
  • Pressure Range: 34.81
Pass-Through Autoclave -- PS/QCS/EH150D
from Priorclave, Ltd.

Priorclave Pass-Through autoclaves, also known as double. ended sterilisers, enable sealed laboratory environments to be. maintained, door interlocks preventing potential for. laboratory standards to be compromised. Every double-ended autoclave provides a sterile path in and. out of sealed... [See More]

  • Controller Type: Programmable
  • Capacity: 5.3
  • Temperature Range: 284
  • Pressure Range: 34.81
Pass-Through Autoclave -- PS/QCS/EH200D
from Priorclave, Ltd.

Priorclave Pass-Through autoclaves, also known as double. ended sterilisers, enable sealed laboratory environments to be. maintained, door interlocks preventing potential for. laboratory standards to be compromised. Key Features. Front loading Round and Rectangular chambers. Chamber capacities from... [See More]

  • Controller Type: Programmable
  • Capacity: 7.1
  • Temperature Range: 284
  • Pressure Range: 34.81
Pass-Through Autoclave -- PS/RSC/EH400D
from Priorclave, Ltd.

Priorclave Pass-Through autoclaves, also known as double. ended sterilisers, enable sealed laboratory environments to be. maintained, door interlocks preventing potential for. laboratory standards to be compromised. Key Features. Front loading Round and Rectangular chambers. Chamber capacities from... [See More]

  • Controller Type: Programmable
  • Capacity: 14.1
  • Temperature Range: 284
  • Pressure Range: 34.81
Pass-Through Autoclave -- PS/RSC/EH450D
from Priorclave, Ltd.

Priorclave Pass-Through autoclaves, also known as double. ended sterilisers, enable sealed laboratory environments to be. maintained, door interlocks preventing potential for. laboratory standards to be compromised. Key Features. Front loading Round and Rectangular chambers. Chamber capacities from... [See More]

  • Controller Type: Programmable
  • Capacity: 15.9
  • Temperature Range: 284
  • Pressure Range: 34.81
Pass-Through Autoclave -- PS/RSC/EH700D
from Priorclave, Ltd.

Priorclave Pass-Through autoclaves, also known as double. ended sterilisers, enable sealed laboratory environments to be. maintained, door interlocks preventing potential for. laboratory standards to be compromised. Key Features. Front loading Round and Rectangular chambers. Chamber capacities from... [See More]

  • Controller Type: Programmable
  • Capacity: 24.7
  • Temperature Range: 284
  • Pressure Range: 34.81
Pass-Through Steam Heated Autoclave -- PS/QCS/SH150D
from Priorclave, Ltd.

Priorclave Pass-Through autoclaves, also known as double. ended sterilisers, enable sealed laboratory environments to be. maintained, door interlocks preventing potential for. laboratory standards to be compromised. Key Features. Front loading Round and Rectangular chambers. Chamber capacities from... [See More]

  • Controller Type: Programmable
  • Capacity: 5.3
  • Temperature Range: 284
  • Pressure Range: 34.81
Pass-Through Steam Heated Autoclave -- PS/QCS/SH200D
from Priorclave, Ltd.

Priorclave Pass-Through autoclaves, also known as double. ended sterilisers, enable sealed laboratory environments to be. maintained, door interlocks preventing potential for. laboratory standards to be compromised. Key Features. Front loading Round and Rectangular chambers. Chamber capacities from... [See More]

  • Controller Type: Programmable
  • Capacity: 7.1
  • Temperature Range: 284
  • Pressure Range: 34.81
Pass-Through Steam Heated Autoclave -- PS/RSC/SH400D
from Priorclave, Ltd.

Priorclave Pass-Through autoclaves, also known as double. ended sterilisers, enable sealed laboratory environments to be. maintained, door interlocks preventing potential for. laboratory standards to be compromised. Key Features. Front loading Round and Rectangular chambers. Chamber capacities from... [See More]

  • Controller Type: Programmable
  • Capacity: 14.1
  • Temperature Range: 284
  • Pressure Range: 34.81
Power Door Autoclave -- PS/RSV/EH230
from Priorclave, Ltd.

Front Loading 230L Rectangular Section Priorclave Autoclave with Vertical Power Door, Electrically Heated. (includes cooling & automatic timed freesteaming) [See More]

  • Controller Type: Programmable
  • Capacity: 8.1
  • Temperature Range: 284
  • Pressure Range: 34.81
RSC Autoclave -- PS/RSC/EH230
from Priorclave, Ltd.

The RSC range of autoclaves has been developed specifically. for laboratories needing to undertake high-throughput sterilising. procedures or handle extra bulky items. Priorclave has built a. range featuring large rectangular chambers, despite this high. loading capability these castor mounted... [See More]

  • Controller Type: Programmable
  • Capacity: 8.1
  • Temperature Range: 284
  • Pressure Range: 34.81
Top Loading Autoclave -- PS/QCS/EV100
from Priorclave, Ltd.

The Priorclave QCS range of top loading autoclaves, available. with 100 and 150 litre chamber capacities, has amongst its. many design features simple easy loading of the media. These. versatile autoclaves offer fast, reliable sterilisation and have a. chamber size that will appeal to most... [See More]

  • Controller Type: Programmable
  • Capacity: 3.5
  • Temperature Range: 284
  • Pressure Range: 34.81
Top Loading Autoclave -- PS/QCS/EV150
from Priorclave, Ltd.

The Priorclave QCS range of top loading autoclaves, available. with 100 and 150 litre chamber capacities, has amongst its. many design features simple easy loading of the media. These. versatile autoclaves offer fast, reliable sterilisation and have a. chamber size that will appeal to most... [See More]

  • Controller Type: Programmable
  • Capacity: 5.3
  • Temperature Range: 284
  • Pressure Range: 34.81