Single Set Point Autoclaves and Sterilizers

6 Results
BactiZapper™ Infrared MicroSterilizer -- BR07-00
from Terra Universal, Inc.

The BactiZapper has an asbestos-free core element that uses infrared heating to produce 815 °C (1500 °F). It completely sterilizes microorganisms in 5 - 7 seconds. Ideal for use on platinum inoculating loops, needles, glass tube/pipette mouths and various metal and borosilicate glass... [See More]

  • Controller Type: Single Set Point
  • External: Bench / Cabinet
  • Temperature Range: 1500
  • Internal Configuration: Dry Heat
Benchtop Autoclave -- PS/MID/C40
from Priorclave, Ltd.

The Priorclave C40 range of compact, front loading autoclaves. are designed specifically for benchtop steam sterilising applications,. a small footprint enabling even the smallest laboratory to. own a highly efficient, feature-packed Priorclave. Out of the box the Priorclave C40 autoclave is ready... [See More]

  • Controller Type: Single Set Point
  • Capacity: 1.4
  • Temperature Range: 280
  • External: Bench / Cabinet
Benchtop Oven -- LAC 1-38A
from Despatch - ITW EAE

The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 3.7
  • Temperature Range: 104 to 500
  • External: Bench / Cabinet; Vertical (Bell Top)
Vacuum Benchtop Autoclave -- PS/MVA/C40
from Priorclave, Ltd.

The Priorclave C40 range of compact, front loading autoclaves. are designed specifically for benchtop steam sterilising applications,. a small footprint enabling even the smallest laboratory to. own a highly efficient, feature-packed Priorclave. Out of the box the Priorclave C40 autoclave is ready... [See More]

  • Controller Type: Single Set Point
  • Capacity: 1.4
  • Temperature Range: 280
  • External: Bench / Cabinet
Clean Process Cabinet Oven -- LCC 2-14
from Despatch - ITW EAE

Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 14.0
  • Temperature Range: 104 to 500
  • External: Bench / Cabinet
Truck In / Walk In Oven -- TAD 2-52
from Despatch - ITW EAE

TA and TF Walk-In Ovens and Truck-In Ovens. The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving. Despatch ’s design,... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 52.6
  • Temperature Range: 104 to 650
  • External: Front Load (incl. Walk-in, Truck-in)