Bench / Cabinet Autoclaves and Sterilizers
from BMT USA, LLC
Built to cGMP requirements. Industry standard non-proprietary components. 12 ” thick intake and exhaust HEPA filters for maximum air flow. Semi-automatic and manual doors available. All-welded construction – no particles can enter. Fully automatic cycle controlled by Allen-Bradley PLC... [See More]
- External: Bench / Cabinet
- Capacity: 30.0
- Temperature Range: 122 to 752
- Internal Configuration: Dry Heat
from Despatch - ITW EAE
The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]
- External: Bench / Cabinet; Vertical (Bell Top)
- Capacity: 3.7
- Temperature Range: 104 to 500
- Heat Source: Electric / Resistance
from Xenon Corporation
The XENON Z-1000 Modular Sanitization System is a benchtop system for R &D or production batch processing. It includes a controller and separate sanitization chamber containing a 16" lamp housing and lamp. The controller provides all power to the lamp housing as well as complete operator control... [See More]
- External: Bench / Cabinet
- Internal Configuration: Ultraviolet
from Terra Universal, Inc.
The BactiZapper has an asbestos-free core element that uses infrared heating to produce 815 °C (1500 °F). It completely sterilizes microorganisms in 5 - 7 seconds. Ideal for use on platinum inoculating loops, needles, glass tube/pipette mouths and various metal and borosilicate glass... [See More]
- External: Bench / Cabinet
- Internal Configuration: Dry Heat
- Temperature Range: 1500
- Heat Source: Electric / Resistance
from Priorclave, Ltd.
The Priorclave C40 range of compact, front loading autoclaves. are designed specifically for benchtop steam sterilising applications,. a small footprint enabling even the smallest laboratory to. own a highly efficient, feature-packed Priorclave. Out of the box the Priorclave C40 autoclave is ready... [See More]
- External: Bench / Cabinet
- Capacity: 1.4
- Temperature Range: 280
- Internal Configuration: Steam
from BMT USA, LLC
Breakthrough in Class 100 Technology. Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280 °C. Lytzen ’s patented filters, filter suspension system and air shaft seal preclude the... [See More]
- External: Bench / Cabinet
- Capacity: 19.8
- Temperature Range: 536
- Internal Configuration: Dry Heat
from Despatch - ITW EAE
Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]
- External: Bench / Cabinet
- Capacity: 1.6
- Temperature Range: 104 to 662
- Heat Source: Electric / Resistance
from Terra Universal, Inc.
The BioClave 16 and BioClave Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a variety of liquids, media, instruments, glassware, plasticware, and other... [See More]
- External: Bench / Cabinet
- Capacity: 0.6
- Temperature Range: 250 to 273
- Vacuum / Pressure Range: Elevated or Positive Pressures (> 760 torr)
from Priorclave, Ltd.
With a level of settings and operating flexibility usually. reserved for larger autoclaves, the Priorclave H60 compact, front. loading steam sterilisers enable laboratories with low volume. requirements to enjoy the full benefits of a feature-packed range. at an affordable price. Designed for... [See More]
- External: Bench / Cabinet
- Capacity: 2.1
- Temperature Range: 284
- Internal Configuration: Steam
from BMT USA, LLC
The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature... [See More]
- External: Bench / Cabinet
- Capacity: 3.9
- Temperature Range: 41 to 572
- Internal Configuration: Dry Heat
from Despatch - ITW EAE
PCO2-14 ™ Polyimide Curing Oven. A clean process oven designed for polyimide baking and curing applications. The Despatch PCO2-14 ™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This... [See More]
- External: Bench / Cabinet; Front Load (incl. Walk-in, Truck-in)
- Capacity: 14.0
- Temperature Range: 95 to 662
- Heat Source: Electric / Resistance
from Terra Universal, Inc.
The BioClave 16 and BioClave Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a variety of liquids, media, instruments, glassware, plasticware, and other... [See More]
- External: Bench / Cabinet
- Capacity: 0.3
- Temperature Range: 250 to 273
- Vacuum / Pressure Range: Elevated or Positive Pressures (> 760 torr)
from Priorclave, Ltd.
The Priorclave C40 range of compact, front loading autoclaves. are designed specifically for benchtop steam sterilising applications,. a small footprint enabling even the smallest laboratory to. own a highly efficient, feature-packed Priorclave. Out of the box the Priorclave C40 autoclave is ready... [See More]
- External: Bench / Cabinet
- Capacity: 1.4
- Temperature Range: 280
- Internal Configuration: Steam
from BMT USA, LLC
The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature... [See More]
- External: Bench / Cabinet
- Capacity: 7.8
- Temperature Range: 41 to 572
- Internal Configuration: Dry Heat
from Priorclave, Ltd.
With a level of settings and operating flexibility usually. reserved for larger autoclaves, the Priorclave H60 compact, front. loading steam sterilisers enable laboratories with low volume. requirements to enjoy the full benefits of a feature-packed range. at an affordable price. Designed for... [See More]
- External: Bench / Cabinet
- Capacity: 2.1
- Temperature Range: 284
- Internal Configuration: Steam
from BMT USA, LLC
The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature... [See More]
- External: Bench / Cabinet
- Capacity: 14.3
- Temperature Range: 41 to 572
- Internal Configuration: Dry Heat
from BMT USA, LLC
The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature... [See More]
- External: Bench / Cabinet
- Capacity: 1.9
- Temperature Range: 41 to 572
- Internal Configuration: Dry Heat
from BMT USA, LLC
BMT Sterivap High Performance Industrial Lab steam sterilizers are designed for the rigorous demands of today ’s industrial labs. The units are ideal for applications in laboratories for sterilization of materials such as instruments, textiles, rubber goods, liquids, agars, animal diet, cages... [See More]
- External: Bench / Cabinet
- Internal Configuration: Steam
- Capacity: 4.9
- Heat Source: Steam
from BMT USA, LLC
The Unisteri HP IL is a unique, compact, multipurpose steam sterilizer with chamber volumes of 2.5 ft3, 5.6 ft3 and 8.47 ft3 (73, 160 and 254 liters). It is designed to effectively sterilize all instrumentation, materials, textiles, rubber and plastics that are heat resistant. It is also suitable... [See More]
- External: Bench / Cabinet
- Internal Configuration: Steam
- Capacity: 2.6
- Heat Source: Steam