Electric / Resistance Autoclaves and Sterilizers

32 Results
Bacteria Sterilizers -- eCell
from Takachiho America, Inc.

Odorless Coolant with ion Power! With water containing coolants eCELL generates copper ions. These ions have long been known to have bactericidal power. They kill bacteria and suppressing their growth. They carry protection throughout the system; this sterilization treatment radically reduces... [See More]

  • Heat Source: Electric / Resistance
  • Pressure Range: 29.01
  • Capacity: 35.3
  • External: Copper Ions
Benchtop Autoclave -- PS/MID/C40
from Priorclave, Ltd.

The Priorclave C40 range of compact, front loading autoclaves. are designed specifically for benchtop steam sterilising applications,. a small footprint enabling even the smallest laboratory to. own a highly efficient, feature-packed Priorclave. Out of the box the Priorclave C40 autoclave is ready... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 1.4
  • Temperature Range: 280
  • External: Bench / Cabinet
Benchtop Oven -- LAC 1-38A
from Despatch - ITW EAE

The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 3.7
  • Temperature Range: 104 to 500
  • External: Bench / Cabinet; Vertical (Bell Top)
Class 10,000 Dry Heat Oven -- C
from BMT USA, LLC

Built to cGMP requirements. Industry standard non-proprietary components. 12 ” thick intake and exhaust HEPA filters for maximum air flow. Semi-automatic and manual doors available. All-welded construction – no particles can enter. Fully automatic cycle controlled by Allen-Bradley PLC... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 30.0
  • Temperature Range: 122 to 752
  • External: Bench / Cabinet
BactiZapper™ Infrared MicroSterilizer -- BR07-00
from Terra Universal, Inc.

The BactiZapper has an asbestos-free core element that uses infrared heating to produce 815 °C (1500 °F). It completely sterilizes microorganisms in 5 - 7 seconds. Ideal for use on platinum inoculating loops, needles, glass tube/pipette mouths and various metal and borosilicate glass... [See More]

  • Heat Source: Electric / Resistance
  • External: Bench / Cabinet
  • Temperature Range: 1500
  • Internal Configuration: Dry Heat
Benchtop Autoclave -- PS/MID/H60
from Priorclave, Ltd.

With a level of settings and operating flexibility usually. reserved for larger autoclaves, the Priorclave H60 compact, front. loading steam sterilisers enable laboratories with low volume. requirements to enjoy the full benefits of a feature-packed range. at an affordable price. Designed for... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 2.1
  • Temperature Range: 284
  • External: Bench / Cabinet
Clean Process Benchtop Oven -- LCD 1-16
from Despatch - ITW EAE

Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 1.6
  • Temperature Range: 104 to 662
  • External: Bench / Cabinet
Class 100 Depryogenation Oven -- CF 1020
from BMT USA, LLC

Breakthrough in Class 100 Technology. Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280 °C. Lytzen ’s patented filters, filter suspension system and air shaft seal preclude the... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 19.8
  • Temperature Range: 536
  • External: Bench / Cabinet
BioClave™ 16 Autoclave 120 V -- BR12-00
from Terra Universal, Inc.

The BioClave ™ 16 and BioClave ™ Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a variety of liquids, media, instruments, glassware, plasticware, and other... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 0.6
  • Temperature Range: 250 to 273
  • Vacuum / Pressure Range: Elevated or Positive Pressures (> 760 torr)
Compact Autoclave -- PS/MID/C60
from Priorclave, Ltd.

With a chamber depth of 625mm, the Priorclave C60 range of. autoclaves is ideal for sterilising those taller items such as. fermentors and large capacity Erlenmeyer flasks. Although classifed as part of the Priorclave Compact range, the. stainless steel chamber of the C60 top loading autoclave. [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 2.1
  • Temperature Range: 284
  • Pressure Range: 34.81
Polyimide Curing Oven -- PCO2-14
from Despatch - ITW EAE

PCO2-14 ™ Polyimide Curing Oven. A clean process oven designed for polyimide baking and curing applications. The Despatch PCO2-14 ™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 14.0
  • Temperature Range: 95 to 662
  • External: Bench / Cabinet; Front Load (incl. Walk-in, Truck-in)
Stericell Forced Air Oven -- 111
from BMT USA, LLC

The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 3.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
BioClave™ Mini Autoclave 120V -- BR19-07
from Terra Universal, Inc.

The BioClave ™ 16 and BioClave ™ Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a variety of liquids, media, instruments, glassware, plasticware, and other... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 0.3
  • Temperature Range: 250 to 273
  • Vacuum / Pressure Range: Elevated or Positive Pressures (> 760 torr)
Compact Vacuum Autoclave -- PS/MVA/C60
from Priorclave, Ltd.

With a chamber depth of 625mm, the Priorclave C60 range of. autoclaves is ideal for sterilising those taller items such as. fermentors and large capacity Erlenmeyer flasks. Although classifed as part of the Priorclave Compact range, the. stainless steel chamber of the C60 top loading autoclave. [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 2.1
  • Temperature Range: 284
  • Pressure Range: 34.81
Truck In / Walk In Oven -- TAD 2-52
from Despatch - ITW EAE

TA and TF Walk-In Ovens and Truck-In Ovens. The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving. Despatch ’s design,... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 52.6
  • Temperature Range: 104 to 650
  • External: Front Load (incl. Walk-in, Truck-in)
Stericell Forced Air Oven -- 222
from BMT USA, LLC

The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 7.8
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Front Loading Autoclave -- PS/Q63/EH320
from Priorclave, Ltd.

Proven build quality and reliability plus a chamber with a taller. profile than that found in most ‘cylindrical ’ machines, gives the. Q63 impressive load capacities ideally suited to sterilising larger. bulky items - 20% more space than conventional machines. Available in two standard... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 11.3
  • Temperature Range: 284
  • Pressure Range: 34.81
Stericell Forced Air Oven -- 404
from BMT USA, LLC

The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 14.3
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Front Loading Autoclave -- PS/QCS/EH100
from Priorclave, Ltd.

The QCS range of autoclaves is one of the most versatile and. cost efficient steam sterilisers available today. Choose from one. of the three standard chamber sizes of 100, 150 and 200 litres,. and since they offer 20% more loading capacity than other. sterilisers of the same capacity the QCS has... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 3.5
  • Temperature Range: 284
  • Pressure Range: 34.81
Stericell Forced Air Oven -- 55
from BMT USA, LLC

The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 1.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Front Loading Autoclave -- PS/QCS/EH150
from Priorclave, Ltd.

The QCS range of autoclaves is one of the most versatile and. cost efficient steam sterilisers available today. Choose from one. of the three standard chamber sizes of 100, 150 and 200 litres,. and since they offer 20% more loading capacity than other. sterilisers of the same capacity the QCS has... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 5.3
  • Temperature Range: 284
  • Pressure Range: 34.81
Front Loading Autoclave -- PS/QCS/EH200
from Priorclave, Ltd.

The QCS range of autoclaves is one of the most versatile and. cost efficient steam sterilisers available today. Choose from one. of the three standard chamber sizes of 100, 150 and 200 litres,. and since they offer 20% more loading capacity than other. sterilisers of the same capacity the QCS has... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 7.1
  • Temperature Range: 284
  • Pressure Range: 34.81
Front Loading Steam Heated Autoclave -- PS/Q63/EH500
from Priorclave, Ltd.

320 Litre front loading large diameter steam heated priorclave autoclave. (Includes cooling & automatic timed freesteaming) [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 11.3
  • Temperature Range: 284
  • Pressure Range: 34.81
Front Loading Steam Heated Autoclave -- PS/QCS/SH100
from Priorclave, Ltd.

The QCS range of autoclaves is one of the most versatile and. cost efficient steam sterilisers available today. Choose from one. of the three standard chamber sizes of 100, 150 and 200 litres,. and since they offer 20% more loading capacity than other. sterilisers of the same capacity the QCS has... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 3.5
  • Temperature Range: 284
  • Pressure Range: 34.81
Pass-Through Autoclave -- PS/QCS/EH150D
from Priorclave, Ltd.

Priorclave Pass-Through autoclaves, also known as double. ended sterilisers, enable sealed laboratory environments to be. maintained, door interlocks preventing potential for. laboratory standards to be compromised. Every double-ended autoclave provides a sterile path in and. out of sealed... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 5.3
  • Temperature Range: 284
  • Pressure Range: 34.81
Pass-Through Autoclave -- PS/QCS/EH200D
from Priorclave, Ltd.

Priorclave Pass-Through autoclaves, also known as double. ended sterilisers, enable sealed laboratory environments to be. maintained, door interlocks preventing potential for. laboratory standards to be compromised. Key Features. Front loading Round and Rectangular chambers. Chamber capacities from... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 7.1
  • Temperature Range: 284
  • Pressure Range: 34.81
Pass-Through Autoclave -- PS/RSC/EH400D
from Priorclave, Ltd.

Priorclave Pass-Through autoclaves, also known as double. ended sterilisers, enable sealed laboratory environments to be. maintained, door interlocks preventing potential for. laboratory standards to be compromised. Key Features. Front loading Round and Rectangular chambers. Chamber capacities from... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 14.1
  • Temperature Range: 284
  • Pressure Range: 34.81
Pass-Through Autoclave -- PS/RSC/EH450D
from Priorclave, Ltd.

Priorclave Pass-Through autoclaves, also known as double. ended sterilisers, enable sealed laboratory environments to be. maintained, door interlocks preventing potential for. laboratory standards to be compromised. Key Features. Front loading Round and Rectangular chambers. Chamber capacities from... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 15.9
  • Temperature Range: 284
  • Pressure Range: 34.81
Pass-Through Autoclave -- PS/RSC/EH700D
from Priorclave, Ltd.

Priorclave Pass-Through autoclaves, also known as double. ended sterilisers, enable sealed laboratory environments to be. maintained, door interlocks preventing potential for. laboratory standards to be compromised. Key Features. Front loading Round and Rectangular chambers. Chamber capacities from... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 24.7
  • Temperature Range: 284
  • Pressure Range: 34.81
Power Door Autoclave -- PS/RSV/EH230
from Priorclave, Ltd.

Front Loading 230L Rectangular Section Priorclave Autoclave with Vertical Power Door, Electrically Heated. (includes cooling & automatic timed freesteaming) [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 8.1
  • Temperature Range: 284
  • Pressure Range: 34.81
RSC Autoclave -- PS/RSC/EH230
from Priorclave, Ltd.

The RSC range of autoclaves has been developed specifically. for laboratories needing to undertake high-throughput sterilising. procedures or handle extra bulky items. Priorclave has built a. range featuring large rectangular chambers, despite this high. loading capability these castor mounted... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 8.1
  • Temperature Range: 284
  • Pressure Range: 34.81
Top Loading Autoclave -- PS/QCS/EV100
from Priorclave, Ltd.

The Priorclave QCS range of top loading autoclaves, available. with 100 and 150 litre chamber capacities, has amongst its. many design features simple easy loading of the media. These. versatile autoclaves offer fast, reliable sterilisation and have a. chamber size that will appeal to most... [See More]

  • Heat Source: Electric / Resistance
  • Capacity: 3.5
  • Temperature Range: 284
  • Pressure Range: 34.81