Computer Interface Autosamplers
2 Results
ANALYSETTE 22 Laser Particle Sizer -- NanoTec
from Fritsch GmbH - Milling and Sizing
from Fritsch GmbH - Milling and Sizing
Overview of the features. - Measurement even of nano particles in an extremely wide measuring range of 0.01 - 2100 µm. - Fast, automatic particle size analysis. - Simple measurement with short measuring times. - Especially high measurement precision due to the analysis of 110 channels. -... [See More]
- User Interface: Digital
- Remote Interface: Computer Interface
Purge-and-Trap Water/Soil Autosampler -- 4552
from O. I. Analytical
from O. I. Analytical
Unique hot water rinse system. [See More]
- Injection Style: Vial
- Volume Range: 25
- Injection Mechanism: Syringe
- Number of Vials: 51