Application Software Included Autosamplers
from Advanced Technical Services GmbH
The model ATS LabAssistant ™ is designed for the modern and demanding laboratory: it offers simple operation routines. increase in analysis quality and productivity. lowers the per analysis cost. enables laboratories to meet Good Laboratory Practice protocols. The ATS LabAssistant ™ has... [See More]
- Injection Style: Vial
- Volume Range: 5
- Injection Mechanism: Syringe
- Capacity: 80
from Instech Laboratories, Inc.
Instech's ABS2 ™ automates the collection of blood samples from laboratory animals. By eliminating labor-intensive manual withdrawals it can streamline DMPK research. It can also reduce the stress on animals caused by handling. The sampler withdraws blood from a tethered freely-moving animal... [See More]
- Injection Style: Vial
- Features: Temperature Control
- Injection Mechanism: Syringe
- User Interface: Analog
from Shimadzu Scientific Instruments, Inc.
To speed up R &D in such areas as pharmacokinetics (drug manufacturing), it has become increasingly necessary to analyze large numbers of samples at high speed and high precision. In response to these demands, the new Nexera MP Ultra High Performance Liquid Chromatograph utilizing the SIL-30ACMP... [See More]
- Injection Style: Vial; Wellplate
- Volume Range: 1.00E-4 to 0.0500
- Injection Mechanism: Syringe
- Number of Vials: 324 to 2304