Wellplate Autosamplers
from Shimadzu Scientific Instruments, Inc.
Features sample Injection Time Is Only 40 Seconds For A 10µl Injection. When Flow Line Rinsing After Injection Is Included, The Unit Is Ready For The Next Injection In About 2 Minutes. As A Result, High Throughput Repeat Analysis Is Possible, And Sample Preparations Such As Dilution And Mixing Can... [See More]
- Injection Style: Vial; Wellplate
- Volume Range: 0.0500
- Injection Mechanism: Syringe
- Number of Vials: 1
from Shimadzu Scientific Instruments, Inc.
The Total-volume Injection Sil-30ac Autosampler Features A Pressure Tolerance Of 130 Mpa As Well As The World's Fastest Sample Injection (10 Seconds), Which Dramatically Reduces The Total Cycle Time. It Includes Auto Pretreatment And Overlapping Functions As Standard, And An Optional Loop-injection... [See More]
- Injection Style: Vial; Wellplate
- Volume Range: 1.00E-4 to 0.1000
- Injection Mechanism: Syringe
- Number of Vials: 50 to 768
from Shimadzu Scientific Instruments, Inc.
To speed up R &D in such areas as pharmacokinetics (drug manufacturing), it has become increasingly necessary to analyze large numbers of samples at high speed and high precision. In response to these demands, the new Nexera MP Ultra High Performance Liquid Chromatograph utilizing the SIL-30ACMP... [See More]
- Injection Style: Vial; Wellplate
- Volume Range: 1.00E-4 to 0.0500
- Injection Mechanism: Syringe
- Number of Vials: 324 to 2304