Syringes Autosamplers

6 Results
Constant-Rate Syringe -- 210
from C.I. Analytics, Inc.

Controlled speed of liquid and gas sample injection into the dynamic combustion system. The 210 Constant-Rate Syringe injector is the perfect accessory for injections for liquid or gas samples. The injection rate and volume are fully configurable from our cutting-edge CiSmart software –... [See More]

  • Injection Mechanism: Syringe
Flame Photometer -- ATS LabAssistant™
from Advanced Technical Services GmbH

The model ATS LabAssistant ™ is designed for the modern and demanding laboratory: it offers simple operation routines. increase in analysis quality and productivity. lowers the per analysis cost. enables laboratories to meet Good Laboratory Practice protocols. The ATS LabAssistant ™ has... [See More]

  • Injection Mechanism: Syringe
  • Volume Range: 5
  • Injection Style: Vial
  • Capacity: 80
Automated Blood Sampler
from Instech Laboratories, Inc.

Instech's ABS2 ™ automates the collection of blood samples from laboratory animals. By eliminating labor-intensive manual withdrawals it can streamline DMPK research. It can also reduce the stress on animals caused by handling. The sampler withdraws blood from a tethered freely-moving animal... [See More]

  • Injection Mechanism: Syringe
  • Features: Temperature Control
  • Injection Style: Vial
  • User Interface: Analog
Autosampler -- 1051
from O. I. Analytical

Docks directly with the Model 1010 or Model 1020/1020A TOC Analyzer [See More]

  • Injection Mechanism: Syringe
  • Number of Vials: 88
  • Injection Style: Vial
  • Capacity: 14
AOC20 Series - AutoSamplers -- AOC-20i
from Shimadzu Scientific Instruments, Inc.

Simplified Maintenancethe Aoc-20 Is Highly Reliable And Capable Of High Sample Throughput, Yet It Is Lightweight And Easy To Remove When Routine Injection Port Maintenance Is Required. The Enhanced Needle Guide Virtually Eliminates Bent Syringe Needles; Syringe Changes Are Easy To Accomplish Through... [See More]

  • Injection Mechanism: Syringe
  • Volume Range: 0.2000
  • Injection Style: Vial
  • Number of Vials: 12
HPLC Auto-Sampler -- SIL-10AF
from Shimadzu Scientific Instruments, Inc.

Features sample Injection Time Is Only 40 Seconds For A 10µl Injection. When Flow Line Rinsing After Injection Is Included, The Unit Is Ready For The Next Injection In About 2 Minutes. As A Result, High Throughput Repeat Analysis Is Possible, And Sample Preparations Such As Dilution And Mixing Can... [See More]

  • Injection Mechanism: Syringe
  • Volume Range: 0.0500
  • Injection Style: Vial; Wellplate
  • Number of Vials: 1