Vials Autosamplers
from O. I. Analytical
Docks directly with the Model 1010 or Model 1020/1020A TOC Analyzer [See More]
- Injection Style: Vial
- Number of Vials: 88
- Injection Mechanism: Syringe
- Capacity: 14
from Advanced Technical Services GmbH
The model ATS LabAssistant ™ is designed for the modern and demanding laboratory: it offers simple operation routines. increase in analysis quality and productivity. lowers the per analysis cost. enables laboratories to meet Good Laboratory Practice protocols. The ATS LabAssistant ™ has... [See More]
- Injection Style: Vial
- Volume Range: 5
- Injection Mechanism: Syringe
- Capacity: 80
from BUCHI Corporation
Automatic distillation units - flexible and convenient. The KjelFlex K-360 is a highly modular system with integrated boric acid, sodium hydroxide, and water pump, electronic steam regulation, connections for an external titrator for automatic determination and an acid resistant pump for... [See More]
- Injection Style: Vial
- Remote Interface: Serial Interface
from Shimadzu Scientific Instruments, Inc.
Simplified Maintenancethe Aoc-20 Is Highly Reliable And Capable Of High Sample Throughput, Yet It Is Lightweight And Easy To Remove When Routine Injection Port Maintenance Is Required. The Enhanced Needle Guide Virtually Eliminates Bent Syringe Needles; Syringe Changes Are Easy To Accomplish Through... [See More]
- Injection Style: Vial
- Volume Range: 0.2000
- Injection Mechanism: Syringe
- Number of Vials: 12
from Anton Paar
Monowave 450 is a modern microwave reactor specially designed for microwave-assisted extractions in analytical laboratories. Its 24-position autosampler MAS24 for 30 mL Wide-Neck vials provides unattended reliable operation and increases the sample throughput. [See More]
- Injection Style: Vial
- Capacity: 20
- Number of Vials: 24
- User Interface: Digital
from Instech Laboratories, Inc.
Instech's ABS2 ™ automates the collection of blood samples from laboratory animals. By eliminating labor-intensive manual withdrawals it can streamline DMPK research. It can also reduce the stress on animals caused by handling. The sampler withdraws blood from a tethered freely-moving animal... [See More]
- Injection Style: Vial
- Features: Temperature Control
- Injection Mechanism: Syringe
- User Interface: Analog
from Shimadzu Scientific Instruments, Inc.
The Modular Prominence Hplc Series Generates Highly Reproducible Chromatography While Maintaining The Flexibility For Which Shimadzu Hplc Instrumentation Is Known. The Modular Components Interact With The Precision Of An Integrated System And, Unlike Specialized Systems, Prominence Offers You The... [See More]
- Injection Style: Vial; Wellplate (optional feature)
- Volume Range: 0.1000
- Injection Mechanism: Valves
- Number of Vials: 175
from Anton Paar
Monowave 50 even fits into a crowded lab. High level organic synthesis is performed simply with the reactor, a vial and a silicone cap. Ideal for educational purposes, Monowave 50's safety standards ensure the safest handling even with inexperienced students. You save money, time and space as... [See More]
- Injection Style: Vial
- Capacity: 6
- Number of Vials: 1
- User Interface: Digital
from Shimadzu Scientific Instruments, Inc.
The Modular Prominence Hplc Series Generates Highly Reproducible Chromatography While Maintaining The Flexibility For Which Shimadzu Hplc Instrumentation Is Known. The Modular Components Interact With The Precision Of An Integrated System And, Unlike Specialized Systems, Prominence Offers You The... [See More]
- Injection Style: Vial; Wellplate (optional feature)
- Volume Range: 0.1000
- Injection Mechanism: Valves
- Number of Vials: 350
from Anton Paar
Monowave 400 and Monowave 200 are high performance microwave reactors specially designed for small scale microwave synthesis applications in research and development laboratories. [See More]
- Injection Style: Vial
- Capacity: 2 to 30
- Number of Vials: 24
- User Interface: Digital