Digital Numerical Display Autosamplers
from Malvern Instruments, Inc.
Many materials need to be measured as wet dispersions. Typical of these are materials that are used or produced wet in the manufacturing process. This unit is designed to create a suspension of particles in water or other liquid media which can be optimized through the use of ultrasonics and... [See More]
- Display Type: Digital Numerical Display
- Injection Mechanism: Valves
- Injection Style: Cell
- Capacity: 1000
from O. I. Analytical
Removable, lightweight sample carousel for easy sample loading & unloading [See More]
- Display Type: Digital Numerical Display
- Injection Mechanism: Syringe
- Injection Style: Vial
- Volume Range: 5
from Instech Laboratories, Inc.
Instech's ABS2 ™ automates the collection of blood samples from laboratory animals. By eliminating labor-intensive manual withdrawals it can streamline DMPK research. It can also reduce the stress on animals caused by handling. The sampler withdraws blood from a tethered freely-moving animal... [See More]
- Display Type: Digital Numerical Display
- Injection Mechanism: Syringe
- Injection Style: Vial
- Features: Temperature Control
from Anton Paar
Monowave 450 is a modern microwave reactor specially designed for microwave-assisted extractions in analytical laboratories. Its 24-position autosampler MAS24 for 30 mL Wide-Neck vials provides unattended reliable operation and increases the sample throughput. [See More]
- Display Type: Digital Numerical Display
- Number of Vials: 24
- Injection Style: Vial
- Capacity: 20
from Shimadzu Scientific Instruments, Inc.
Simplified Maintenancethe Aoc-20 Is Highly Reliable And Capable Of High Sample Throughput, Yet It Is Lightweight And Easy To Remove When Routine Injection Port Maintenance Is Required. The Enhanced Needle Guide Virtually Eliminates Bent Syringe Needles; Syringe Changes Are Easy To Accomplish Through... [See More]
- Display Type: Digital Numerical Display
- Injection Mechanism: Syringe
- Injection Style: Vial
- Volume Range: 0.2000
from Malvern Instruments, Inc.
Many laboratories need to measure their samples in dispersants other than water and need to minimize the solvent usage as much as possible. In some cases, sample materials are not plentiful and a smaller volume sample dispersion unit is a sensible choice to minimize sample consumption while... [See More]
- Display Type: Digital Numerical Display
- Injection Mechanism: Valves
- Injection Style: Cell
- Capacity: 120
from Anton Paar
Monowave 400 and Monowave 200 are high performance microwave reactors specially designed for small scale microwave synthesis applications in research and development laboratories. [See More]
- Display Type: Digital Numerical Display
- Number of Vials: 24
- Injection Style: Vial
- Capacity: 2 to 30
from Shimadzu Scientific Instruments, Inc.
The Modular Prominence Hplc Series Generates Highly Reproducible Chromatography While Maintaining The Flexibility For Which Shimadzu Hplc Instrumentation Is Known. The Modular Components Interact With The Precision Of An Integrated System And, Unlike Specialized Systems, Prominence Offers You The... [See More]
- Display Type: Digital Numerical Display
- Injection Mechanism: Valves
- Injection Style: Vial; Wellplate (optional feature)
- Volume Range: 0.1000
from Malvern Instruments, Inc.
Many materials need to be measured as wet dispersions. Typical of these are materials that are used or produced wet in the manufacturing process. This unit is designed to create a suspension of particles in water or other liquid media which can be optimized through the use of ultrasonics and... [See More]
- Display Type: Digital Numerical Display
- Injection Mechanism: Valves
- Injection Style: Cell
- Capacity: 1000
from Shimadzu Scientific Instruments, Inc.
The Modular Prominence Hplc Series Generates Highly Reproducible Chromatography While Maintaining The Flexibility For Which Shimadzu Hplc Instrumentation Is Known. The Modular Components Interact With The Precision Of An Integrated System And, Unlike Specialized Systems, Prominence Offers You The... [See More]
- Display Type: Digital Numerical Display
- Injection Mechanism: Valves
- Injection Style: Vial; Wellplate (optional feature)
- Volume Range: 0.1000