For use with HPLC Autosamplers

6 Results
AOC20 Series - AutoSamplers -- AOC-20i
from Shimadzu Scientific Instruments, Inc.

Simplified Maintenancethe Aoc-20 Is Highly Reliable And Capable Of High Sample Throughput, Yet It Is Lightweight And Easy To Remove When Routine Injection Port Maintenance Is Required. The Enhanced Needle Guide Virtually Eliminates Bent Syringe Needles; Syringe Changes Are Easy To Accomplish Through... [See More]

  • Injection Style: Vial
  • Volume Range: 0.2000
  • Injection Mechanism: Syringe
  • Number of Vials: 12
HPLC Auto-Sampler -- SIL-10AF
from Shimadzu Scientific Instruments, Inc.

Features sample Injection Time Is Only 40 Seconds For A 10µl Injection. When Flow Line Rinsing After Injection Is Included, The Unit Is Ready For The Next Injection In About 2 Minutes. As A Result, High Throughput Repeat Analysis Is Possible, And Sample Preparations Such As Dilution And Mixing Can... [See More]

  • Injection Style: Vial; Wellplate
  • Volume Range: 0.0500
  • Injection Mechanism: Syringe
  • Number of Vials: 1
HPLC Auto-Sampler -- SIL-20A
from Shimadzu Scientific Instruments, Inc.

The Modular Prominence Hplc Series Generates Highly Reproducible Chromatography While Maintaining The Flexibility For Which Shimadzu Hplc Instrumentation Is Known. The Modular Components Interact With The Precision Of An Integrated System And, Unlike Specialized Systems, Prominence Offers You The... [See More]

  • Injection Style: Vial; Wellplate (optional feature)
  • Volume Range: 0.1000
  • Injection Mechanism: Valves
  • Number of Vials: 175
HPLC Auto-Sampler -- SIL-HTa/SIL-HTc
from Shimadzu Scientific Instruments, Inc.

The Modular Prominence Hplc Series Generates Highly Reproducible Chromatography While Maintaining The Flexibility For Which Shimadzu Hplc Instrumentation Is Known. The Modular Components Interact With The Precision Of An Integrated System And, Unlike Specialized Systems, Prominence Offers You The... [See More]

  • Injection Style: Vial; Wellplate (optional feature)
  • Volume Range: 0.1000
  • Injection Mechanism: Valves
  • Number of Vials: 350
LC Autosamplers -- SIL-30AC
from Shimadzu Scientific Instruments, Inc.

The Total-volume Injection Sil-30ac Autosampler Features A Pressure Tolerance Of 130 Mpa As Well As The World's Fastest Sample Injection (10 Seconds), Which Dramatically Reduces The Total Cycle Time. It Includes Auto Pretreatment And Overlapping Functions As Standard, And An Optional Loop-injection... [See More]

  • Injection Style: Vial; Wellplate
  • Volume Range: 1.00E-4 to 0.1000
  • Injection Mechanism: Syringe
  • Number of Vials: 50 to 768
Nexera MP Liquid Chromatographs -- SIL-30ACMP
from Shimadzu Scientific Instruments, Inc.

To speed up R &D in such areas as pharmacokinetics (drug manufacturing), it has become increasingly necessary to analyze large numbers of samples at high speed and high precision. In response to these demands, the new Nexera MP Ultra High Performance Liquid Chromatograph utilizing the SIL-30ACMP... [See More]

  • Injection Style: Vial; Wellplate
  • Volume Range: 1.00E-4 to 0.0500
  • Injection Mechanism: Syringe
  • Number of Vials: 324 to 2304