Current Capacitive Linear Position Sensors

4 Results
Compact Capacitive Measuring System -- capaNCDT DT6110/IP
from Micro-Epsilon Group

The capaNCDT 6100 is an analog, single-channel capacitive system that stands out for its robust design and high performance. Its compact design and ease of integration make it particularly well suited for integration into machinery and systems. The controller offers excellent value for money,... [See More]

  • Output: Voltage; Current
  • Operating Temperature: -4 to 140
  • Linearity: 0.1000
  • Electrical Connection: Cable
High-Performance Measuring System -- capaNCDT DT6220
from Micro-Epsilon Group

The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The... [See More]

  • Output: Voltage; Current
  • Operating Temperature: 50 to 140
  • Linearity: 0.0250 to 0.0500
  • Electrical Connection: Cable
High-Performance Measuring System -- capaNCDT DT6530
from Micro-Epsilon Group

The capaNCDT 6500 offers maximum resolution and precision for up to 8 sensors. Inside the rugged aluminum housing, interchangeable and freely combinable demodulator modules ensure optimal signal processing for a wide range of measurement requirements. The demodulator version DL6530 has an integrated... [See More]

  • Output: Voltage; Current
  • Operating Temperature: 50 to 140
  • Linearity: 0.0250 to 0.0500
  • Electrical Connection: Triax connector/5-pin connector
Robust multi-channel system for thickness measurement of brake discs -- capaNCDT DTV
from Micro-Epsilon Group

The capaNCDT DTV is designed for non-contact measurement of brake disc thickness and Disc Thickness Variation. Thickness measurements can be carried out in test benches, in road tests or in car repair shops. The measurement is performed using capacitive displacement sensors that measure the... [See More]

  • Output: Voltage; Current
  • Linearity: 0.2000
  • Measurement Range: 0.0591 to 0.1181
  • Resolution: 2.80E-4 to 7.00E-4