AC Powered Capacitive Linear Position Sensors
from ifm efector inc.
With combined AC/DC output stage. Two-wire technology. Smooth plastic housing to protect against deposits. Easy setting of the sensing range via potentiometer. High noise immunity. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 158
- Measurement Range: 0.1181 to 0.7874
- Output: Switched / Alarm
from ifm efector inc.
Easy adjustment to the empty and full state via pushbutton. For the detection of liquids and dry bulk materials. With combined AC/DC output stage. Two-wire technology. Output function normally open / normally closed programmable. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.1969 to 1.57
- Output: Switched / Alarm
from Lion Precision
The Compact Driver offers up to six channels of precise capacitive displacement sensing in a small space. A great OEM solution for noncontact linear position sensors for machine designers and production line equipment. Available with a variety of probe shapes, sizes, and measurement ranges. Vacuum... [See More]
- Power Requirements: AC Powered
- Linearity: 0.4000
- Measurement Range: 0.0020 to 0.1000
- Operating Temperature: 40 to 120
from Automation24, Inc.
The capacitive sensor KG0008 - KGE2008-FBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open/normally closed programmable switching function. The sensing range is 8 mm with non-flush installation. The electrical connection of the KG0008 -... [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Output: Voltage; Switched / Alarm
from Lion Precision
The CPL490 is the most precise capacitive displacement sensor in the world. Linear noncontact position sensors with the highest resolution possible. With a bandwidth up to 50 kHz and resolutions less than one nanometer (7 ppm), this instrument is for the most demanding applications. Zero adjustments... [See More]
- Power Requirements: AC Powered
- Linearity: 0.2000
- Measurement Range: 4.00E-4 to 0.0040
- Operating Temperature: 60 to 100
from Automation24, Inc.
The capacitive sensor KG0009 - KG-2008-ABOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0009 - KG-2008-ABOA/NI has a 2 M PVC cable. [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Output: Voltage; Switched / Alarm
from Lion Precision
The CPL190 is a precision noncontact displacement measuring instrument using capacitive technology. This linear position and displacement sensor has a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. High resolutions as low as one nanometer are... [See More]
- Power Requirements: AC Powered
- Linearity: 0.1500 to 0.5000
- Measurement Range: 4.00E-4 to 0.5000
- Operating Temperature: 40 to 120
from Automation24, Inc.
The capacitive sensor KG0010 - KG-2008-BBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0010 - KG-2008-BBOA/NI has a 2 M PVC cable. [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Output: Voltage; Switched / Alarm
from Automation24, Inc.
The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100 from ifm, with an M18 x 1 plastic thread and an operating voltage of 30-250 V AC/20-250 V DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100... [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Output: Voltage; Switched / Alarm
from Automation24, Inc.
The capacitive sensor KI0024 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 15 mm with flush installation. The capacitive sensor KIE2015-FBOA/NI has a 2-wire... [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.5906
- Output: Voltage; Switched / Alarm
from Automation24, Inc.
The capacitive sensor KI0054 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 5-40 mm with non-flush installation. The capacitive sensor KI2200NFBOAP2T/LS100 has... [See More]
- Power Requirements: AC Powered; DC Powered
- Operating Temperature: -13 to 176
- Measurement Range: 0.7874
- Output: Voltage; Switched / Alarm