Switched / Alarm Capacitive Linear Position Sensors

31 Results
Capacitive high-temperature sensor -- KN5121
from ifm efector inc.

For use in plastics machines and crystallizers. Easy adjustment to the empty and full state via pushbutton. Level detection of granulates up to 250 °C. LED display to check operation, switching status and function. Resistant to electrostatic discharge. From May 1st 2025, products produced in EU... [See More]

  • Output: Switched / Alarm
  • Power Requirements: DC Powered
  • Operating Temperature: 5 to 446
  • Electrical Connection: 1 x M12; coding: A
Capacitive NAMUR sensor -- KG5079
from ifm efector inc.

For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -4 to 140
  • Measurement Range: 0.3150
  • Power Requirements: DC Powered
Capacitive NAMUR sensor -- KI5030
from ifm efector inc.

For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status by LED. For connection to intrinsically safe circuits. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -4 to 140
  • Measurement Range: 0.5906
  • Power Requirements: DC Powered
Capacitive NAMUR sensor -- KX5001
from ifm efector inc.

For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status by LED. For connection to intrinsically safe circuits. Robust metal housing for high mechanical stability. From May 1st 2025, products produced in EU and... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -4 to 140
  • Measurement Range: 0.5906
  • Power Requirements: DC Powered
Capacitive sensor -- KB0025
from ifm efector inc.

With combined AC/DC output stage. Two-wire technology. Smooth plastic housing to protect against deposits. Easy setting of the sensing range via potentiometer. High noise immunity. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 158
  • Measurement Range: 0.1181 to 0.7874
  • Power Requirements: AC Powered; DC Powered
Capacitive sensor -- KI0054
from ifm efector inc.

Easy adjustment to the empty and full state via pushbutton. For the detection of liquids and dry bulk materials. With combined AC/DC output stage. Two-wire technology. Output function normally open / normally closed programmable. From May 1st 2025, products produced in EU and Singapore have an... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.1969 to 1.57
  • Power Requirements: AC Powered; DC Powered
Capacitive sensor ifm efector KF5001 - KFA3040BBPKG/NI/US [KF5001 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KF5001 - KFA3040BBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 1-6 mm with flush installation. The capacitive sensor KF5001 - KFA3040BBPKG/NI/US has an... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 158
  • Measurement Range: 0.1575
  • Power Requirements: DC Powered
Capacitive sensor ifm efector KF5002 - KFA3080NBPKG/NI/US [KF5002 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KF5002 - KFA3080NBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 3-12 mm with non-flush installation. The capacitive sensor KF5002 - KFA3080NBPKG/NI/US... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 158
  • Measurement Range: 0.3150
  • Power Requirements: DC Powered
Capacitive sensor ifm efector KG0008 - KGE2008-FBOA/NI [KG0008 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG0008 - KGE2008-FBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open/normally closed programmable switching function. The sensing range is 8 mm with non-flush installation. The electrical connection of the KG0008 -... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.3150
  • Power Requirements: AC Powered; DC Powered
Capacitive sensor ifm efector KG0009 - KG-2008-ABOA/NI [KG0009 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG0009 - KG-2008-ABOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0009 - KG-2008-ABOA/NI has a 2 M PVC cable. [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.3150
  • Power Requirements: AC Powered; DC Powered
Capacitive sensor ifm efector KG0010 - KG-2008-BBOA/NI [KG0010 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG0010 - KG-2008-BBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0010 - KG-2008-BBOA/NI has a 2 M PVC cable. [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.3150
  • Power Requirements: AC Powered; DC Powered
Capacitive sensor ifm efector KG0016 - KG-2120NFBOAP2T/LS100 [KG0016 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100 from ifm, with an M18 x 1 plastic thread and an operating voltage of 30-250 V AC/20-250 V DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.3150
  • Power Requirements: AC Powered; DC Powered
Capacitive sensor ifm efector KG5065 - KG-3120NFAKGP2T/US [KG5065 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG5065 - KG-3120NFAKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5065 - KG-3120NFAKGP2T/US... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.4724
  • Power Requirements: DC Powered
Capacitive sensor ifm efector KG5066 - KG-3120NFPKGP2T/US [KG5066 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG5066 - KG-3120NFPKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5066 - KG-3120NFPKGP2T/US... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.4724
  • Power Requirements: DC Powered
Capacitive sensor ifm efector KG5067 - KG-3080NFAKGS2T [KG5067 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG5067 - KG-3080NFAKGS2T from ifm with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5067 - KG-3080NFAKGS2T has a 2... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.3150
  • Power Requirements: DC Powered
Capacitive sensor ifm efector KG5069 - KG-3080NFPKGS2T [KG5069 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG5069 - KG-3080NFPKGS2T from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5069 - KG-3080NFPKGS2T has a... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.3150
  • Power Requirements: DC Powered
Capacitive sensor ifm efector KG6000 - KG-3150NFPKG/PL/2P/US/IO [KG6000 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG6000 - KG-3150NFPKG/PL/2P/US/IO from ifm electronic with an M18 x 1 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily switched from NO to NC via a selector switch. The sensing range of the capacitive sensor is 15 mm and can be adjusted... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.5906
  • Power Requirements: DC Powered
Capacitive sensor ifm efector KI0024 - KIE2015-FBOA/NI [KI0024 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI0024 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 15 mm with flush installation. The capacitive sensor KIE2015-FBOA/NI has a 2-wire... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.5906
  • Power Requirements: AC Powered; DC Powered
Capacitive sensor ifm efector KI0054 - KI-2200NFBOAP2T/LS100 [KI0054 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI0054 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 5-40 mm with non-flush installation. The capacitive sensor KI2200NFBOAP2T/LS100 has... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.7874
  • Power Requirements: AC Powered; DC Powered
Capacitive sensor ifm efector KI0202 - KI-2015-ABOA/NI [KI0202 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI0202 - KI-2015-ABOA/NI from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally open. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0202 - KI-2015-ABOA/NI has a 2 meter... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 158
  • Measurement Range: 0.5906
  • Power Requirements: AC Powered; DC Powered
Capacitive sensor ifm efector KI0205 - KIE2015-FBOA/NI [KI0205 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI0205 - KIE2015-FBOA/NI from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally open normally closed programmable. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0205 -... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 158
  • Measurement Range: 0.5906
  • Power Requirements: AC Powered; DC Powered
Capacitive sensor ifm efector KI3513 - KIE2015-FBOA/NI/LS100AK RT [KI3513 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI3513 - KIE2015-FBOA/NI/LS100AK RT from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V AC/DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI3513 -... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 158
  • Measurement Range: 0.5906
  • Power Requirements: AC Powered; DC Powered
Capacitive sensor ifm efector KI5082 - KI-3200NFAKGP2T/US [KI5082 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI5082 - KI-3200NFAKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5082 -... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.7874
  • Power Requirements: DC Powered
Capacitive sensor ifm efector KI5083 - KI-3200NFPKGP2T/US [KI5083 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI5083 - KI-3200NFPKGP2T/US from ifm, with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open normally closed output function. The sensing range is 20 mm with non-flush installation. The capacitive sensor KI5083 -... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.7874
  • Power Requirements: DC Powered
Capacitive sensor ifm efector KI5085 - KIA3080BFPKG2T/US [KI5085 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI5085 - KIA3080BFPKG2T/US from ifm, with an M30 x 1.5 metal thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed output function. The sensing range is 8 mm with flush installation. The capacitive sensor KI5085 - KIA3080BFPKG2T/US... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.3150
  • Power Requirements: DC Powered
Capacitive sensor ifm efector KI5087 - KIA3150NFPKG2T/US [KI5087 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI5087 - KIA3150NFPKG2T/US from ifm, with an M30 x 1.5 metal thread and an operating voltage of 10-36 V DC (60 °C)/10-30 V DC (80 °C), can be programmed as normally open or normally closed output function. The sensing range is 15 mm with non-flush installation. The... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.5906
  • Power Requirements: DC Powered
Capacitive Sensor ifm efector KI5207 - KI-3015-FPKG/NI RT [KI5207 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI5207 - KI-3015-FPKG/NI RT from ifm with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI5207 -... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 158
  • Measurement Range: 0.5906
  • Power Requirements: DC Powered
Capacitive Sensor ifm efector KI5208 - KI-3015-FNKG/NI RT [KI5208 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI5208 - KI-3015-FNKG/NI RT from ifm with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI5208 -... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 158
  • Measurement Range: 0.5906
  • Power Requirements: DC Powered
Capacitive Sensor ifm efector KI5209 - KI-3015-FPKG/NI/0.10M/PH/US100 [KI5209 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI5209 - KI-3015-FPKG/NI/0.10M/PH/US100 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.5906
  • Power Requirements: DC Powered
Capacitive sensor ifm efector KI6000 - KI-3250NFPKG/PL/2P/US/IO [KI6000 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI6000 - KI-3250NFPKG/PL/2P/US/IO from ifm electronic, with an M30 x 1.5 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily changed from NO to NC via a selector switch. The operating distance of the capacitive sensor is 25 mm and can be... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.9843
  • Power Requirements: DC Powered
Capacitive sensor ifm efector KQ6001 - KQ-3120NFAKG/2T [KQ6001 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KQ6001 KQ-3120NFAKG/2T from ifm, made of rectangular plastic with an operating voltage of 10-30 V DC, can be programmed as normally open or normally closed in its the output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6001... [See More]

  • Output: Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.4724
  • Power Requirements: DC Powered