Threaded Barrel Capacitive Linear Position Sensors
from Micro-Epsilon Group
The combiSENSOR KSB combines an eddy current sensor and a capacitive displacement sensor in a single housing, enabling precise, non-contact thickness measurement of electrode coatings on metallic surfaces. Its high temperature stability allows for the combiSENSOR to provide constant measurement... [See More]
- Body Shape: Threaded Barrel
- Repeatability: 0.0197
- Measurement Range: 1.97E-4 to 0.1181
- Resolution: 7.50E-6 to 2.00E-5
from ifm efector inc.
For use in plastics machines and crystallizers. Easy adjustment to the empty and full state via pushbutton. Level detection of granulates up to 250 °C. LED display to check operation, switching status and function. Resistant to electrostatic discharge. From May 1st 2025, products produced in EU... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Power Requirements: DC Powered
- Operating Temperature: 5 to 446
- Output: Switched / Alarm
from Micro-Epsilon Group
In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on metallic objects. Its field of application is the absolute... [See More]
- Body Shape: Threaded Barrel
- Linearity: 0.0500
- Measurement Range: 0.0016 to 0.1181
- Operating Temperature: 50 to 140
from ifm efector inc.
For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status. For position detection or level monitoring. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -4 to 140
- Measurement Range: 0.3150
- Power Requirements: DC Powered
from ifm efector inc.
For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status by LED. For connection to intrinsically safe circuits. From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -4 to 140
- Measurement Range: 0.5906
- Power Requirements: DC Powered
from ifm efector inc.
For applications in hazardous areas. Easy setting of the sensing range via potentiometer. Clearly visible indication of the switching status by LED. For connection to intrinsically safe circuits. Robust metal housing for high mechanical stability. From May 1st 2025, products produced in EU and... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -4 to 140
- Measurement Range: 0.5906
- Power Requirements: DC Powered
from ifm efector inc.
Easy adjustment to the empty and full state via pushbutton. For the detection of liquids and dry bulk materials. With combined AC/DC output stage. Two-wire technology. Output function normally open / normally closed programmable. From May 1st 2025, products produced in EU and Singapore have an... [See More]
- Body Shape: Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.1969 to 1.57
- Power Requirements: AC Powered; DC Powered
from Automation24, Inc.
The capacitive sensor KF5001 - KFA3040BBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 1-6 mm with flush installation. The capacitive sensor KF5001 - KFA3040BBPKG/NI/US has an... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 158
- Measurement Range: 0.1575
- Power Requirements: DC Powered
from Automation24, Inc.
The capacitive sensor KF5002 - KFA3080NBPKG/NI/US from ifm, with an M12 x 1 metal thread and an operating voltage of 10-36 V DC, has a normally open contact as output signal. The sensing range is selectable from 3-12 mm with non-flush installation. The capacitive sensor KF5002 - KFA3080NBPKG/NI/US... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 158
- Measurement Range: 0.3150
- Power Requirements: DC Powered
from Automation24, Inc.
The capacitive sensor KG0008 - KGE2008-FBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open/normally closed programmable switching function. The sensing range is 8 mm with non-flush installation. The electrical connection of the KG0008 -... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Power Requirements: AC Powered; DC Powered
from Automation24, Inc.
The capacitive sensor KG0009 - KG-2008-ABOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0009 - KG-2008-ABOA/NI has a 2 M PVC cable. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Power Requirements: AC Powered; DC Powered
from Automation24, Inc.
The capacitive sensor KG0010 - KG-2008-BBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0010 - KG-2008-BBOA/NI has a 2 M PVC cable. [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Power Requirements: AC Powered; DC Powered
from Automation24, Inc.
The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100 from ifm, with an M18 x 1 plastic thread and an operating voltage of 30-250 V AC/20-250 V DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Power Requirements: AC Powered; DC Powered
from Automation24, Inc.
The capacitive sensor KG5065 - KG-3120NFAKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5065 - KG-3120NFAKGP2T/US... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.4724
- Power Requirements: DC Powered
from Automation24, Inc.
The capacitive sensor KG5066 - KG-3120NFPKGP2T/US from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KG5066 - KG-3120NFPKGP2T/US... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.4724
- Power Requirements: DC Powered
from Automation24, Inc.
The capacitive sensor KG5067 - KG-3080NFAKGS2T from ifm with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5067 - KG-3080NFAKGS2T has a 2... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Power Requirements: DC Powered
from Automation24, Inc.
The capacitive sensor KG5069 - KG-3080NFPKGS2T from ifm, with an M18 x 1 plastic thread and an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG5069 - KG-3080NFPKGS2T has a... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.3150
- Power Requirements: DC Powered
from Automation24, Inc.
The capacitive sensor KG6000 - KG-3150NFPKG/PL/2P/US/IO from ifm electronic with an M18 x 1 plastic thread, has an operating voltage of 10-30 V DC. The output function can be easily switched from NO to NC via a selector switch. The sensing range of the capacitive sensor is 15 mm and can be adjusted... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.5906
- Power Requirements: DC Powered
from Automation24, Inc.
The capacitive sensor KI0024 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 15 mm with flush installation. The capacitive sensor KIE2015-FBOA/NI has a 2-wire... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.5906
- Power Requirements: AC Powered; DC Powered
from Automation24, Inc.
The capacitive sensor KI0054 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 5-40 mm with non-flush installation. The capacitive sensor KI2200NFBOAP2T/LS100 has... [See More]
- Body Shape: Cylindrical; Threaded Barrel
- Operating Temperature: -13 to 176
- Measurement Range: 0.7874
- Power Requirements: AC Powered; DC Powered