Voltage Capacitive Linear Position Sensors

31 Results
Active Measuring System for Long Signal Transmission Paths -- capaNCDT DT6114/15
from Micro-Epsilon Group

The capaNCDT 61x4 is an active capacitive system for industrial distance measurement with long cables. Consisting of a sensor with integrated preamplifier, a robust cable and a compact controller, the measuring system is immediately ready for use. The integrated preamplifier allows the sensor to... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0787
  • Operating Temperature: 50 to 140
High-Performance Measuring System -- capaNCDT DT6220
from Micro-Epsilon Group

The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement tasks. The... [See More]

  • Output: Voltage; Current
  • Operating Temperature: 50 to 140
  • Linearity: 0.0250 to 0.0500
  • Electrical Connection: Cable
High-Performance Measuring System -- capaNCDT DT6530
from Micro-Epsilon Group

The capaNCDT 6500 offers maximum resolution and precision for up to 8 sensors. Inside the rugged aluminum housing, interchangeable and freely combinable demodulator modules ensure optimal signal processing for a wide range of measurement requirements. The demodulator version DL6530 has an integrated... [See More]

  • Output: Voltage; Current
  • Operating Temperature: 50 to 140
  • Linearity: 0.0250 to 0.0500
  • Electrical Connection: Triax connector/5-pin connector
Robust multi-channel system for thickness measurement of brake discs -- capaNCDT DTV
from Micro-Epsilon Group

The capaNCDT DTV is designed for non-contact measurement of brake disc thickness and Disc Thickness Variation. Thickness measurements can be carried out in test benches, in road tests or in car repair shops. The measurement is performed using capacitive displacement sensors that measure the... [See More]

  • Output: Voltage; Current
  • Linearity: 0.2000
  • Measurement Range: 0.0591 to 0.1181
  • Resolution: 2.80E-4 to 7.00E-4
Rotation speed measuring system for industrial counting tasks -- capaNCDT CST6110
from Micro-Epsilon Group

The capaNCDT CST6110 is a capacitive measuring system for non-contact rotation speed measurement of conductive measuring objects such as metals and non-conductive objects such as ceramics or plastics. This non-contact measurement is performed, for example, in drives, on rotor blades or on position... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 0.0098
  • Operating Temperature: -40 to 185
Sensor system for thickness measurement of plastics -- combiSENSOR KSB6430
from Micro-Epsilon Group

The combiSENSOR KSB combines an eddy current sensor and a capacitive displacement sensor in a single housing, enabling precise, non-contact thickness measurement of electrode coatings on metallic surfaces. Its high temperature stability allows for the combiSENSOR to provide constant measurement... [See More]

  • Output: Voltage
  • Repeatability: 0.0197
  • Measurement Range: 1.97E-4 to 0.1181
  • Resolution: 7.50E-6 to 2.00E-5
Sensor system for thickness measurement of plastics -- combiSENSOR KSS6420
from Micro-Epsilon Group

In its sensor housing, the combiSENSOR combines an eddy current displacement sensor and a capacitive displacement sensor. This unique sensor concept enables one-sided thickness measurement of electrically non-conductive materials on metallic objects. Its field of application is the absolute... [See More]

  • Output: Voltage
  • Linearity: 0.0500
  • Measurement Range: 0.0016 to 0.1181
  • Operating Temperature: 50 to 140
2800 Series Capacitive Probe -- 2806L
from MicroSense, LLC

2800 Series Probes. Many sensor heads, or probes, are available for use with our 4800 series and 8800 series capacitive position sensor. The resolution of our capacitive position sensors is determined by a combination of the active sensing area of the probe, the measurement range, and the... [See More]

  • Output: Voltage
  • Linearity: 0.0250
  • Measurement Range: 5.00E-4 to 0.0040
  • Operating Temperature: 41 to 122
Compact Driver Multi-Channel Capacitive Displacement Sensor -- CPL 230
from Lion Precision

The Compact Driver offers up to six channels of precise capacitive displacement sensing in a small space. A great OEM solution for noncontact linear position sensors for machine designers and production line equipment. Available with a variety of probe shapes, sizes, and measurement ranges. Vacuum... [See More]

  • Output: Voltage
  • Linearity: 0.4000
  • Measurement Range: 0.0020 to 0.1000
  • Operating Temperature: 40 to 120
Capacitive sensor ifm efector KG0008 - KGE2008-FBOA/NI [KG0008 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG0008 - KGE2008-FBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open/normally closed programmable switching function. The sensing range is 8 mm with non-flush installation. The electrical connection of the KG0008 -... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.3150
  • Power Requirements: AC Powered; DC Powered
Accumeasure System 9000 Ultra-high Precision Capacitive Gap or Displacement Measurement Gauge -- AS-9000/1 System
from MTI Instruments Inc.

Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y stage... [See More]

  • Output: Voltage
  • Power Requirements: DC Powered
  • Measurement Range: 0.0 to 0.4921
  • Height: 1.97
5000 Series Capacitive Probe -- 5504
from MicroSense, LLC

5000 Series Probes. Many sensor heads, or probes, are available for use with our 5800 Series capacitive position sensors. The resolution of our capacitive position sensors is determined by a combination of the active sensing area of the probe, the measurement range, and the measurement bandwidth of... [See More]

  • Output: Voltage
  • Linearity: 0.0250
  • Measurement Range: 0.0040 to 0.0080
  • Operating Temperature: 41 to 122
High-Precision Capacitive Displacement Sensor -- CPL490
from Lion Precision

The CPL490 is the most precise capacitive displacement sensor in the world. Linear noncontact position sensors with the highest resolution possible. With a bandwidth up to 50 kHz and resolutions less than one nanometer (7 ppm), this instrument is for the most demanding applications. Zero adjustments... [See More]

  • Output: Voltage
  • Linearity: 0.2000
  • Measurement Range: 4.00E-4 to 0.0040
  • Operating Temperature: 60 to 100
Capacitive sensor ifm efector KG0009 - KG-2008-ABOA/NI [KG0009 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG0009 - KG-2008-ABOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally open switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0009 - KG-2008-ABOA/NI has a 2 M PVC cable. [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.3150
  • Power Requirements: AC Powered; DC Powered
Modular Capacitance Rack System -- Accumeasure™ 500
from MTI Instruments Inc.

The Accumeasure TM 500 compact multi channel capacitance rack system accepts up to 6 capacitance amplifiers. Capacitance sensors are used to measure position, thickness, dynamic motion, vibration, run-out of conductive and semi-conducting materials where high resolution and accuracy of up to sub... [See More]

  • Output: Voltage
  • Power Requirements: DC Powered
  • Measurement Range: 0.0 to 0.4921
  • Height: 0.5118
6000 Series Non-Contact Measurement Probe -- Model 6504-01
from MicroSense, LLC

Probes for MicroSense 6800 Series. [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0040 to 0.0080
  • Operating Temperature: 32 to 122
Precision Capacitive Displacement Sensor -- CPL190
from Lion Precision

The CPL190 is a precision noncontact displacement measuring instrument using capacitive technology. This linear position and displacement sensor has a large selection of rectangular and cylindrical probes providing ranges from 0.4 mils to half an inch. High resolutions as low as one nanometer are... [See More]

  • Output: Voltage
  • Linearity: 0.1500 to 0.5000
  • Measurement Range: 4.00E-4 to 0.5000
  • Operating Temperature: 40 to 120
Capacitive sensor ifm efector KG0010 - KG-2008-BBOA/NI [KG0010 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG0010 - KG-2008-BBOA/NI from ifm, with an M18 x 1 plastic thread and an operating voltage of 20-250 V AC/DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0010 - KG-2008-BBOA/NI has a 2 M PVC cable. [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.3150
  • Power Requirements: AC Powered; DC Powered
Capacitive Displacement Sensor MicroSense 5800 Series -- Model 5800
from MicroSense, LLC

The MicroSense Model 5810 is a single channel, non-contact precision capacitive displacement sensor. Designed for high dynamic applications, the Model 5810 provides high resolution with measurement bandwidth up to 100 kHz. Ideal for non-contact displacement measurement and dimensional measurement... [See More]

  • Output: Voltage
  • Linearity: 0.2500
  • Measurement Range: 0.0040 to 0.0800
  • Operating Temperature: 41 to 122
Capacitive sensor ifm efector KG0016 - KG-2120NFBOAP2T/LS100 [KG0016 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100 from ifm, with an M18 x 1 plastic thread and an operating voltage of 30-250 V AC/20-250 V DC, offers normally closed switching function. The sensing range is 8 mm with non-flush installation. The capacitive sensor KG0016 - KG-2120NFBOAP2T/LS100... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.3150
  • Power Requirements: AC Powered; DC Powered
Capacitive Position Sensor for Nanopositioning -- MicroSense Mini
from MicroSense, LLC

The MicroSense Mini is a compact, high resolution linear displacement sensor designed specifically for providing servo system feedback, especially for OEM applications. The MicroSense Mini is a precision linear position sensor which delivers nanometer level resolution over measurement ranges up to a... [See More]

  • Output: Voltage
  • Linearity: 0.0200
  • Measurement Range: 0.0040 to 0.0400
  • Operating Temperature: 32 to 122
Capacitive sensor ifm efector KI0024 - KIE2015-FBOA/NI [KI0024 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI0024 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 15 mm with flush installation. The capacitive sensor KIE2015-FBOA/NI has a 2-wire... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.5906
  • Power Requirements: AC Powered; DC Powered
Portable, Multi-Channel Position Measurement System MicroSense II 5300 -- MicroSense II® Model 5300
from MicroSense, LLC

The MicroSense II Model 5300 provides up to 4 independent, non-contact displacement measurement sensors in a single, easy to carry console. You choose the number of measurement channels needed for your application – additional channels can be added as required. Accepts any single type of... [See More]

  • Output: Voltage
  • Linearity: 0.1000
  • Measurement Range: 0.0040 to 0.0800
Capacitive sensor ifm efector KI0054 - KI-2200NFBOAP2T/LS100 [KI0054 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI0054 from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V DC and 30-250 V AC can be programmed as normally open normally closed output function. The sensing range is 5-40 mm with non-flush installation. The capacitive sensor KI2200NFBOAP2T/LS100 has... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.7874
  • Power Requirements: AC Powered; DC Powered
Precision Capacitive Position Sensor MicroSense 4800 Series -- Model 4810
from MicroSense, LLC

The MicroSense model 4810 is a non-contact precision position sensor. The 4810 is optimized for short range displacement measurement applications that require best possible linearity and stability. Ideal for non-contact displacement measurement and dimensional measurement over short ranges, from... [See More]

  • Output: Voltage
  • Linearity: 0.0250
  • Measurement Range: 4.00E-4 to 0.1600
  • Operating Temperature: 41 to 122
Capacitive sensor ifm efector KI0202 - KI-2015-ABOA/NI [KI0202 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI0202 - KI-2015-ABOA/NI from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally open. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0202 - KI-2015-ABOA/NI has a 2 meter... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 158
  • Measurement Range: 0.5906
  • Power Requirements: AC Powered; DC Powered
Precision Capacitive Position Sensor MicroSense 8800 Series -- Model 8800
from MicroSense, LLC

The MicroSense model 8810 is a non-contact precision position sensor. The 8810 is designed for best linearity and stability, with measurement bandwidth up to 20 kHz – ideal for servo system position feedback and fast tool servo applications. New model features ultra low noise design,... [See More]

  • Output: Voltage
  • Linearity: 0.0250
  • Measurement Range: 4.00E-4 to 0.1600
Capacitive sensor ifm efector KI0205 - KIE2015-FBOA/NI [KI0205 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI0205 - KIE2015-FBOA/NI from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250V AC/DC operates as normally open normally closed programmable. The sensing range is adjustable from 3-15mm with non-flush installation. The capacitive sensor KI0205 -... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 158
  • Measurement Range: 0.5906
  • Power Requirements: AC Powered; DC Powered
Capacitive sensor ifm efector KI3513 - KIE2015-FBOA/NI/LS100AK RT [KI3513 from ifm efector inc.]
from Automation24, Inc.

The capacitive sensor KI3513 - KIE2015-FBOA/NI/LS100AK RT from ifm with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V AC/DC can be programmed as normally open normally closed output function. The sensing range is 3-15 mm with non-flush installation. The capacitive sensor KI3513 -... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 158
  • Measurement Range: 0.5906
  • Power Requirements: AC Powered; DC Powered
Capacitive sensor M.D. Micro Detectors C30P/00-1E [C30P/00-1E from M.D. Micro Detectors S.p.A.]
from Automation24, Inc.

The capacitive sensor C30P/00-1E from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V AC can be programmed as normally open or normally closed in the output function. The sensing range is 16 mm with flush installation. The capacitive sensor C30P/00-1E is... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.6299
  • Power Requirements: AC Powered
Capacitive sensor M.D. Micro Detectors C30P/00-2A [C30P/00-2A from M.D. Micro Detectors S.p.A.]
from Automation24, Inc.

The capacitive sensor C30P/00-2A from M.D. Micro Detectors with an M30 x 1.5 plastic thread and an operating voltage of 20-250 V AC can be programmed as normally open or normally closed in the output function. The sensing range is 25 mm with non-flush installation. The capacitive sensor C30P/00-2A... [See More]

  • Output: Voltage; Switched / Alarm
  • Operating Temperature: -13 to 176
  • Measurement Range: 0.9843
  • Power Requirements: AC Powered