Rectangular Capacitive Linear Position Sensors
from Micro-Epsilon Group
The TFG6220 measures the thickness of electrically conductive film, e.g. battery film, with maximum precision. The TFG6220 is used for qualification, offline testing of samples, and quality control. A vacuum device sucks in the object to be measured, smooths it and thus ensures wrinkle-free support. [See More]
- Body Shape: Rectangular
- Resolution: 1.00E-5
- Measurement Range: 0.0394
- Operating Temperature: 64.4 to 77
from PI (Physik Instrumente) L.P.
For applications requiring highest precision. Measurement range to 1000 µm. Resolution to 0.01 nm. Linearity error to 0.01 % with digital controller. Bandwidth to 10 kHz. Servo controller E-509.CxA, compatible with E-500 piezo controller system. Custom designs [See More]
- Body Shape: Rectangular
- Linearity: 0.0100
- Measurement Range: 5.91E-4 to 0.0118
- Operating Temperature: -4 to 176
from Micro-Epsilon Group
The capaNCDT DTV is designed for non-contact measurement of brake disc thickness and Disc Thickness Variation. Thickness measurements can be carried out in test benches, in road tests or in car repair shops. The measurement is performed using capacitive displacement sensors that measure the... [See More]
- Body Shape: Rectangular
- Linearity: 0.2000
- Measurement Range: 0.0591 to 0.1181
- Resolution: 2.80E-4 to 7.00E-4
from Micro-Epsilon Group
The capaNCDT CST6110 is a capacitive measuring system for non-contact rotation speed measurement of conductive measuring objects such as metals and non-conductive objects such as ceramics or plastics. This non-contact measurement is performed, for example, in drives, on rotor blades or on position... [See More]
- Body Shape: Rectangular
- Linearity: 0.2000
- Measurement Range: 0.0098
- Operating Temperature: -40 to 185
from Automation24, Inc.
The capacitive sensor KQ6001 KQ-3120NFAKG/2T from ifm, made of rectangular plastic with an operating voltage of 10-30 V DC, can be programmed as normally open or normally closed in its the output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6001... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 176
- Measurement Range: 0.4724
- Power Requirements: DC Powered
from Automation24, Inc.
The capacitive sensor KQ6003 - KQ-3120NFAKG/2T/0.04M/AS from ifm, made of rectangular plastic with an operating voltage of 10-36 V DC, can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6003 -... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 176
- Measurement Range: 0.4724
- Power Requirements: DC Powered
from Automation24, Inc.
The capacitive sensor KQ6005 - KQ-3120NFPKG/2T/0.1m/US from ifm made of rectangular plastic with an operating voltage of 10-36 V DC can be programmed as normally open or normally closed in its output function. The sensing range is 12 mm with non-flush installation. The capacitive sensor KQ6005 -... [See More]
- Body Shape: Rectangular
- Operating Temperature: -13 to 176
- Measurement Range: 0.4724
- Power Requirements: DC Powered