270° Torsion Springs
from Maryland Precision Spring, an MW Industries Company
Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]
- Leg Angle: 0°; 45°; 90°; 135°; 180°; 225°; 270°; 315°
- Wire Diameter: 0.3120
- Units: English; Metric
- End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
from W.B. Jones Spring Company
W.B. Jones has over 100 years experience in developing quality torsion springs to meet a wide range of application needs. Torsion springs are designed to store and release angular energy. They can also hold a mechanism in place by positioning the legs across the centerline axis. Torsion springs... [See More]
- Leg Angle: 0°; 45°; 90°; 135°; 180°; 225°; 270°; 315°
- Wire Diameter: 0.0120 to 0.1350
- O.D.: 0.1050 to 1.66
- Wind: Right Hand Wind; Left Hand Wind
from Murphy & Read Spring Manufacturing Co.
Torsion Springs supply a force when you torque them or twist them. They are typically cylindrical round wire springs but they can be made out of square, flat or rectangular wire and can be any shape or size. The legs can be at any position and have virtually any bend twist or loop in them. Our... [See More]
- Leg Angle: 270°
- I.D.: 0.5770
- Units: English
- O.D.: 0.8540
from ASRaymond
Stock sizes in stainless steel and music wire. SPEC stainless steel torsion springs are widely useful to store and release energy of rotation or to maintain a pressure over a short distance. Our stock selection includes torsion springs with four end positions and music wire springs with three end... [See More]
- Leg Angle: 270°
- O.D.: 0.1020
- Units: English
- Wire Diameter: 0.0120
from Lee Spring Company
TORSION SPRINGS are helical springs that exert a torque or rotary force. The ends of torsion springs are attached to other components, and when those components rotate around the center of the spring, the spring tries to push them back to their original position. Although the name implies otherwise,... [See More]
- Leg Angle: 270°
- I.D.: 0.1870
- Units: English
- O.D.: 0.1030