Equal Leg Length Torsion Springs

7 Results
High-Quality Precision Torsion Springs
from Mohawk Spring Corporation, an MW Industries Company

Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft, missiles, space vehicles, computer technology... [See More]

  • Units: English
  • Leg Length: Equal Leg Length
  • Wind: Right Hand Wind; Left Hand Wind; Double Torsion Wind
  • End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
Torsion Spring -- TBJ-012-045-S-L
from D.R. Templeman Company (The)

Torsion Spring [See More]

  • Units: English
  • O.D.: 0.1800
  • I.D.: 0.1560
  • Wire Diameter: 0.0120
Torsion Spring -- LTL012A 01 M
from Lee Spring Company

TORSION SPRINGS are helical springs that exert a torque or rotary force. The ends of torsion springs are attached to other components, and when those components rotate around the center of the spring, the spring tries to push them back to their original position. Although the name implies otherwise,... [See More]

  • Units: English
  • O.D.: 0.1050
  • I.D.: 0.1880
  • Wire Diameter: 0.0120
Torsion and Clutch Springs
from Fennell Spring Company

Torsion & Clutch Springs. Angular ends and controlled resistance to external torque differentiate these precision springs. Specific functional expectations determine the final product. Fennell Spring ’s commitment to innovation and quality. assures a completely satisfying experience from... [See More]

  • Units: English
  • Wind: Left Hand Wind; Double Torsion Wind
  • Wire Diameter: 0.0050 to 0.3175
  • Leg Length: Equal Leg Length
Custom Torsion Springs -- We can manufacture virtually any design
from Murphy & Read Spring Manufacturing Co.

Murphy & Read has been designing and producing custom torsion springs for nearly a century and has built a wealth of experience and expertise in both design and manufacturing. We have provided thousands of solutions for applications ranging from simple household hardware to ultra-precision medical... [See More]

  • Units: English
  • Leg Angle: 180°
  • Wind: Right Hand Wind; Left Hand Wind; Double Torsion Wind
  • Leg Length: Equal Leg Length
Torsion Spring -- T012-090-055
from ASRaymond

Stock sizes in stainless steel and music wire. SPEC stainless steel torsion springs are widely useful to store and release energy of rotation or to maintain a pressure over a short distance. Our stock selection includes torsion springs with four end positions and music wire springs with three end... [See More]

  • Units: English
  • Wire Diameter: 0.0120
  • O.D.: 0.0930
  • Maximum Deflection: 90
Torsion Springs (Standard) -- MT01201MW
from Murphy & Read Spring Manufacturing Co.

Torsion Springs supply a force when you torque them or twist them.  They are typically cylindrical round wire springs but they can be made out of square, flat or rectangular wire and can be any shape or size.  The legs can be at any position and have virtually any bend twist or loop in them. Our... [See More]

  • Units: English
  • O.D.: 0.1020
  • I.D.: 0.0620
  • Wire Diameter: 0.0120