180° Torsion Springs
from Maryland Precision Spring, an MW Industries Company
Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]
- Leg Angle: 0°; 45°; 90°; 135°; 180°; 225°; 270°; 315°
- Wire Diameter: 0.3120
- Units: English; Metric
- End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
from Murphy & Read Spring Manufacturing Co.
Murphy & Read has been designing and producing custom torsion springs for nearly a century and has built a wealth of experience and expertise in both design and manufacturing. We have provided thousands of solutions for applications ranging from simple household hardware to ultra-precision medical... [See More]
- Leg Angle: 180°
- Wind: Right Hand Wind; Left Hand Wind; Double Torsion Wind
- Units: English
- Leg Length: Equal Leg Length
from Reid Supply
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180 ° Torsion Spring has an outer diameter of .109 in, with a leg... [See More]
- Leg Angle: 180°
- O.D.: 0.1090
- Units: English
- Spring Material: Stainless Steel
from Lee Spring Company
TORSION SPRINGS are helical springs that exert a torque or rotary force. The ends of torsion springs are attached to other components, and when those components rotate around the center of the spring, the spring tries to push them back to their original position. Although the name implies otherwise,... [See More]
- Leg Angle: 180°
- I.D.: 0.1870
- Units: English
- O.D.: 0.1100
from W.B. Jones Spring Company
W.B. Jones has over 100 years experience in developing quality torsion springs to meet a wide range of application needs. Torsion springs are designed to store and release angular energy. They can also hold a mechanism in place by positioning the legs across the centerline axis. Torsion springs... [See More]
- Leg Angle: 0°; 45°; 90°; 135°; 180°; 225°; 270°; 315°
- Wire Diameter: 0.0120 to 0.1350
- O.D.: 0.1050 to 1.66
- Wind: Right Hand Wind; Left Hand Wind
from ASRaymond
Stock sizes in stainless steel and music wire. SPEC stainless steel torsion springs are widely useful to store and release energy of rotation or to maintain a pressure over a short distance. Our stock selection includes torsion springs with four end positions and music wire springs with three end... [See More]
- Leg Angle: 180°
- O.D.: 0.1090
- Units: English
- Wire Diameter: 0.0120
from Murphy & Read Spring Manufacturing Co.
Torsion Springs supply a force when you torque them or twist them. They are typically cylindrical round wire springs but they can be made out of square, flat or rectangular wire and can be any shape or size. The legs can be at any position and have virtually any bend twist or loop in them. Our... [See More]
- Leg Angle: 180°
- I.D.: 0.0620
- Units: English
- O.D.: 0.1090