Hook Ends Torsion Springs
from Coiling Technologies, Inc.
It is usually close-wound like the extension spring but with minimum initial tension. There are single bodied and double-bodied torsion springs. The spring legs/ends ultimately deliver the force required in the mechanism. So we can configure custom spring ends to suit the application. The springs... [See More]
- End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
from Maryland Precision Spring, an MW Industries Company
Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]
- End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
- Wire Diameter: 0.3120
- Units: English; Metric
- Leg Angle: 0°; 45°; 90°; 135°; 180°; 225°; 270°; 315°
from Mohawk Spring Corporation, an MW Industries Company
Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft, missiles, space vehicles, computer technology... [See More]
- End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
- Wind: Right Hand Wind; Left Hand Wind; Double Torsion Wind
- Units: English
- Leg Length: Equal Leg Length
from Murphy & Read Spring Manufacturing Co.
Murphy & Read has been designing and producing custom torsion springs for nearly a century and has built a wealth of experience and expertise in both design and manufacturing. We have provided thousands of solutions for applications ranging from simple household hardware to ultra-precision medical... [See More]
- End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
- Wind: Right Hand Wind; Left Hand Wind; Double Torsion Wind
- Units: English
- Leg Angle: 180°
from Fennell Spring Company
Torsion & Clutch Springs. Angular ends and controlled resistance to external torque differentiate these precision springs. Specific functional expectations determine the final product. Fennell Spring ’s commitment to innovation and quality. assures a completely satisfying experience from... [See More]
- End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
- Wire Diameter: 0.0050 to 0.3175
- Units: English
- Wind: Left Hand Wind; Double Torsion Wind
from Diamond Wire Spring Company
Helical springs used to apply torque or store rotational energy are commonly referred to as torsion springs. The two most common types are single and double-bodied springs. Torsion springs are found in clothespins, window shades, counterbalance mechanisms, ratchets, hinges and various other machine... [See More]
- End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
- Units: English; Metric
from W.B. Jones Spring Company
W.B. Jones has over 100 years experience in developing quality torsion springs to meet a wide range of application needs. Torsion springs are designed to store and release angular energy. They can also hold a mechanism in place by positioning the legs across the centerline axis. Torsion springs... [See More]
- End Style: Straight Torsion; Short Hook Ends; Hook Ends
- Wire Diameter: 0.0120 to 0.1350
- O.D.: 0.1050 to 1.66
- Wind: Right Hand Wind; Left Hand Wind