Straight Torsion Torsion Springs

12 Results
Custom Torsion Springs
from Coiling Technologies, Inc.

It is usually close-wound like the extension spring but with minimum initial tension. There are single bodied and double-bodied torsion springs. The spring legs/ends ultimately deliver the force required in the mechanism. So we can configure custom spring ends to suit the application. The springs... [See More]

  • End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
High-Quality Precision Torsion Springs
from Mohawk Spring Corporation, an MW Industries Company

Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft, missiles, space vehicles, computer technology... [See More]

  • End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
  • Wind: Right Hand Wind; Left Hand Wind; Double Torsion Wind
  • Units: English
  • Leg Length: Equal Leg Length
Torsion Springs & Wire Forms
from Maryland Precision Spring, an MW Industries Company

Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]

  • End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
  • Wire Diameter: 0.3120
  • Units: English; Metric
  • Leg Angle: 0°; 45°; 90°; 135°; 180°; 225°; 270°; 315°
Custom Torsion Springs
from Diamond Wire Spring Company

Helical springs used to apply torque or store rotational energy are commonly referred to as torsion springs. The two most common types are single and double-bodied springs. Torsion springs are found in clothespins, window shades, counterbalance mechanisms, ratchets, hinges and various other machine... [See More]

  • End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
  • Units: English; Metric
Torsion Spring -- TO-1000
from Century Spring Corp.

Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or... [See More]

  • End Style: Straight Torsion
  • I.D.: 0.3750
  • Units: English; Metric
  • O.D.: 0.4990
Torsion Springs (stock or custom)
from W.B. Jones Spring Company

W.B. Jones has over 100 years experience in developing quality torsion springs to meet a wide range of application needs. Torsion springs are designed to store and release angular energy. They can also hold a mechanism in place by positioning the legs across the centerline axis. Torsion springs... [See More]

  • End Style: Straight Torsion; Short Hook Ends; Hook Ends
  • Wire Diameter: 0.0120 to 0.1350
  • O.D.: 0.1050 to 1.66
  • Wind: Right Hand Wind; Left Hand Wind
Custom Torsion Springs -- We can manufacture virtually any design
from Murphy & Read Spring Manufacturing Co.

Murphy & Read has been designing and producing custom torsion springs for nearly a century and has built a wealth of experience and expertise in both design and manufacturing. We have provided thousands of solutions for applications ranging from simple household hardware to ultra-precision medical... [See More]

  • End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
  • Wind: Right Hand Wind; Left Hand Wind; Double Torsion Wind
  • Units: English
  • Leg Angle: 180°
Torsion Spring -- T012-090-055
from ASRaymond

Stock sizes in stainless steel and music wire. SPEC stainless steel torsion springs are widely useful to store and release energy of rotation or to maintain a pressure over a short distance. Our stock selection includes torsion springs with four end positions and music wire springs with three end... [See More]

  • End Style: Straight Torsion; Straight Offset (optional feature); Hinged (optional feature); Short Hook Ends (optional feature); Hook Ends (optional feature); Special Ends Available
  • O.D.: 0.0930
  • Units: English
  • Wire Diameter: 0.0120
Torsion Spring -- LTL012A 01 M
from Lee Spring Company

TORSION SPRINGS are helical springs that exert a torque or rotary force. The ends of torsion springs are attached to other components, and when those components rotate around the center of the spring, the spring tries to push them back to their original position. Although the name implies otherwise,... [See More]

  • End Style: Straight Torsion
  • I.D.: 0.1880
  • Units: English
  • O.D.: 0.1050
Torsion Springs -- Customizable
from Peterson Spring - Technical Products Center

Helical springs used to apply a torque or store rotational energy are commonly referred to as “torsion springs ” and are typically found in single-and double-bodied forms. Everyday uses include clothespins, ratchets, counterbalance mechanisms, and as a coupling between concentric shafts... [See More]

  • End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends
  • Wind: Right Hand Wind; Left Hand Wind
Torsion and Clutch Springs
from Fennell Spring Company

Torsion & Clutch Springs. Angular ends and controlled resistance to external torque differentiate these precision springs. Specific functional expectations determine the final product. Fennell Spring ’s commitment to innovation and quality. assures a completely satisfying experience from... [See More]

  • End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
  • Wire Diameter: 0.0050 to 0.3175
  • Units: English
  • Wind: Left Hand Wind; Double Torsion Wind
Torsion Springs (Standard) -- MT01201MW
from Murphy & Read Spring Manufacturing Co.

Torsion Springs supply a force when you torque them or twist them.  They are typically cylindrical round wire springs but they can be made out of square, flat or rectangular wire and can be any shape or size.  The legs can be at any position and have virtually any bend twist or loop in them. Our... [See More]

  • End Style: Straight Torsion
  • I.D.: 0.0620
  • Units: English
  • O.D.: 0.1020