Right Hand Wind Torsion Springs
from W.B. Jones Spring Company
W.B. Jones has over 100 years experience in developing quality torsion springs to meet a wide range of application needs. Torsion springs are designed to store and release angular energy. They can also hold a mechanism in place by positioning the legs across the centerline axis. Torsion springs... [See More]
- Wind: Right Hand Wind; Left Hand Wind
- Wire Diameter: 0.0120 to 0.1350
- O.D.: 0.1050 to 1.66
- No. of Coils: 3.25 to 13.75
from OPW Engineered Systems
The 788 Torsion Spring from OPW features proven performance for smaller load applications for over 70 years. This spring balance is ideal for those smaller applications such as drum/tote filling and some smaller truck loading installations. Wide Range of Motion. Easy Adjustment. Integral Travel... [See More]
- Wind: Right Hand Wind; Left Hand Wind
- No. of Coils: 1
- Units: English
from D.R. Templeman Company (The)
Torsion Spring [See More]
- Wind: Right Hand Wind
- I.D.: 0.1560
- Units: English
- O.D.: 0.1800
from Lee Spring Company
TORSION SPRINGS are helical springs that exert a torque or rotary force. The ends of torsion springs are attached to other components, and when those components rotate around the center of the spring, the spring tries to push them back to their original position. Although the name implies otherwise,... [See More]
- Wind: Right Hand Wind
- I.D.: 0.3150
- Units: English
- O.D.: 0.1100
from Murphy & Read Spring Manufacturing Co.
Murphy & Read has been designing and producing custom torsion springs for nearly a century and has built a wealth of experience and expertise in both design and manufacturing. We have provided thousands of solutions for applications ranging from simple household hardware to ultra-precision medical... [See More]
- Wind: Right Hand Wind; Left Hand Wind; Double Torsion Wind
- Leg Angle: 180°
- Units: English
- Leg Length: Equal Leg Length
from Century Spring Corp.
Century Spring offers a selection of torsion springs with legs of equal length oriented at varying unloaded angles. Torsion springs can store and release angular energy or statically hold a mechanism in place by deflecting the legs about the body centerline axis. They offer resistance to twist or... [See More]
- Wind: Right Hand Wind
- I.D.: 0.3750
- Units: English; Metric
- O.D.: 0.4990
from Peterson Spring - Technical Products Center
Helical springs used to apply a torque or store rotational energy are commonly referred to as “torsion springs ” and are typically found in single-and double-bodied forms. Everyday uses include clothespins, ratchets, counterbalance mechanisms, and as a coupling between concentric shafts... [See More]
- Wind: Right Hand Wind; Left Hand Wind
- End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends
from Mohawk Spring Corporation, an MW Industries Company
Mohawk Spring has been manufacturing high-quality, precision compression springs, extension springs, torsion springs, garter springs, and wire forms since its inception in 1960. They are integral components to a range of products including jet aircraft, missiles, space vehicles, computer technology... [See More]
- Wind: Right Hand Wind; Left Hand Wind; Double Torsion Wind
- Leg Length: Equal Leg Length
- Units: English
- End Style: Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends
from OPW Engineered Systems
The OPW 890 Series Hi-Load Spring-Balance is OPW ’s latest advancement in loading arm technology. Engineered to provide stable balancing , easy/safe adjustment and the highest load capacities. Many of today ’s loading arm applications demand longer reaches, larger pipe sizes and more... [See More]
- Wind: Right Hand Wind; Left Hand Wind
- No. of Coils: 1
- Units: English
from Murphy & Read Spring Manufacturing Co.
Torsion Springs supply a force when you torque them or twist them. They are typically cylindrical round wire springs but they can be made out of square, flat or rectangular wire and can be any shape or size. The legs can be at any position and have virtually any bend twist or loop in them. Our... [See More]
- Wind: Right Hand Wind; Left Hand Wind; Double Torsion Wind
- I.D.: 0.0620
- Units: English
- O.D.: 0.1020