Delay Line Transducer Ultrasonic Transducers

3 Results
Delay Line Transducer, Single Element
from Evident Scientific

The Sonopen ® transducer has a replaceable delay line that is tapered to a small contact area. This transducer makes reliable thickness measurements in applications such as turbine blades, threads on plastic bottle necks and tight radii on plastic containers. High-temperature Sonopen delay lines... [See More]

  • Transducer Style: Delay Line
  • Measurement Range: 5 to 25
  • Application: General Purpose; Material, Section or Wall Thickness
High Frequency Ultrasonic Transducer
from Evident Scientific

Advantages: Heavily damped broadband design provides excellent time resolution. Short wavelengths for superior flaw resolution capabilities. Focusing allows for very small beam diameters. Frequencies range from 20 MHz to 225 Mhz [See More]

  • Transducer Style: Contact (optional feature); Delay Line; Immersible (optional feature)
  • Application: Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
Replaceable Delay Line Ultrasonic Transducer
from Evident Scientific

Advantages: Heavily damped transducer combined with the use of a delay line provides excellent near surface resolution. Higher transducer frequency improves resolution. Improves the ability to measure thin materials or find small flaws while using the direct contact method. Contouring available to... [See More]

  • Transducer Style: Contact; Delay Line
  • Application: Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness