Medical Ultrasonic Transducers

7 Results
Air Bubble/Liquid Level Clamp-On Sensor -- BDC/BDR
from Introtek International

INTROTEK ® BDC / BDR clamp-on sensors are primarily used for air bubble, air-in-line and liquid level detection on plastic tubing from 1/16" to 1" and metal tubing 1/2" and larger. Depending on customer requirements, a variety of electronic options can be chosen from. Introtek's patented... [See More]

  • Application: Medical; Air-In-Line, Air Bubble & Level Detector
  • Transducer Style: Contact
Medical Ultrasonic Transducer -- Linear Array
from NDK

Since the company was established in 1948, NDK has manufactured and sold synthetic crystals and various products using the crystal such as crystal units, crystal oscillators, crystal filters, SAW filters, optical parts and other applied products, NDK supplies ultrasonic transducers for... [See More]

  • Application: Medical; Military
  • Features & Format: Protected Element
  • Transducer Style: Array; Contact; Immersible
Air Bubble/Liquid Level FreeEntry Sensor -- BDF/BDP
from Introtek International

INTROTEK ® BDF / BDP series air bubble detection sensors provide convenient free-entry ultrasonic air bubble / liquid level detection technology, while allowing for a variety of electronics options to best meet the customer's functional specifications. Introtek's patented pulse-type ultrasonic... [See More]

  • Application: Medical; Air-In-Line, Air Bubble & Level Detector
  • Transducer Style: Contact
Air Bubble/Liquid Level Integral Sensor -- BD8/BD9
from Introtek International

INTROTEK ® BD8 / BD9 series air bubble detection sensors incorporate Introtek's BDF sensor and BD3 electronics technology into a compact integral package. The requirement for remote electronics is eliminated, which further increases immunity to EMI / RFI interference, while operating with... [See More]

  • Application: Medical; Air-In-Line, Air Bubble & Level Detector
  • Transducer Style: Contact
Air Bubble/Liquid Level Sensor -- AD8/AD9/ADU
from Introtek International

Introtek's AD8 (for rigid tubing), AD9 (for soft tubing), and ADU (adjustable for rigid tubing) sensors incorporate the latest generation of pulse-type ultrasonic circuitry. Integral to the sensor's assembly, the Micro-Electronic Controller (MEC) features programmable algorithms for functionality... [See More]

  • Application: Medical; Air-In-Line, Air Bubble Detector
  • Transducer Style: Contact
Air Bubble/Liquid Level Strap-On Sensor -- BDS
from Introtek International

INTROTEK ® BDS series custom strap-on and panel mount sensors are utilized for point liquid level & air / liquid column detection on a variety of tubing or fluid reservoirs sizes and geometries. Standard designs can be mounted with a clamp or strap to help position the sensor. For OEM... [See More]

  • Application: Medical; Air-In-Line, Air Bubble & Level Detector
  • Transducer Style: Contact
Point Level Detector -- PLD
from Introtek International

The INTROTEK ® Point Level Detector (PLD) is extremely user friendly with a sleek, compact design incorporating integral electronics that never require calibration. The PLD is the most advanced non-invasive, pulse-wave ultrasonic sensor available for liquid level detection with the emphasis on... [See More]

  • Application: Medical; Point Level Detector
  • Transducer Style: Contact