Rotating / IRIS Ultrasonic Transducers
from Evident Scientific
The internal rotary inspection system (IRIS) probes are well suited for petrochemical and balance-of-plant (BOP) tube inspections. They use an ultrasonic beam to scan the internal surface of the tube in helicoidal patterns, ensuring that the full length of the tube is tested. The IRIS probes operate... [See More]
- Features & Format: Rotating / IRIS
- Transducer Style: Immersible; Tubing, Bolt Hole or Inner Diameter Probe
- Application: Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
from Stoelting Cleaning Equipment
The heart of every Lewis machine, our magnetostrictive transducers are designed for heavy duty, continuous operation. They can run hot or cold and withstand tremendous shock. Standard Features. Zero spaced nickel laminations wound with high temperature magnet wire and silver brazed to a thick 316L... [See More]
- Features & Format: Rotating / IRIS
- Transducer Style: Array
- Application: Ultrasonic Cleaning / Liquid Processing
from Evident Scientific
IRIS transducers are focused immersion transducers with an external diameter of 3/8 in. (9.53 mm) and an element diameter of 1/4 in. (6.35 mm). They are available in 3 different central frequencies and 2 focal lengths. [See More]
- Features & Format: Rotating / IRIS
- Transducer Style: Immersible
- Application: Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness