Ultrasonic Cleaning / Liquid Processing Ultrasonic Transducers

3 Results
Immersible/Submersible Ultrasonic Tranducers
from Cleaning Technologies Group

Ultrasonic transducer elements sealed in a liquid-tight housing are an option to transducer elements permanently bonded to the side or bottom of a cleaning tank. The major benefits of immersible ultrasonic transducers are that they are easy to service and can be added to existing equipment, often... [See More]

  • Application: Ultrasonic Cleaning / Liquid Processing
  • Transducer Style: Immersible
Lewis Magnetostrictive Transducer
from Stoelting Cleaning Equipment

The heart of every Lewis machine, our magnetostrictive transducers are designed for heavy duty, continuous operation. They can run hot or cold and withstand tremendous shock. Standard Features. Zero spaced nickel laminations wound with high temperature magnet wire and silver brazed to a thick 316L... [See More]

  • Application: Ultrasonic Cleaning / Liquid Processing
  • Features & Format: Rotating / IRIS
  • Transducer Style: Array
Ultrasonic Immersible Transducer -- UPI 517-40
from Ultrasonic Power Corporation

Deep cleaningimmersible transducersgive you the ability to add the ultrasonic advantage to your existing application. We bond and wire theultrasonic transducerinside a stainless steel container, and seal it with a stainless steel lid. This gives you the ability to "drop-in" transducers to an... [See More]

  • Application: Ultrasonic Cleaning / Liquid Processing
  • Transducer Style: Immersible