General Purpose Ultrasonic Transducers
from UE Systems, Inc.
Advanced technology from UE Systems and National Aeronautics and Space Administration brings distant leaks and electrical transmissions close-up. (like an ultrasonic telescope) [See More]
- Application: General Purpose
from Evident Scientific
Angle beam probes are used with a wedge to transmit a refracted shear or longitudinal wave into a test piece. Designed for a wide range of applications, they can be used to vary the refracted beam angle or the skew of the beam, depending on the probe orientation. [See More]
- Application: General Purpose
- Transducer Style: Array; Immersible
from Norbar Torque Tools, Inc.
Magnetic Transducers – This standard style is used with ferrous materials, and consists of a rare earth magnet surrounding the piezo electric transducer. The diameter refers to the nominal diameter of the piezo electric crystal. The annular magnet increases the overall diameter to that shown... [See More]
- Application: General Purpose
- Transducer Style: Contact
from Danatronics Corporation
Danatronics offers a wide variety of dual transducers from .5-10 Mhz including high temperature options. Consult Danatronics or one of our authorized representative for the proper use and recommendation for your application. [See More]
- Application: General Purpose; Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
- Features & Format: Sliding Probe
- Transducer Style: Dual
from FLEXIM AMERICAS Corp.
The FLUXUS ® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks!. The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known from it into a new category. The... [See More]
- Application: General Purpose
from UE Systems, Inc.
This extremely powerful ultrasonic transmitter contains a multiple array of four transducers that produce UE SYSTEMS patented warble tone to cover a circular pattern of 360 °. [See More]
- Application: General Purpose
from Evident Scientific
Applications: Straight beam flaw detection and thickness gaging. Detection and sizing of delaminations. Material characterization and sound velocity measurements. Inspection of plates, billets, bars, forgings, castings, extrusions, and a wide variety of other metallic and non-metallic components. [See More]
- Application: General Purpose
- Transducer Style: Contact
from Danatronics Corporation
Danatronics offers a wide variety of single element transducers from .5-10 Mhz, including contact, composite, delay line and angle beam transducers. Consult Danatronics or one of our authorized representative for the proper use and recommendation for your application. [See More]
- Application: General Purpose; Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
- Features & Format: Sliding Probe
from FLEXIM AMERICAS Corp.
The PIOX ® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer surface of a pipe. As... [See More]
- Application: General Purpose
from UE Systems, Inc.
The UWC doubles the detection range of standard scanning modules and pinpoints ultrasonic leaks & electric emissions at great distances. [See More]
- Application: General Purpose
from Evident Scientific
Applications: Straight beam flaw detection and thickness gaging. Detection and sizing of delaminations. Material characterization and sound velocity measurements. Inspection of plates, billets, bars, forgings, castings, extrusions, and a wide variety of other metallic and non-metallic components. [See More]
- Application: General Purpose
- Transducer Style: Contact
from FLEXIM AMERICAS Corp.
The ultrasonic flow meter FLUXUS ® ADM 8127 has been specifically designed for Offshore and Mining applications. The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and 2. All... [See More]
- Application: General Purpose
from UE Systems, Inc.
For leak detection without pressure or vacuum. Heat exchangers, tanks with small openings or pipe sections can be quickly flooded with ultrasound for leak testing. [See More]
- Application: General Purpose
from Evident Scientific
The Panametrics-NDT Microscan transducers are frequently used with the Series 25 and Series 35 thickness gages, as well as other commercially available thickness gages, flaw detectors and ultrasonic instrumentation. Microscan transducer part numbers reflect the connector designation: RM = Right... [See More]
- Application: General Purpose; Material, Section or Wall Thickness
- Transducer Style: Contact
from FLEXIM AMERICAS Corp.
The new FLUXUS F608 is based on the widely used, highly reliable and versatile F601, but has been specifically engineered for its use within hazardous areas and is covered by an ATEX certification. Thus, users are not anymore obliged to obtain a Hot Work Permit, making the access to ATEX Zones much... [See More]
- Application: General Purpose
from Evident Scientific
Electromagnetic Acoustic Transducers are single element transducers that employ a magnetostrictive effect to transmit and receive ultrasonic waves. [See More]
- Application: General Purpose
- Features & Format: Protected Element
- Transducer Style: Electromagnetic Acoustic Transducer (EMAT)
from FLEXIM AMERICAS Corp.
The new FLUXUS G608 portable gas flow meter is based on the widely used, highly reliable and versatile G601, but has been specifically engineered for its use within hazardous areas and is covered by ATEX certification. It is the ideal solution for gas flow measurement in potentially explosive areas,... [See More]
- Application: General Purpose
from Evident Scientific
Gage Dual Transducer [See More]
- Application: General Purpose; Material, Section or Wall Thickness
- Measurement Range: 0.5000 to 635
- Transducer Style: Dual
from FLEXIM AMERICAS Corp.
FLUXUS ® G601 - Portable flow measurement of Gases without compromises. The FLUXUS ® G601 measures the flow of gases using FLEXIM's proven transit-time correlation technique. Special ultrasonic Lamb and shear wave transducers are simply clamped onto the outside of the pipe, thus no cutting... [See More]
- Application: General Purpose
from Evident Scientific
Advantages: Generate shear waves which propagate perpendicular to the test surface. For ease of alignment, the direction of the polarization of shear wave is nominally in line with the right angle connector. The ratio of the longitudinal to shear wave components is generally below -30 dB [See More]
- Application: General Purpose; Shear Wave Velocity Measurements, Calculation of Young's Modulus of Elasticity and Shear Modulus, Characterization of Material Grain Structure
- Transducer Style: Contact; Delay Line (optional feature); Shear Wave
from FLEXIM AMERICAS Corp.
Unmatched in Performance. This flexible and easy to use portable flow meter is ideal for the support of service and maintenance activities and can also be used for the control or even the temporary replacement of permanently installed meters. Two pairs of transducers are sufficient to cover the most... [See More]
- Application: General Purpose
from FLEXIM AMERICAS Corp.
Technically identical to the ADM 7407, the ADM 7907 is designed for permanent installation in 19" rack systems. The FLUXUS ® ADM 7907 can be delivered with one or two flow measurement channels. Additionally, it can be equipped with various outputs and up to 4 process inputs. The input quantities... [See More]
- Application: General Purpose
from FLEXIM AMERICAS Corp.
Permanently installed and freely configurable. The FLUXUS ® G704 gas flow meter is designed for permanent installation in gas flow metering applications. Its non-intrusive measurement technology ensures a precise bi-directional, highly dynamic gas flow measurement. As all other FLUXUS flow... [See More]
- Application: General Purpose
from FLEXIM AMERICAS Corp.
The FLUXUS ® ADM 8027 is the ultrasonic flow meter for explosion hazard areas. With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof enclosure. The terminals and... [See More]
- Application: General Purpose