Pre-filter Clean Benches

16 Results
Animal Transfer Clean Bench (Vertical Flow) -- AniGARD® VF AG4VF402
from Baker

The AniGARD ® VF Animal Transfer Station is a single-sided vertical flow clean bench with spacious access for cage changing and protocols where both animal protection and particulate control is required. This ergonomically engineered cabinet features an optional adjustable work surface and... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 50 to 175
Enviralab Sterility Module (ESM)
from Envirco

Introduction. The self-contained, clean bench features a modular design and unique vertical and horizontal airflow pattern that sweeps around obstructions, minimizes reverse turbulence and maximizes cleansing within the critical work area. The ESM workstation provides an ISO Class 5 product... [See More]

  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 90
  • HEPA Filter Efficiency: 99.99%
  • Width: 35 to 70
Polypropylene Horizontal Laminar Flow Bench -- AC4000HLF
from AirClean Systems

Constructed from all white seamless polypropylene, AirClean ® Systems horizontal laminar flow clean benches are the ideal solution for Class 100 (ISO 5) applications. Standard on all horizontal laminar flow workbenches, the UVTect ™ controller constantly monitors filter conditions,... [See More]

  • Laminar Flow Direction: Horizontal
  • Width: 48
  • Air Cleanliness Class: Class 100
  • Depth: 30
Animal Transfer Station -- AniGARD® e3 AG403
from Baker

The AniGARD e3 combines improved containment and enhanced ergonomics with lower energy requirements to provide you with unrivalled performance and protection. The AniGARD e3 provides ISO Class 4 (Class 10) air cleanliness, and is designed to protect animals from contaminants and reduce user exposure... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: 10
  • Width: 42.62
Vertical Laminar Flow Workstation -- AC624LF
from AirClean Systems

AirClean ® Systems AC600 Series vertical laminar flow workstations are ideal for applications that are not hazardous to the operator but require a clean work area. The compact, light-weight design allows for multiple "clean zones" within a laboratory. The vertical laminar flow hood provides... [See More]

  • Laminar Flow Direction: Vertical
  • Width: 24
  • Air Cleanliness Class: Class 100
  • Depth: 24
Vertical-Flow Recirculating Clean Bench -- EdgeGARD® VF EG4VF
from Baker

The EdgeGARD ® VF is a vertical-flow recirculating air clean bench that provides protection for samples and work procedures where product protection and particulate control are required. ISO Class 4 (Class 10) cleanliness (for 0.5 micrometer particles). Build for versatility, productivity and... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: 10
  • Width: 48
3' Purifier Horizontal Clean Bench -- 3600000
from Labconco Corporation

Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak... [See More]

  • Laminar Flow Direction: Horizontal
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 38.25
Vertical Laminar Flow Workstation -- MY-ISO5
from Mystaire, Inc.

The MY-ISO5 Series of Laminar Flow Cabinets provide an ISO 5 sterile environment for the handling of sensitive materials. The work area is continuously bathed with ISO 5 HEPA-filtered air to protect the product or application from airborne contamination. These workstations are constructed of high... [See More]

  • Laminar Flow Direction: Vertical
  • Width: 24 to 48
  • Air Cleanliness Class: Class 100
  • Features and Options: Pre-filter
Clean Bench -- CAP412 Mode EU
from Clean Air Products

The CAP412 Mode EU vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
4' Purifier Horizontal Clean Bench -- 3612504
from Labconco Corporation

Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak... [See More]

  • Laminar Flow Direction: Horizontal
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 50.25
Horizontal Laminar Flow Clean Bench -- CAP204
from Clean Air Products

The CAP204 is a bench unit designed to install on top of typical metro wire or eagle-type wire shelving. This horizontal laminar flow bench unit is also designed to set on table top and blow horizontally. Units come in 2 x 2 ft., 2 x 3 ft., 2 x 4 ft., and 2 x 6 ft. sizes. The prefilter is serviced... [See More]

  • Laminar Flow Direction: Horizontal
  • Height: 24
  • Width: 24 to 72
  • Features and Options: Pre-filter
6' Purifier Horizontal Clean Bench -- 3610000
from Labconco Corporation

Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak... [See More]

  • Laminar Flow Direction: Horizontal
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 74.25
Horizontal Laminar Flow Clean Bench -- CAP301
from Clean Air Products

The CAP301 Laminar Flow Workstation is a general-purpose, horizontal flow clean bench ideally suited to many types of mechanical or processing work. It is designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing, manufacturing, inspection and/or... [See More]

  • Laminar Flow Direction: Horizontal
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
Purifier Stainless Steel Horizontal Clean Bench -- 3873000
from Labconco Corporation

Purifier Stainless Steel Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA... [See More]

  • Laminar Flow Direction: Horizontal
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 99
Horizontal Laminar Flow Table Top Clean Bench -- CAP201
from Clean Air Products

The CAP201 Clean Benches offer new accomplishments in the use of modern technologies in materials, manufacturing processes, and design. Vinclad steel or painted structural materials offer the ultimate in appearance and in resisting abuse. The Series 201 Clean Bench is highly resistant to abrasion,... [See More]

  • Laminar Flow Direction: Horizontal
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
Horizontal Laminar Flow Workstations -- CAP303
from Clean Air Products

The CAP303 Laminar Flow Workstations are a general-purpose horizontal flow work station ideally suited to many types of mechanical or processing work. Series 303 Laminar Flow Workstations are designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing,... [See More]

  • Laminar Flow Direction: Horizontal
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110