99.99% Clean Benches
from Baker
The AniGARD ® VF Animal Transfer Station is a single-sided vertical flow clean bench with spacious access for cage changing and protocols where both animal protection and particulate control is required. This ergonomically engineered cabinet features an optional adjustable work surface and... [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Vertical
- Hood Face Velocity: 50 to 175
from Envirco
Introduction. The self-contained, clean bench features a modular design and unique vertical and horizontal airflow pattern that sweeps around obstructions, minimizes reverse turbulence and maximizes cleansing within the critical work area. The ESM workstation provides an ISO Class 5 product... [See More]
- HEPA Filter Efficiency: 99.99%
- Hood Face Velocity: 90
- Air Cleanliness Class: Class 100
- Width: 35 to 70
from Baker
The AniGARD e3 combines improved containment and enhanced ergonomics with lower energy requirements to provide you with unrivalled performance and protection. The AniGARD e3 provides ISO Class 4 (Class 10) air cleanliness, and is designed to protect animals from contaminants and reduce user exposure... [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: 10
- Laminar Flow Direction: Vertical
- Width: 42.62
from Baker
Clean benches designed with you in mind. A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories, hospitals, manufacturing facilities and other research and production environments,... [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Horizontal
- Width: 41
from Baker
The EdgeGARD ® VF is a vertical-flow recirculating air clean bench that provides protection for samples and work procedures where product protection and particulate control are required. ISO Class 4 (Class 10) cleanliness (for 0.5 micrometer particles). Build for versatility, productivity and... [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: 10
- Laminar Flow Direction: Vertical
- Width: 48
from Clean Air Products
The CAP412 Mode EU vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]
- HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Vertical
- Hood Face Velocity: 70 to 110
from Labconco Corporation
Purifier Filtered PCR Enclosures, provides ISO Class 5 conditions appropriate for polymerase chain reaction experiments. Exclusive features: variable digital timer for UV exposure with eight settings in minutes of 5, 10, 15, 30, 60, 120, 240 and continuous; bi-fold doors that close the sash opening;... [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Vertical
- Width: 24
from NuAire, Inc.
The AireGard ES 301 Horizontal Laminar Airflow Workstation provides a Class 5 clean work area for laboratory appliances, microscopes, pipetting, compounding sterile drug preparations, IV admixture, electronic testing, manufacturing, or inspections. [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 5, USP 797, ISO 14644-1:2015
- Laminar Flow Direction: Horizontal
- Hood Face Velocity: 90
from Clean Air Products
The CAP301 Laminar Flow Workstation is a general-purpose, horizontal flow clean bench ideally suited to many types of mechanical or processing work. It is designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing, manufacturing, inspection and/or... [See More]
- HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Horizontal
- Hood Face Velocity: 70 to 110
from Labconco Corporation
Purifier Filtered PCR Enclosures, provides ISO Class 5 conditions appropriate for polymerase chain reaction experiments. Exclusive features: variable digital timer for UV exposure with eight settings in minutes of 5, 10, 15, 30, 60, 120, 240 and continuous; bi-fold doors that close the sash opening;... [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Vertical
- Width: 24
from NuAire, Inc.
The AireGard ES 201 Horizontal Laminar Airflow Workstation provides a HEPA filtered clean work area for laboratory appliances, microscopes, pipetting, compounding sterile drug preparations or IV admixture, or any applications requiring a clean air environment. [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: USP 797, ISO 14644-1:2015
- Laminar Flow Direction: Horizontal
- Hood Face Velocity: 90
from Clean Air Products
The CAP201 Clean Benches offer new accomplishments in the use of modern technologies in materials, manufacturing processes, and design. Vinclad steel or painted structural materials offer the ultimate in appearance and in resisting abuse. The Series 201 Clean Bench is highly resistant to abrasion,... [See More]
- HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Horizontal
- Hood Face Velocity: 70 to 110
from Labconco Corporation
Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: Guardian Airflow Monitor that continuously monitors... [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Vertical
- Width: 24
from Clean Air Products
The CAP303 Laminar Flow Workstations are a general-purpose horizontal flow work station ideally suited to many types of mechanical or processing work. Series 303 Laminar Flow Workstations are designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing,... [See More]
- HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Horizontal
- Hood Face Velocity: 70 to 110
from Labconco Corporation
Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: aerodynamic air foil; 254 nm UV lamp with 3-way switch... [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Vertical
- Width: 24
from Clean Air Products
The CAP412 Mode ER vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]
- HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Vertical
- Hood Face Velocity: 70 to 110
from Labconco Corporation
Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: Guardian Airflow Monitor that continuously monitors... [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Vertical
- Width: 24
from Clean Air Products
The CAP412 Mode OB vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]
- HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Vertical
- Hood Face Velocity: 70 to 110
from Labconco Corporation
Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak... [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Horizontal
- Width: 38.25
from Clean Air Products
The CAP412 Mode WO vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]
- HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Vertical
- Hood Face Velocity: 70 to 110
from Labconco Corporation
Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak... [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Horizontal
- Width: 50.25
from Clean Air Products
The CAP412 Mode WT vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]
- HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Vertical
- Hood Face Velocity: 70 to 110
from Labconco Corporation
Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: aerodynamic air foil; 254 nm UV lamp with 3-way switch... [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Vertical
- Width: 48
from Labconco Corporation
Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak... [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Horizontal
- Width: 74.25
from Labconco Corporation
Purifier Stainless Steel Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA... [See More]
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Laminar Flow Direction: Horizontal
- Width: 99