Horizontal Clean Benches
from Baker
Clean benches designed with you in mind. A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories, hospitals, manufacturing facilities and other research and production environments,... [See More]
- Laminar Flow Direction: Horizontal
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Width: 41
from Envirco
Introduction. The freestanding unit features a unique separate plenum and table design. Positive-pressure laminar airflow provides product protection within the work area. Features. ISO Class 5 (Class 100) clean air work zone. Two piece design allows unit to move through laboratory doors with ease. [See More]
- Laminar Flow Direction: Horizontal
- Air Cleanliness Class: Class 100
from AirClean Systems
Constructed from all white seamless polypropylene, AirClean ® Systems horizontal laminar flow clean benches are the ideal solution for Class 100 (ISO 5) applications. Standard on all horizontal laminar flow workbenches, the UVTect ™ controller constantly monitors filter conditions,... [See More]
- Laminar Flow Direction: Horizontal
- Width: 48
- Air Cleanliness Class: Class 100
- Depth: 30
from Mystaire, Inc.
The Mystaire ® horizontal laminar flow clean bench is specially designed to provide a Class 100/ISO5 particle-free clean-air environment needed for laboratory testing, manufacturing, inspection, or pharmaceutical procedures. Precise horizontal laminar airfllow is obtained through a high-quality... [See More]
- Laminar Flow Direction: Horizontal
- HEPA Filter Efficiency: 99.95
- Air Cleanliness Class: Class 100
- Hood Face Velocity: 60 to 100
from Hale Engineering Company, Inc.
Clean Bench. Class 100 Horizontal Laminar Flow Workstation -Laminated particle board construction with the blower box located below the work surface -Work area 48 ”w x 28 ½ ”h x 22 ”d -OD 50 ”w x 66 ”h x 34 ½ ”d -Plastic laminate work deck -Direct drive... [See More]
- Laminar Flow Direction: Horizontal
- Air Cleanliness Class: Class 100
from Cole-Parmer
bull; Remove particles from room air to supply Class 100 air to your bench working area. • Provides ISO Class 5 conditions and product protection. • Two interior depths offered to match your application needs. • Easy to clean, static-dissipative stainless steel work surface. Sterile... [See More]
- Laminar Flow Direction: Horizontal
from Labconco Corporation
Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak... [See More]
- Laminar Flow Direction: Horizontal
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Width: 38.25
from Clean Air Products
The CAP204 is a bench unit designed to install on top of typical metro wire or eagle-type wire shelving. This horizontal laminar flow bench unit is also designed to set on table top and blow horizontally. Units come in 2 x 2 ft., 2 x 3 ft., 2 x 4 ft., and 2 x 6 ft. sizes. The prefilter is serviced... [See More]
- Laminar Flow Direction: Horizontal
- Height: 24
- Width: 24 to 72
- Features and Options: Pre-filter
from NuAire, Inc.
The AireGard ES 301 Horizontal Laminar Airflow Workstation provides a Class 5 clean work area for laboratory appliances, microscopes, pipetting, compounding sterile drug preparations, IV admixture, electronic testing, manufacturing, or inspections. [See More]
- Laminar Flow Direction: Horizontal
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 5, USP 797, ISO 14644-1:2015
- Hood Face Velocity: 90
from Labconco Corporation
Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak... [See More]
- Laminar Flow Direction: Horizontal
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Width: 50.25
from Clean Air Products
The CAP301 Laminar Flow Workstation is a general-purpose, horizontal flow clean bench ideally suited to many types of mechanical or processing work. It is designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing, manufacturing, inspection and/or... [See More]
- Laminar Flow Direction: Horizontal
- HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
- Air Cleanliness Class: Class 100
- Hood Face Velocity: 70 to 110
from NuAire, Inc.
The AireGard ES 201 Horizontal Laminar Airflow Workstation provides a HEPA filtered clean work area for laboratory appliances, microscopes, pipetting, compounding sterile drug preparations or IV admixture, or any applications requiring a clean air environment. [See More]
- Laminar Flow Direction: Horizontal
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: USP 797, ISO 14644-1:2015
- Hood Face Velocity: 90
from Labconco Corporation
Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak... [See More]
- Laminar Flow Direction: Horizontal
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Width: 74.25
from Clean Air Products
The CAP201 Clean Benches offer new accomplishments in the use of modern technologies in materials, manufacturing processes, and design. Vinclad steel or painted structural materials offer the ultimate in appearance and in resisting abuse. The Series 201 Clean Bench is highly resistant to abrasion,... [See More]
- Laminar Flow Direction: Horizontal
- HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
- Air Cleanliness Class: Class 100
- Hood Face Velocity: 70 to 110
from Labconco Corporation
Purifier Stainless Steel Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA... [See More]
- Laminar Flow Direction: Horizontal
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100
- Width: 99
from Clean Air Products
The CAP303 Laminar Flow Workstations are a general-purpose horizontal flow work station ideally suited to many types of mechanical or processing work. Series 303 Laminar Flow Workstations are designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing,... [See More]
- Laminar Flow Direction: Horizontal
- HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
- Air Cleanliness Class: Class 100
- Hood Face Velocity: 70 to 110