Lighting Clean Benches

31 Results
Animal Transfer Clean Bench (Vertical Flow) -- AniGARD® VF AG4VF402
from Baker

The AniGARD ® VF Animal Transfer Station is a single-sided vertical flow clean bench with spacious access for cage changing and protocols where both animal protection and particulate control is required. This ergonomically engineered cabinet features an optional adjustable work surface and... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 50 to 175
Enviralab Sterility Module (ESM)
from Envirco

Introduction. The self-contained, clean bench features a modular design and unique vertical and horizontal airflow pattern that sweeps around obstructions, minimizes reverse turbulence and maximizes cleansing within the critical work area. The ESM workstation provides an ISO Class 5 product... [See More]

  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 90
  • HEPA Filter Efficiency: 99.99%
  • Width: 35 to 70
Combination PCR Workstation -- AC624LFUV
from AirClean Systems

AirClean ® Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification work area. Cross-contamination during amplification of DNA and RNA can lead to results that are inaccurate, costing the lab... [See More]

  • Laminar Flow Direction: Vertical
  • Width: 24
  • Air Cleanliness Class: Class 100
  • Depth: 24
Animal Transfer Station -- AniGARD® e3 AG403
from Baker

The AniGARD e3 combines improved containment and enhanced ergonomics with lower energy requirements to provide you with unrivalled performance and protection. The AniGARD e3 provides ISO Class 4 (Class 10) air cleanliness, and is designed to protect animals from contaminants and reduce user exposure... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: 10
  • Width: 42.62
Dead Air Box PCR Workstation -- AC624DB
from AirClean Systems

AirClean ® Systems dead air boxes provide a circulation-free environment for the amplification and manipulation of DNA/RNA. Each dead air box is standard with UVTect Microprocessor controller and a 254nm ultraviolet light source for irradiation between amplifications. A safety interlock switch... [See More]

  • Laminar Flow Direction: Vertical
  • Width: 24
  • Air Cleanliness Class: Class 100
  • Depth: 24
Vertical-Flow Recirculating Clean Bench -- EdgeGARD® VF EG4VF
from Baker

The EdgeGARD ® VF is a vertical-flow recirculating air clean bench that provides protection for samples and work procedures where product protection and particulate control are required. ISO Class 4 (Class 10) cleanliness (for 0.5 micrometer particles). Build for versatility, productivity and... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: 10
  • Width: 48
Polypropylene Horizontal Laminar Flow Bench -- AC4000HLF
from AirClean Systems

Constructed from all white seamless polypropylene, AirClean ® Systems horizontal laminar flow clean benches are the ideal solution for Class 100 (ISO 5) applications. Standard on all horizontal laminar flow workbenches, the UVTect ™ controller constantly monitors filter conditions,... [See More]

  • Laminar Flow Direction: Horizontal
  • Width: 48
  • Air Cleanliness Class: Class 100
  • Depth: 30
Robotic Safety Enclosure
from AirClean Systems

Robotic enclosures are designed to protect either the process or the operator from fumes, vapors, or particulate. A variety of sizes, construction materials, sash types and airflow options are available to match your robotic apparatus. Operator protection enclosures utilize the AirSafe ™... [See More]

  • Laminar Flow Direction: Vertical
  • Width: 38
  • Air Cleanliness Class: Class 100
  • Depth: 48
Vertical Laminar Flow Workstation -- AC624LF
from AirClean Systems

AirClean ® Systems AC600 Series vertical laminar flow workstations are ideal for applications that are not hazardous to the operator but require a clean work area. The compact, light-weight design allows for multiple "clean zones" within a laboratory. The vertical laminar flow hood provides... [See More]

  • Laminar Flow Direction: Vertical
  • Width: 24
  • Air Cleanliness Class: Class 100
  • Depth: 24
Captair® Flow HEPA Filtered Clean Air Enclosure -- 321
from Erlab Inc.

Captair ® Flow. Clean air enclosures. For handlings in an ultra-clean, dust free environment. The new Captair Flow range is designed to protect samples and/or products handled into the enclosure. Equipped with Flex technology, their modular filtration column consists of a HEPA H14 filter that... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.995%
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 59.06
2' Purifier Filtered PCR Enclosure -- 3970202
from Labconco Corporation

Purifier Filtered PCR Enclosures, provides ISO Class 5 conditions appropriate for polymerase chain reaction experiments. Exclusive features: variable digital timer for UV exposure with eight settings in minutes of 5, 10, 15, 30, 60, 120, 240 and continuous; bi-fold doors that close the sash opening;... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 24
Clean Bench -- CAP412 Mode EU
from Clean Air Products

The CAP412 Mode EU vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
ISO5 Horizontal Laminar Flow Clean Benches
from Mystaire, Inc.

The Mystaire ® horizontal laminar flow clean bench is specially designed to provide a Class 100/ISO5 particle-free clean-air environment needed for laboratory testing, manufacturing, inspection, or pharmaceutical procedures. Precise horizontal laminar airfllow is obtained through a high-quality... [See More]

  • Laminar Flow Direction: Horizontal
  • HEPA Filter Efficiency: 99.95
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 60 to 100
Captair® Flow HEPA Filtered Clean Air Enclosure -- 391
from Erlab Inc.

Captair ® Flow. Clean air enclosures. For handlings in an ultra-clean, dust free environment. The new Captair Flow range is designed to protect samples and/or products handled into the enclosure. Equipped with Flex technology, their modular filtration column consists of a HEPA H14 filter that... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.995%
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 59.06
2' Purifier Filtered PCR Enclosure -- 3970225
from Labconco Corporation

Purifier Filtered PCR Enclosures, provides ISO Class 5 conditions appropriate for polymerase chain reaction experiments. Exclusive features: variable digital timer for UV exposure with eight settings in minutes of 5, 10, 15, 30, 60, 120, 240 and continuous; bi-fold doors that close the sash opening;... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 24
Horizontal Laminar Flow Clean Bench -- CAP301
from Clean Air Products

The CAP301 Laminar Flow Workstation is a general-purpose, horizontal flow clean bench ideally suited to many types of mechanical or processing work. It is designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing, manufacturing, inspection and/or... [See More]

  • Laminar Flow Direction: Horizontal
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
Captair® Flow HEPA Filtered Clean Air Enclosure -- 483
from Erlab Inc.

Captair ® Flow. Clean air enclosures. For handlings in an ultra-clean, dust free environment. The new Captair Flow range is designed to protect samples and/or products handled into the enclosure. Equipped with Flex technology, their modular filtration column consists of a HEPA H14 filter that... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.995%
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 59.06
2' Purifier Vertical Clean Bench -- 3970203
from Labconco Corporation

Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: Guardian Airflow Monitor that continuously monitors... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 24
Horizontal Laminar Flow Table Top Clean Bench -- CAP201
from Clean Air Products

The CAP201 Clean Benches offer new accomplishments in the use of modern technologies in materials, manufacturing processes, and design. Vinclad steel or painted structural materials offer the ultimate in appearance and in resisting abuse. The Series 201 Clean Bench is highly resistant to abrasion,... [See More]

  • Laminar Flow Direction: Horizontal
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
Captair® Flow HEPA Filtered Clean Air Enclosure -- 714
from Erlab Inc.

Captair ® Flow. Clean air enclosures. For handlings in an ultra-clean, dust free environment. The new Captair Flow range is designed to protect samples and/or products handled into the enclosure. Equipped with Flex technology, their modular filtration column consists of a HEPA H14 filter that... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.995%
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 59.06
2' Purifier Vertical Clean Bench -- 3970221
from Labconco Corporation

Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: aerodynamic air foil; 254 nm UV lamp with 3-way switch... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 24
Horizontal Laminar Flow Workstations -- CAP303
from Clean Air Products

The CAP303 Laminar Flow Workstations are a general-purpose horizontal flow work station ideally suited to many types of mechanical or processing work. Series 303 Laminar Flow Workstations are designed to provide a Class 100 or Class 10 clean air environment suitable for laboratory work, testing,... [See More]

  • Laminar Flow Direction: Horizontal
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
2' Purifier Vertical Clean Bench -- 3970224
from Labconco Corporation

Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: Guardian Airflow Monitor that continuously monitors... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 24
Vertical Laminar Flow Clean Bench -- CAP412 Mode ER
from Clean Air Products

The CAP412 Mode ER vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
3' Purifier Horizontal Clean Bench -- 3600000
from Labconco Corporation

Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak... [See More]

  • Laminar Flow Direction: Horizontal
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 38.25
Vertical Laminar Flow Clean Bench -- CAP412 Mode OB
from Clean Air Products

The CAP412 Mode OB vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
4' Purifier Horizontal Clean Bench -- 3612504
from Labconco Corporation

Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak... [See More]

  • Laminar Flow Direction: Horizontal
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 50.25
Vertical Laminar Flow Clean Bench -- CAP412 Mode WO
from Clean Air Products

The CAP412 Mode WO vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
4' Purifier Vertical Clean Bench -- 3970401
from Labconco Corporation

Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: aerodynamic air foil; 254 nm UV lamp with 3-way switch... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 48
Vertical Laminar Flow Clean Bench -- CAP412 Mode WT
from Clean Air Products

The CAP412 Mode WT vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
6' Purifier Horizontal Clean Bench -- 3610000
from Labconco Corporation

Purifier Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak... [See More]

  • Laminar Flow Direction: Horizontal
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 74.25