Vertical Clean Benches

26 Results
Animal Transfer Clean Bench (Vertical Flow) -- AniGARD® VF AG4VF402
from Baker

The AniGARD ® VF Animal Transfer Station is a single-sided vertical flow clean bench with spacious access for cage changing and protocols where both animal protection and particulate control is required. This ergonomically engineered cabinet features an optional adjustable work surface and... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 50 to 175
Unimodule "METD" 100% Exhausted Vertical Flow Workstation
from Envirco

Introduction. Designed for operations involving toxic or noxious fumes that can be potentially harmful to workers; a rear plenum and workstation exhaust slots remove exhaust fumes from within the cabinet. The open front features vertical airflow for personnel protection; the HEPA filter ensures... [See More]

  • Laminar Flow Direction: Vertical
  • Width: 48 to 96
  • Air Cleanliness Class: Class 100
Combination PCR Workstation -- AC624LFUV
from AirClean Systems

AirClean ® Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification work area. Cross-contamination during amplification of DNA and RNA can lead to results that are inaccurate, costing the lab... [See More]

  • Laminar Flow Direction: Vertical
  • Width: 24
  • Air Cleanliness Class: Class 100
  • Depth: 24
Animal Transfer Station -- AniGARD® e3 AG403
from Baker

The AniGARD e3 combines improved containment and enhanced ergonomics with lower energy requirements to provide you with unrivalled performance and protection. The AniGARD e3 provides ISO Class 4 (Class 10) air cleanliness, and is designed to protect animals from contaminants and reduce user exposure... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: 10
  • Width: 42.62
Dead Air Box PCR Workstation -- AC624DB
from AirClean Systems

AirClean ® Systems dead air boxes provide a circulation-free environment for the amplification and manipulation of DNA/RNA. Each dead air box is standard with UVTect Microprocessor controller and a 254nm ultraviolet light source for irradiation between amplifications. A safety interlock switch... [See More]

  • Laminar Flow Direction: Vertical
  • Width: 24
  • Air Cleanliness Class: Class 100
  • Depth: 24
Vertical-Flow Recirculating Clean Bench -- EdgeGARD® VF EG4VF
from Baker

The EdgeGARD ® VF is a vertical-flow recirculating air clean bench that provides protection for samples and work procedures where product protection and particulate control are required. ISO Class 4 (Class 10) cleanliness (for 0.5 micrometer particles). Build for versatility, productivity and... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: 10
  • Width: 48
Robotic Safety Enclosure
from AirClean Systems

Robotic enclosures are designed to protect either the process or the operator from fumes, vapors, or particulate. A variety of sizes, construction materials, sash types and airflow options are available to match your robotic apparatus. Operator protection enclosures utilize the AirSafe ™... [See More]

  • Laminar Flow Direction: Vertical
  • Width: 38
  • Air Cleanliness Class: Class 100
  • Depth: 48
Vertical Laminar Flow Workstation -- AC624LF
from AirClean Systems

AirClean ® Systems AC600 Series vertical laminar flow workstations are ideal for applications that are not hazardous to the operator but require a clean work area. The compact, light-weight design allows for multiple "clean zones" within a laboratory. The vertical laminar flow hood provides... [See More]

  • Laminar Flow Direction: Vertical
  • Width: 24
  • Air Cleanliness Class: Class 100
  • Depth: 24
Captair® Flow HEPA Filtered Clean Air Enclosure -- 321
from Erlab Inc.

Captair ® Flow. Clean air enclosures. For handlings in an ultra-clean, dust free environment. The new Captair Flow range is designed to protect samples and/or products handled into the enclosure. Equipped with Flex technology, their modular filtration column consists of a HEPA H14 filter that... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.995%
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 59.06
Clean Bench -- CAP412 Mode EU
from Clean Air Products

The CAP412 Mode EU vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
2' Purifier Filtered PCR Enclosure -- 3970202
from Labconco Corporation

Purifier Filtered PCR Enclosures, provides ISO Class 5 conditions appropriate for polymerase chain reaction experiments. Exclusive features: variable digital timer for UV exposure with eight settings in minutes of 5, 10, 15, 30, 60, 120, 240 and continuous; bi-fold doors that close the sash opening;... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 24
Animal Transfer Station for INNOCAGE® Mouse -- AllerGard™ ES NU-619
from NuAire, Inc.

The AllerGard NU-619 Innovive Edition ATS for INNOCAGE ® mouse allows technicians to prepare the work zone under ISO Class 4 conditions. A stack of 25 INNOCAGE ® MOUSE bottoms at 13" (330 mm) tall fits neatly into deep wells provided by the NU-619. [See More]

  • Laminar Flow Direction: Vertical
  • Air Cleanliness Class: ISO Class 4
Vertical Laminar Flow Workstation -- MY-ISO5
from Mystaire, Inc.

The MY-ISO5 Series of Laminar Flow Cabinets provide an ISO 5 sterile environment for the handling of sensitive materials. The work area is continuously bathed with ISO 5 HEPA-filtered air to protect the product or application from airborne contamination. These workstations are constructed of high... [See More]

  • Laminar Flow Direction: Vertical
  • Width: 24 to 48
  • Air Cleanliness Class: Class 100
  • Features and Options: Pre-filter
Captair® Flow HEPA Filtered Clean Air Enclosure -- 391
from Erlab Inc.

Captair ® Flow. Clean air enclosures. For handlings in an ultra-clean, dust free environment. The new Captair Flow range is designed to protect samples and/or products handled into the enclosure. Equipped with Flex technology, their modular filtration column consists of a HEPA H14 filter that... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.995%
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 59.06
Vertical Laminar Flow Clean Bench -- CAP412 Mode ER
from Clean Air Products

The CAP412 Mode ER vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
2' Purifier Filtered PCR Enclosure -- 3970225
from Labconco Corporation

Purifier Filtered PCR Enclosures, provides ISO Class 5 conditions appropriate for polymerase chain reaction experiments. Exclusive features: variable digital timer for UV exposure with eight settings in minutes of 5, 10, 15, 30, 60, 120, 240 and continuous; bi-fold doors that close the sash opening;... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 24
Captair® Flow HEPA Filtered Clean Air Enclosure -- 483
from Erlab Inc.

Captair ® Flow. Clean air enclosures. For handlings in an ultra-clean, dust free environment. The new Captair Flow range is designed to protect samples and/or products handled into the enclosure. Equipped with Flex technology, their modular filtration column consists of a HEPA H14 filter that... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.995%
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 59.06
Vertical Laminar Flow Clean Bench -- CAP412 Mode OB
from Clean Air Products

The CAP412 Mode OB vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
2' Purifier Vertical Clean Bench -- 3970203
from Labconco Corporation

Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: Guardian Airflow Monitor that continuously monitors... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 24
Captair® Flow HEPA Filtered Clean Air Enclosure -- 714
from Erlab Inc.

Captair ® Flow. Clean air enclosures. For handlings in an ultra-clean, dust free environment. The new Captair Flow range is designed to protect samples and/or products handled into the enclosure. Equipped with Flex technology, their modular filtration column consists of a HEPA H14 filter that... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.995%
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 59.06
Vertical Laminar Flow Clean Bench -- CAP412 Mode WO
from Clean Air Products

The CAP412 Mode WO vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
2' Purifier Vertical Clean Bench -- 3970221
from Labconco Corporation

Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: aerodynamic air foil; 254 nm UV lamp with 3-way switch... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 24
Vertical Laminar Flow Clean Bench -- CAP412 Mode WT
from Clean Air Products

The CAP412 Mode WT vertical laminar flow clean bench is specifically designed to create a freestanding ultra-clean mini-environment. The Series 412 Clean Bench, or mini-environments, are available in a variety of sizes and styles engineered to provide excellent solutions for many air filtration... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%; ULPA Filter, 99.999% on .12 microns
  • Air Cleanliness Class: Class 100
  • Hood Face Velocity: 70 to 110
2' Purifier Vertical Clean Bench -- 3970224
from Labconco Corporation

Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: Guardian Airflow Monitor that continuously monitors... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 24
Vertical Laminar Flow Clean Bench -- CAP416
from Clean Air Products

The Clean Room Benches CAP416 are a vertical laminar flow clean room benches designed to install on top of typical metro wire or eagle-type wire shelving. The Series 416HF Clean Room Benches are a horizontal laminar flow clean room bench unit designed to set on table top and blow horizontally. Clean... [See More]

  • Laminar Flow Direction: Vertical
  • Depth: 24
  • Width: 24 to 72
  • Height: 47.5 to 116
4' Purifier Vertical Clean Bench -- 3970401
from Labconco Corporation

Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: aerodynamic air foil; 254 nm UV lamp with 3-way switch... [See More]

  • Laminar Flow Direction: Vertical
  • HEPA Filter Efficiency: 99.99%
  • Air Cleanliness Class: Class 100
  • Width: 48