Plastic Super Precision and Spindle Bearings

2 Results
Ring Bearing -- iglide® - style 01
from igus® inc.

igus ®' standard slewing ring, style 01, offers a rigid aluminum slewing ring with the benefits of self-lubricating iglide ® J sliding elements. Inner ring - hard anodized aluminum or stainless steel. Sliding elements - iglide ® J (standard), or iglide ® H1 (high... [See More]

  • Type: Slewing Ring / Turntable
  • Outside Diameter: 3.1496 to 17.7165
  • Design Units: Metric
  • Overall Width: 3.1496 to 17.7165
Ring Bearing -- iglide® - style 02
from igus® inc.

igus ®' lightweight slewing ring made from iglide ® J4 inner rings and hard-anodized aluminum. Stainless steel outer ring for lower cost option is available upon request. [See More]

  • Type: Slewing Ring / Turntable
  • Outside Diameter: 3.1496 to 6.2992
  • Design Units: Metric
  • Overall Width: 3.1496 to 6.2992