Radial Ball Bearing Super Precision and Spindle Bearings

6 Results
Extra Light 100 ABEC5 Ball Bearings -- 6000P5
from Alpine Bearing, Inc.

Precision radial bearings support axial loads in a single direction. They are high rigidity and have a high load capacity. This type of bearing is used for applications requiring high running accuracy and tight dimensional tolerances. Use of nonmetallic retainers such as phenolic can help to achieve... [See More]

  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.0236
Type C JA - Radial -- JA020CP0
from KAYDON Bearings

The REALI-SLIM ® sealed thin section bearings product line consists of five series. They are available with integral seals, pre-lubricated with grease from the factory, and available for quick delivery. The standard sealing element material is nitrile rubber (other materials can be used) and the... [See More]

  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch
  • Type: Conrad / Deep Groove Thin-section
  • Bore: 2.0000
Flanged Ball Bearings-Open & Shielded Type - Inch -- BB#RFX-2XXX
from Quality Bearings & Components

Precision. FLANGED BALL BEARINGS-OPEN & SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1250
  • Design Units: Inch
  • Outside Diameter: 0.3750
Deep Groove Spindle and Turbine Bearings (Metric)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
  • Type: Conrad / Deep Groove
  • Material / Plating: Stainless Steel
Plain Ball Bearings-Open Type -- BB#RXX-10XXXX
from Quality Bearings & Components

Precision. PLAIN BALL BEARINGS-OPEN TYPE. • Stainless Steel. • Chrome Steel [See More]

  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.6250
  • Design Units: Inch
  • Outside Diameter: 1.3750
Plain Ball Bearings-Shielded Type -- BB#RXX-10XX
from Quality Bearings & Components

Precision. PLAIN BALL BEARINGS-SHIELDED TYPE. • Stainless Steel. • Chrome Steel [See More]

  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.6250
  • Design Units: Inch
  • Outside Diameter: 1.3750