Steel Super Precision and Spindle Bearings

34 Results
Super Precision Roller Bearings
from NSK Americas

NSK Super Precision Roller Bearings are designed to deliver high-speed and high rigidity performance. Product Features and Benefits: Single double row versions available. Low heat generation. Improved seizure resistance. Stable operation in ultra high speeds. NSK's range of Super Precision Roller... [See More]

  • Rolling Element: Steel
  • Material / Plating: Stainless Steel
  • Primary Bearing Category: Roller Bearing
Type A KA - Angular -- KA020AR0
from KAYDON Bearings

A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater ball complement. These bearings will accept radial load and single direction thrust load and are normally used in... [See More]

  • Rolling Element: Steel
  • Type: Thin-section; One Directional Thrust Angular
  • Primary Bearing Category: Angular Contact Bearing
  • Design Units: Inch
BA/BT Ball Bearings -- 100BA10
from Alpine Bearing, Inc.

These are precision angular contact bearings, non-separable with outer rings relieved and available with 15 ° or 25 ° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different... [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 3.9370
Spindle Ball Bearings
from GMN Paul Muller Industrie GmbH & Co. KG

Support of axial load in one direction only. High rigidity and loading capacity, radial and axial,. due to higher number of balls. Adjustment against a second bearing is necessary. Size range from 5 to 70 mm and 75 to 120 mm (BIGspi). bore diameter. Precision classes P4/P2 resp. ABEC7 and ABEC9. as... [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 2.9528 to 4.7244
Super Precision Angular Contact Bearings -- 7000 ACD/P4ADGA [7000 ACD/P4ADGA from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.3937
Specialty Ball Bearings - RDS-Type 100-KRDS Series -- 100KRDS-BKE#7
from SKF/Global

MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]

  • Rolling Element: Steel
  • Type: Duplex Thrust Angular
  • Primary Bearing Category: Angular Contact Bearing
  • Design Units: Metric
Double Direction Ball Bearings -- 234407
from Alpine Bearing, Inc.

This type of bearing can accommodate axial loads in both directions, and are done in a separable design. Double direction bearings can handily high axial forces and have a high rigidity. Ball Bearing Features. 60 degree contact angle. outer ring “OD ” has a lubricating groove in center... [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Type: Double Directional Thrust Angular
  • Bore: 1.3780
Super Precision Angular Contact Bearings -- 7000 ACDGA/P4A [7000 ACDGA/P4A from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.3937
Double Row NN30 Cylindrical Roller Bearings -- NN3005
from Alpine Bearing, Inc.

Cylindrical rollers distribute loads across a broader surface allowing for high radial load capacity and higher speeds. Single row and double row cylindrical bearings are used primarily for precision machine tools. Ball Bearing Features. K = tapered bore (taper ration is 1/12) [See More]

  • Rolling Element: Steel
  • Type: Maximum Capacity Double Row; Cylindrical
  • Primary Bearing Category: Roller Bearing
  • Design Units: Metric
Super Precision Angular Contact Bearings -- 7000 CD/P4A [7000 CD/P4A from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.3937
Extra Light 100 ABEC5 Ball Bearings -- 6000P5
from Alpine Bearing, Inc.

Precision radial bearings support axial loads in a single direction. They are high rigidity and have a high load capacity. This type of bearing is used for applications requiring high running accuracy and tight dimensional tolerances. Use of nonmetallic retainers such as phenolic can help to achieve... [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.3937
Super Precision Angular Contact Bearings -- 7000 CD/P4ADGA [7000 CD/P4ADGA from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.3937
Inch Ball Bearings -- BS-078
from Alpine Bearing, Inc.

Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or arrangements of radial and... [See More]

  • Rolling Element: Steel
  • Bore: 0.7874
  • Design Units: Inch
  • Outside Diameter: 1.8504
Super Precision Angular Contact Bearings -- 7000CG/GNP4X [7000CG/GNP4X from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

15 ° contact angle [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.3937
Super Precision Angular Contact Bearings -- 7001 ACD/P4A [7001 ACD/P4A from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.4724
Super Precision Angular Contact Bearings -- 7001 ACD/P4ADGA [7001 ACD/P4ADGA from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.4724
Super Precision Angular Contact Bearings -- 7001 ACD/P4ADGB [7001 ACD/P4ADGB from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.4724
Super Precision Angular Contact Bearings -- 7001 CD/P4ADGA [7001 CD/P4ADGA from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.4724
Super Precision Angular Contact Bearings -- 7001 CD/P4ADGB [7001 CD/P4ADGB from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.4724
Super Precision Angular Contact Bearings -- 7001 CDGA/P4A [7001 CDGA/P4A from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.4724
Super Precision Angular Contact Bearings -- 7001CG/GNP4X [7001CG/GNP4X from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

15 ° contact angle [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.4724
Super Precision Angular Contact Bearings -- 7002 ACD/P4ADGC [7002 ACD/P4ADGC from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.5906
Super Precision Angular Contact Bearings -- 7002 ACD/P4ADGG15 [7002 ACD/P4ADGG15 from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.5906
Super Precision Angular Contact Bearings -- 7002 ACDGA/P4A [7002 ACDGA/P4A from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.5906
Super Precision Angular Contact Bearings -- 7002 CD/P4A [7002 CD/P4A from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.5906
Super Precision Angular Contact Bearings -- 7002 CD/P4ADBA [7002 CD/P4ADBA from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.5906
Super Precision Angular Contact Bearings -- 7002 CD/P4ADGA [7002 CD/P4ADGA from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.5906
Super Precision Angular Contact Bearings -- 7002 CD/P4ADGB [7002 CD/P4ADGB from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.5906
Super Precision Angular Contact Bearings -- 7002 CDG/P4AG3VT105 [7002 CDG/P4AG3VT105 from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.5906
Super Precision Angular Contact Bearings -- 7002 CDGA/P4A [7002 CDGA/P4A from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.5906
Super Precision Angular Contact Bearings -- 7002 CEGA/P4A [7002 CEGA/P4A from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.5906
Super Precision Angular Contact Bearings -- 7002CG/GNP4X [7002CG/GNP4X from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

15 ° contact angle [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.5906
Super Precision Angular Contact Bearings -- 7003 ACD/P4A [7003 ACD/P4A from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.6693
Super Precision Angular Contact Bearings -- 7003 ACD/P4ADGA [7003 ACD/P4ADGA from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Rolling Element: Steel
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.6693