Stainless Steel Super Precision and Spindle Bearings
from NSK Americas
NSK Super Precision Roller Bearings are designed to deliver high-speed and high rigidity performance. Product Features and Benefits: Single double row versions available. Low heat generation. Improved seizure resistance. Stable operation in ultra high speeds. NSK's range of Super Precision Roller... [See More]
- Primary Bearing Category: Roller Bearing
- Rolling Element: Steel
- Material / Plating: Stainless Steel
from Quality Bearings & Components
Precision. FLANGED BALL BEARINGS-OPEN & SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]
- Primary Bearing Category: Radial Ball Bearing
- Bore: 0.1250
- Design Units: Inch
- Outside Diameter: 0.3750
from FHD Bearings Co., Ltd.
Stainless Miniature Flanged Ball Bearings With Extended Inner Ring. Stainless steel miniature flanged ball bearings with extended inner ring combine small dimensions with an extended inner ring for precision applications where space is limited and additional support is required. Tiny size: Suitable... [See More]
- Design Units: Metric
- Overall Width: 0.1248
- Outside Diameter: 0.3748
- Static Axial: 28
from Barden Precision Bearings
Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]
- Primary Bearing Category: Angular Contact Bearing
- Material / Plating: Stainless Steel
- Design Units: Inch
- Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
from Quality Bearings & Components
Precision. PLAIN BALL BEARINGS-OPEN TYPE. • Stainless Steel. • Chrome Steel [See More]
- Primary Bearing Category: Radial Ball Bearing
- Bore: 0.6250
- Design Units: Inch
- Outside Diameter: 1.3750
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Metric
- Type: Conrad / Deep Groove
- Material / Plating: Stainless Steel
from Quality Bearings & Components
Precision. PLAIN BALL BEARINGS-SHIELDED TYPE. • Stainless Steel. • Chrome Steel [See More]
- Primary Bearing Category: Radial Ball Bearing
- Bore: 0.6250
- Design Units: Inch
- Outside Diameter: 1.3750
from Barden Precision Bearings
Barden spindle bearings are highprecision, single row, angular contact ball bearings. Their special design features — including contact geometry, surface design and other properties — result in a bearing design that offers high precision, excellent speedability, high rigidity and low... [See More]
- Primary Bearing Category: Angular Contact Bearing
- Material / Plating: Stainless Steel
- Design Units: Metric
- Seals / Shields: None (Open Bearing); Single Seal
from Barden Precision Bearings
Super precision cylindrical roller bearings are designated as Series N10, NN30, N19 and NNU49. NN30 double row bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and high precision support is... [See More]
- Primary Bearing Category: Roller Bearing
- Design Units: Metric
- Type: Cylindrical
- Material / Plating: Stainless Steel