Angular Contact Ball Bearing Super Precision and Spindle Bearings

60 Results
Spindle Ball Bearings
from GMN Paul Muller Industrie GmbH & Co. KG

Support of axial load in one direction only. High rigidity and loading capacity, radial and axial,. due to higher number of balls. Adjustment against a second bearing is necessary. Size range from 5 to 70 mm and 75 to 120 mm (BIGspi). bore diameter. Precision classes P4/P2 resp. ABEC7 and ABEC9. as... [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 2.9528 to 4.7244
  • Design Units: Metric
  • Outside Diameter: 4.1339 to 7.0866
Bearing -- 103465260
from Radwell International

SPINDLE BEARING, HIGH PRECISION ANGULAR CONTACT BALL BEARING, LAMINATED RESIN CAGE CENTRED ON OUTER RING, CLASS P4. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
7000 Series Light Duty Super Precision Angular Contact Ball Bearings -- 7000CTDULP4
from Emerson Bearing Co.

Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a tandem arrangement can only support axial... [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Outside Diameter: 1.0240
  • Bore: 0.3940
  • Overall Width: 0.3150
Type A KA - Angular -- KA020AR0
from KAYDON Bearings

A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater ball complement. These bearings will accept radial load and single direction thrust load and are normally used in... [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Design Units: Inch
  • Type: Thin-section; One Directional Thrust Angular
  • Bore: 2.0000
Angular Contact Bearings (Inch)
from Barden Precision Bearings

Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Material / Plating: Stainless Steel
  • Design Units: Inch
  • Seals / Shields: None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
Ceramic Bearings - Full Ceramic Bearings - Angular Contact Ceramic Ball Bearings - FCB CE7304SI Open
from FHD Bearings Co., Ltd.

Single-row Angular Contact Ceramic Ball Bearings – Silicon Nitride (Si3N4). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Outside Diameter: 2.0472
  • Design Units: Metric
  • Overall Width: 0.5906
BA/BT Ball Bearings -- 100BA10
from Alpine Bearing, Inc.

These are precision angular contact bearings, non-separable with outer rings relieved and available with 15 ° or 25 ° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different... [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 3.9370
  • Design Units: Metric
  • Outside Diameter: 5.9055
Ceramic Precision Spindle Bearings – HC, HCS types -- HC71917C.T.P4S.UL
from WD Bearing Group

Angular contact ball bearings have raceways in the inner and outer rings that are offset in relation to each other in the direction of the bearing axis. These bearings are designed to accommodate combined loads and reach high speeds. The contact angle α is defined as the angle between the line... [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Rolling Element: Ceramic
Specialty Ball Bearings - DS-Type 7100-KRDS Series -- 7100KRDS-BKE#7
from SKF/Global

MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Design Units: Metric
  • Type: Duplex Thrust Angular
  • Bore: 0.3937
Super Precision Angular Contact Bearings -- 30/5-B-2Z-TVH-HLC [30/5-B-2Z-TVH-HLC from FAG Bearing]
from Pacific International Bearing, Inc.

Super Precision Angular Contact Bearings [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Overall Width: 0.0000
Bearing -- 103470233 [209HDH from Barden Precision Bearings]
from Radwell International

BEARING, ANGULAR CONTACT BALL BEARING, SPINDLE AND PRESISION MACHINE TOOL ANGULAR CONTACT BALL BEARING, 45 MM ID, 85 MM OD, 19 MM WIDTH, SINGLE SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Spindle Bearings
from Barden Precision Bearings

Barden spindle bearings are highprecision, single row, angular contact ball bearings. Their special design features — including contact geometry, surface design and other properties — result in a bearing design that offers high precision, excellent speedability, high rigidity and low... [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Material / Plating: Stainless Steel
  • Design Units: Metric
  • Seals / Shields: None (Open Bearing); Single Seal
Rolling Bearings - Ball Bearings - Angular Contact Ball Bearings - 3310 2RS
from FHD Bearings Co., Ltd.

Double row angular contact ball bearing. Double row angular contact ball bearings correspond, in their design and operation, to a pair of single row angular contact ball bearings in a back-to-back arrangement, while requiring less axial space. They can operate at high speeds and are more suitable... [See More]

  • Primary Bearing Category: Angular Contact Bearing; Roller Bearing
  • Design Units: Metric
  • Type: Maximum Capacity Double Row
  • Outside Diameter: 4.3307
Super Precision Angular Contact Bearings -- 30/6-B-2RSR-TVH-HLC [30/6-B-2RSR-TVH-HLC from FAG Bearing]
from Pacific International Bearing, Inc.

Super Precision Angular Contact Bearings [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Overall Width: 0.0000
Bearing -- 108847014 [7020C.T.P2H.UL from IBC]
from Radwell International

HIGH PRECISION ANGULAR CONTACT SPINDLE BEARING, 100MM X 150MM X 24MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 30/6-B-2Z-TVH-HLC [30/6-B-2Z-TVH-HLC from FAG Bearing]
from Pacific International Bearing, Inc.

Super Precision Angular Contact Bearings [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Overall Width: 0.0000
Bearing -- 123815925 [3MM206WI CR DUM from Timken Company (The)]
from Radwell International

SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING, 30 MM ID, 62 MM OD, 16 MM WIDTH, 25 ° CONTACT, ABEC 7 (ISO CLASS 4), OPEN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 30/8-B-TVH [30/8-B-TVH from FAG Bearing]
from Pacific International Bearing, Inc.

Super Precision Angular Contact Bearings [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Overall Width: 0.0000
Bearing -- 123816122 [2MM9115WICRDUM from Timken Company (The)]
from Radwell International

BEARING, SPINDLE & PRECISION, MACHINE TOOL ANGULAR CONTACT BEARING, 75 MM ID, 115MM OD, 20 MM WIDTH, 15 CONTACT, ABEC 7/9 (ISO CLASS 4), OPEN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 3008-B-TVH [3008-B-TVH from FAG Bearing]
from Pacific International Bearing, Inc.

Super Precision Angular Contact Bearings [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Overall Width: 0.0000
Bearing -- 185177241 [HC7015-E-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

ANGULAR CONTACT BALL BEARING, W/ CERAMIC BALLS, 75 MM BORE, 115 MM OD, 20 MM WIDTH, HIGH SPEED SPINDLE BEARINGS, RESTRICTED TOLERANCES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Bearing -- 19386488 [2MM207WI DUL from Timken Company (The)]
from Radwell International

SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING, 35 MM ID, 72 MM OD, 17 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 3209-NPP-B-AH02 [3209-NPP-B-AH02 from INA Bearing Company, Ltd.]
from Pacific International Bearing, Inc.

INA Brand / Angular Contact Ball Bearing [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 1.7717
  • Design Units: Metric
  • Outside Diameter: 3.5433
Bearing -- 19402743 [7012CTRDULP4Y from NSK Americas]
from Radwell International

SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING , 60 MM BORE, 95 MM OD, 18 MM WIDTH, 15 ° CONTACT, OPEN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Bearing -- 19442090 [3MM208WI DUL from Timken Company (The)]
from Radwell International

CONTACT BEARING, 3MM200WI SERIES, ANGULAR, 40 MM INNER DIAMETER, 80 MM OUTER DIAMETER, 18 MM WIDTH, 25 DEGREE CONTACT, 17400 RPM, SPINDLE AND PRECISION MACHINE TOOL, PHENOLIC RESIN, UNCOATED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Bearing -- 19450377 [2MM9113WI DUM from Timken Company (The)]
from Radwell International

SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING, 65 MM ID, 100 MM OD, 18 MM WIDTH, 15 ° CONTACT, ABEC 7 (ISO CLASS 4), OPEN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 3305-BD-XL-2HRS-TVH-L100-C3 [3305-BD-XL-2HRS-TVH-L100-C3 from FAG Bearing]
from Pacific International Bearing, Inc.

Super Precision Angular Contact Bearings [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Overall Width: 0.0000
Bearing -- 19454827 [2MM208WI from Timken Company (The)]
from Radwell International

SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING, 40 MM ID, 80 MM OD, 18 MM WIDTH, 15 DEGREE CONTACT, ABEC 7 (ISO CLASS 4), OPEN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 3305-BD-XL-2HRS-TVH-L195-A41 [3305-BD-XL-2HRS-TVH-L195-A41 from FAG Bearing]
from Pacific International Bearing, Inc.

Super Precision Angular Contact Bearings [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Overall Width: 0.0000
Bearing -- 19595389 [1908HDL from Barden Precision Bearings]
from Radwell International

BEARINGS, SPINDLE, ANGULAR CONTACT, LIGHT PRELOAD, CONTACT ANGLE 15 °, 40 MM ID, 62 MM OD, 62 MM WIDTH,. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Bearing -- 19604675 [107HEDUL from Barden Precision Bearings]
from Radwell International

SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING - 35 MM BORE, 62 MM OD, 14 MM WIDTH, 25 ° CONTACT, SINGLE SEALED. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Bearing -- 215759303 [3MM208WI DUL from Timken Company (The)]
from Radwell International

BEARING, ANGULAR CONTACT, 3MM200WI SERIES, SPINDLE & PRECISION MACHINE TOOL, 40 MM BORE, 80 MM OUTER DIAMETER, 18 MM WIDTH, 1 MM FILLET RADIUS, 25 DEGREE CONTACT, OPEN TYPE, PHENOLIC RESIN CAGE, 9000 LBF DYNAMIC LOAD, 5100 LBF STATIC LOAD. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 3801-B-2Z-TVH-HLC [3801-B-2Z-TVH-HLC from FAG Bearing]
from Pacific International Bearing, Inc.

Super Precision Angular Contact Bearings [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Overall Width: 0.0000
Bearing -- 34777787 [B71909-E-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS, - 100CR6 - OPEN, B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 3802-B-2Z-TVH-HLC [3802-B-2Z-TVH-HLC from FAG Bearing]
from Pacific International Bearing, Inc.

Super Precision Angular Contact Bearings [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Overall Width: 0.0000
Bearing -- 34777808 [B7014-E-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS - 100CR6 - OPEN, SPINDLE BRGS B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 3803-B-2RS-TVH-HLC [3803-B-2RS-TVH-HLC from FAG Bearing]
from Pacific International Bearing, Inc.

Super Precision Angular Contact Bearings [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Overall Width: 0.0000
Bearing -- 45966956 [2MM9107WICRDUL from Timken Company (The)]
from Radwell International

BALL BEARING, ANGULAR CONTACT, SPINDLE, 35 MM X 62 MM X 28 MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 5S1-7006CT1D2G/GLP42 [5S1-7006CT1D2G/GLP42 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 30 Mm X 55 Mm X 13 Mm / Angular Contact Bearing / 15 ° Contact Angle / Pair - Universal Matched [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 1.1811
  • Design Units: Metric
  • Outside Diameter: 2.1654
Bearing -- 45966984 [2MM9107WI DUL from Timken Company (The)]
from Radwell International

BEARING, BALL P4S,SUPER PRECISION, TIMKEN (FAFNIR), SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING - 35 MM ID, 62 MM OD, 14 MM WIDTH, 15 CONTACT, ABEC 7 (ISO CLASS 4), OPEN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 5S1-7012CT1D2G/ [5S1-7012CT1D2G/ from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 60 Mm X 95 Mm X 18 Mm / Angular Contact Bearing / 15 ° Contact Angle / Pair - Universal Matched [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 2.3622
  • Design Units: Metric
  • Outside Diameter: 3.7402
Bearing -- 71670706 [2MM9111WI DUL from Timken Company (The)]
from Radwell International

ANGULAR CONTACT BEARING, SPINDLE & PRECISION MACHINE TOOLED, BALL BEARING SET, P4S SUPER PRECISION, 55X90X18MM, PHENOLIC RESIN CAGE, 15 DEGREE CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 5S1-7012CT1D2G/GNP42 [5S1-7012CT1D2G/GNP42 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 60 Mm X 95 Mm X 18 Mm / Angular Contact Bearing / 15 ° Contact Angle / Pair - Universal Matched [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 2.3622
  • Design Units: Metric
  • Outside Diameter: 3.7402
Bearing -- 73876598 [B71907-E-T-P4S-DUL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARING SETS & M. KITS- 100CR6 - OPEN, B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 5S1-7015CG/GNP4X [5S1-7015CG/GNP4X from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 75 Mm X 115 Mm X 20 Mm / Angular Contact Bearing / 15 ° Contact Angle / Single - Universal Matched [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 2.9528
  • Design Units: Metric
  • Outside Diameter: 4.5276
Bearing -- 77941415 [HC7013-C-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS, HYBRID - OPEN, HS,HSS,HC,HCS,HCB,XCS,CERAMIC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 5S1-708CD2G/GNP4 [5S1-708CD2G/GNP4 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm X 7 Mm / Angular Contact Bearing / 15 ° Contact Angle / Pair - Universal Matched [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.3150
  • Design Units: Metric
  • Outside Diameter: 0.8661
Bearing -- 77947404 [B7002-E-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING - 15 MM BORE, 32 MM OD, 9 MM WIDTH, 25 ° CONTACT, OPEN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 5S1-HS003CT1LLBG [5S1-HS003CT1LLBG from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 17 Mm X 35 Mm X 10 Mm / Angular Contact Bearing / 15 ° Contact Angle / Single - Universal Matched [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.6693
  • Design Units: Metric
  • Outside Diameter: 1.3780
Bearing -- 77955590 [HS7020-E-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS, - 100CR6 - OPEN, HS,HSS,HC,HCS,HCB,XCS,CERAMIC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 5S1-HS004CE1T1LLBG [5S1-HS004CE1T1LLBG from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 20 Mm X 42 Mm X 12 Mm / Angular Contact Bearing / 18 ° Contact Angle / Single - Universal Matched [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.7874
  • Design Units: Metric
  • Outside Diameter: 1.6535
Bearing -- 77960723 [B71905-E-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

BALL BEARING, SUPER PRECISION, ANGULAR CONTACT, SPINDLE STYLE, 100CR6 - OPEN, 25 X 42 X 9 MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 5S1-HS005CE1T1LLBD2G [5S1-HS005CE1T1LLBD2G from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 25 Mm X 47 Mm X 12 Mm / Angular Contact Bearing / 18 ° Contact Angle / Pair - Universal Matched [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 0.9843
  • Design Units: Metric
  • Outside Diameter: 1.8504
Bearing -- 77961205 [B71928-E-T-P4S-DUL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARING SETS & M. KITS- 100CR6 - OPEN, SPINDLE BRGS B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Bearing Category: Angular Contact Bearing
Super Precision Angular Contact Bearings -- 5S1-HS006CE1T1G [5S1-HS006CE1T1G from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 30 Mm X 55 Mm X 13 Mm / Angular Contact Bearing / 18 ° Contact Angle / Single - Universal Matched [See More]

  • Primary Bearing Category: Angular Contact Bearing
  • Bore: 1.1811
  • Design Units: Metric
  • Outside Diameter: 2.1654