ABEC 9 / RBEC 9 / Class 2 / P2 Super Precision and Spindle Bearings
from Barden Precision Bearings
Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]
- Bearing Class: ABEC-5; ABEC-7; ABEC-9
- Design Units: Inch
- Primary Bearing Category: Angular Contact Bearing
- Material / Plating: Stainless Steel
from GMN Paul Muller Industrie GmbH & Co. KG
Support of axial load in one direction only. High rigidity and loading capacity, radial and axial,. due to higher number of balls. Adjustment against a second bearing is necessary. Size range from 5 to 70 mm and 75 to 120 mm (BIGspi). bore diameter. Precision classes P4/P2 resp. ABEC7 and ABEC9. as... [See More]
- Bearing Class: ABEC-7; ABEC-9
- Design Units: Metric
- Primary Bearing Category: Angular Contact Bearing
- Bore: 2.9528 to 4.7244
from Pacific International Bearing, Inc.
SNFA Brand / 17mm X 40mm X 12mm / Super Precision / Angular Contact Bearing / 25 ° Contact Angle / Duplex Universal [See More]
- Bearing Class: ABEC-9; ABEC 9
- Type: Duplex Thrust Angular
- Primary Bearing Category: Angular Contact Bearing
- Design Units: Metric
from Timken Company (The)
Our broad line of Timken ® Fafnir ® ball screw support bearings includes single- and double-row designs with a variety of mounting configurations. We offer flanged and non-flanged series for both standard and rotating nut mountings. Housed cartridge and pillow block units facilitate bolting... [See More]
- Bearing Class: ABEC-9
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Bearing Class: ABEC-5; ABEC-7; ABEC-9
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Metric
from Pacific International Bearing, Inc.
SNFA Brand / 30mm X 62mm X 16mm / Super Precision / Angular Contact Bearing / 15 ° Contact Angle / Pair - Back-to-back [See More]
- Bearing Class: ABEC-9; ABEC 9
- Design Units: Metric
- Primary Bearing Category: Angular Contact Bearing
- Bore: 1.1811
from Timken Company (The)
Timken has developed superior, ISO series-10 machine tool spindle bearings to promote increased metalworking throughput. Our HX bearing design delivers higher spindle speeds and increased dynamic radial stiffness. This allows spindle heads to remove more material in less time while maintaining... [See More]
- Bearing Class: ABEC-9
- Bore: 0.3937 to 7.8740
from Barden Precision Bearings
Barden spindle bearings are highprecision, single row, angular contact ball bearings. Their special design features — including contact geometry, surface design and other properties — result in a bearing design that offers high precision, excellent speedability, high rigidity and low... [See More]
- Bearing Class: ABEC-7; ABEC-9
- Design Units: Metric
- Primary Bearing Category: Angular Contact Bearing
- Material / Plating: Stainless Steel
from Pacific International Bearing, Inc.
SNFA Brand / 30mm X 62mm X 16mm / Super Precision / Angular Contact Bearing / 15 ° Contact Angle / Duplex Universal [See More]
- Bearing Class: ABEC-9; ABEC 9
- Type: Duplex Thrust Angular
- Primary Bearing Category: Angular Contact Bearing
- Design Units: Metric
from Timken Company (The)
Super precision bearings manufactured to the MM/MMV tolerance class operate with running accuracy and performance levels meeting ABEC 9/ISO P2 levels, yet maintain non-critical features at ABEC 7/ISO P4 levels for cost effectiveness. Timken ® Fafnir ® super precision ball bearings are... [See More]
- Bearing Class: ABEC-9
- Bore: 0.3937 to 11.8110
from Barden Precision Bearings
Super precision cylindrical roller bearings are designated as Series N10, NN30, N19 and NNU49. NN30 double row bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and high precision support is... [See More]
- Bearing Class: ABEC-7; ABEC-9
- Type: Cylindrical
- Primary Bearing Category: Roller Bearing
- Design Units: Metric
from Pacific International Bearing, Inc.
SNFA Brand / 35mm X 62mm X 14mm / Super Precision / Angular Contact Bearing / 15 ° Contact Angle / Pair - Back-to-back [See More]
- Bearing Class: ABEC-9; ABEC 9
- Design Units: Metric
- Primary Bearing Category: Angular Contact Bearing
- Bore: 1.3780
from Pacific International Bearing, Inc.
SNFA Brand / 40mm X 68mm X 15mm / Super Precision / Angular Contact Bearing / 15 ° Contact Angle / Duplex Universal [See More]
- Bearing Class: ABEC-9; ABEC 9
- Type: Duplex Thrust Angular
- Primary Bearing Category: Angular Contact Bearing
- Design Units: Metric
from Pacific International Bearing, Inc.
SNFA Brand / 60mm X 95mm X 18mm / Super Precision / Angular Contact Bearing / 25 ° Contact Angle / Duplex Universal [See More]
- Bearing Class: ABEC-9; ABEC 9
- Type: Duplex Thrust Angular
- Primary Bearing Category: Angular Contact Bearing
- Design Units: Metric
from Pacific International Bearing, Inc.
SNFA Brand / 8mm X 22mm X 7mm / Super Precision / Angular Contact Bearing / 25 ° Contact Angle / Duplex Universal [See More]
- Bearing Class: ABEC-9; ABEC 9
- Type: Duplex Thrust Angular
- Primary Bearing Category: Angular Contact Bearing
- Design Units: Metric