ABEC 5 / RBEC 5 / Class 5 / P5 Super Precision and Spindle Bearings
2 Results
Angular Contact Bearings (Inch)
from Barden Precision Bearings
from Barden Precision Bearings
Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]
- Bearing Class: ABEC-5; ABEC-7; ABEC-9
- Design Units: Inch
- Primary Bearing Category: Angular Contact Bearing
- Material / Plating: Stainless Steel
Deep Groove Spindle and Turbine Bearings (Metric)
from Barden Precision Bearings
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Bearing Class: ABEC-5; ABEC-7; ABEC-9
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Metric