Lighting Towers, Masts, and Poles
from Sabre Communications Corporation
Sabre designs and manufactures two types of monopoles - Slip-Sleeve and Flanged Pipe. These structures are used for a variety of communication applications. Ideal for use when zoning is difficult, monopoles can also be designed as concealment poles. Whatever your needs may be, Sabre custom engineers... [See More]
- Application: Communications / Antenna Support; Lighting; Navigation, aviation or land based traffic; Electrical Power Line / Utility; Recreational
- Maximum Height: 250
- Type: Monopole
- Material: Steel
from Niland Company
Features: BS-14.75. Beale Street Series. Large 5 inch deep fluted shaft. Variable to 16'. Great for multi head tops where ballasts can be remote mounted in the base. 14.75 inch square base diameter. 13 inch bolt circle [See More]
- Application: Lighting
- Maximum Height: 16
from TACO Communications Inc.
Lighting towers are available in the following four series. Load figures given are for lights mounted at the top of the tower, and include the weight of mast and fittings. Each series designates the load carrying capabilities and maximum height. Our new Towers have been enhanced in both leg profile... [See More]
- Application: Lighting
- Maximum Height: 24
- Type: Self-supporting Towers; Guyed Tower (optional feature)
- Material: Steel