Steel - Stainless Towers, Masts, and Poles

6 Results
23-Inch Mounting Pole with Cap -- CM300
from Campbell Scientific, Inc.

The CM300 consists of a 23-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our CS700, TB4,... [See More]

  • Material: Steel - Stainless
  • Application: Meteorology / Instrument / Sensor
  • Type: Monopole
  • Maximum Height: 1.92
47-Inch Mounting Pole with Cap -- CM305
from Campbell Scientific, Inc.

The CM305 consists of a 47-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our CS700, TB4,... [See More]

  • Material: Steel - Stainless
  • Application: Meteorology / Instrument / Sensor
  • Type: Monopole
  • Maximum Height: 3.92
56-Inch Mounting Pole with Cap -- CM310
from Campbell Scientific, Inc.

The CM310 consists of a 56-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our CS700, TB4,... [See More]

  • Material: Steel - Stainless
  • Application: Meteorology / Instrument / Sensor
  • Type: Monopole
  • Maximum Height: 4.67
Stainless-Steel Instrument Tripod -- CM110
from Campbell Scientific, Inc.

The CM110 is a 10-foot instrumentation tripod. Constructed from stainless steel, the CM110 is much lighter than our galvanized-steel instrumentation tripods. The maximum height of the tripod is ten feet; however, the tripod legs are independently adjustable. This allows the tripod to be deployed in... [See More]

  • Material: Steel - Stainless
  • Application: Meteorology / Instrument / Sensor
  • Type: Self-supporting Towers; Guyed Tower (optional feature); Tripod
  • Maximum Height: 10
Stainless-Steel Instrument Tripod -- CM115
from Campbell Scientific, Inc.

The CM115 is a 15-foot instrumentation tripod. Constructed from stainless steel, the CM115 is much lighter than our galvanized-steel instrumentation tripods. The maximum height of the tripod is fifteen feet; however, the tripod legs are independently adjustable. This allows the tripod to be deployed... [See More]

  • Material: Steel - Stainless
  • Application: Meteorology / Instrument / Sensor
  • Type: Self-supporting Towers; Guyed Tower (optional feature); Tripod
  • Maximum Height: 15
Stainless-Steel Instrument Tripod -- CM120
from Campbell Scientific, Inc.

The CM120 is a 20-foot instrumentation tripod. Constructed from stainless steel, the CM120 is much lighter than comparable galvanized-steel instrumentation tripods. The maximum height of the tripod is 20 feet; however, the tripod legs are independently adjustable. This allows the tripod to be... [See More]

  • Material: Steel - Stainless
  • Application: Meteorology / Instrument / Sensor
  • Type: Self-supporting Towers; Guyed Tower (optional feature); Tripod
  • Maximum Height: 20