Mast / Extender Towers, Masts, and Poles

2 Results
Lightweight Guyed Tower -- 1200 TLWD
from Sabre Communications Corporation

Sabre's 12" face guyed tower is designed for light accessory loads. Featuring extra heavy tubular legs, flanged connections and serpentine bracing, the 1200 TLWD provides maximum strength and reliability. It is versatile enough to be used as a guyed, freestanding or wall-bracketed tower. Available... [See More]

  • Type: Self-supporting Towers; Guyed Tower; Mast / Extender; Roof Top Tower (optional feature)
  • Maximum Height: 250
  • Application: Communications / Antenna Support
  • Material: Steel
Lightweight Guyed Tower -- 1800 SRWD
from Sabre Communications Corporation

Sabre's 18" face towers are designed to carry light accessory loads. Featuring either tubular or solid round legs, serpentine bracing and flanged connections, these towers are capable of being used as guyed, freestanding or wall-bracketed towers. When used as a guyed tower, both are available in... [See More]

  • Type: Guyed Tower; Mast / Extender; Roof Top Tower (optional feature)
  • Maximum Height: 400
  • Application: Communications / Antenna Support
  • Material: Steel