Composite / Plastic Towers, Masts, and Poles

2 Results
FRP Utility Crossarm
from Creative Composites Group

CPI Offers Industry Leading Fiberglass Deadend Crossarms and Tangent Crossarms. The arms are lighter and stronger than wood crossarms. They will not rot or succumb to wood peckers or termites. The fiberglass crossarms exhibit an extremely high dielectric strength and contain no hazardous chemicals... [See More]

  • Material: Composite / Plastic
  • Application: Communications / Antenna Support; Meteorology / Instrument / Sensor
  • Type: Mast Crossarm
Fiberglass Power Transmission Power Poles
from Strongwell Corporation

Strongwell ’s SE28 fiberglass power transmission pole has a higher strength-to-weight ratio than steel, wood or concrete and weighs substantially less, i.e. approximately 30% the weight of wood, 60% of steel and 15% or less of concrete. Appearance. The SE28 pole is designed using various glass... [See More]

  • Material: Composite / Plastic
  • Maximum Height: 80
  • Application: Electrical Power Line / Utility