Monopole Towers, Masts, and Poles

4 Results
Pultruded Composite Utility Poles
from Creative Composites Group

Creative provides pultruded composite utility poles and structures, custom fabricated to meet your strength and dimensional requirements. CPI offers FRP distribution poles ranging from Class 5 through 1, up to 60 feet in length and FRP transmission poles from class 1 through H6, in various lengths. [See More]

  • Type: Monopole
  • Maximum Height: 60
  • Application: Electrical Power Line / Utility
  • Material: Composite / Plastic
Monopoles
from Sabre Communications Corporation

Sabre designs and manufactures two types of monopoles - Slip-Sleeve and Flanged Pipe. These structures are used for a variety of communication applications. Ideal for use when zoning is difficult, monopoles can also be designed as concealment poles. Whatever your needs may be, Sabre custom engineers... [See More]

  • Type: Monopole
  • Maximum Height: 250
  • Application: Communications / Antenna Support; Lighting; Navigation, aviation or land based traffic; Electrical Power Line / Utility; Recreational
  • Material: Steel
47-Inch Mounting Pole with Cap -- CM305
from Campbell Scientific, Inc.

The CM305 consists of a 47-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our CS700, TB4,... [See More]

  • Type: Monopole
  • Maximum Height: 3.92
  • Application: Meteorology / Instrument / Sensor
  • Material: Steel - Stainless
All-In-One Camouflage Towers
from ZTE Corporation

ZTE All-In-One camouflage site solution is based on leading standards, advanced technology, optimized design, creative efforts and plentiful experience. The All-In-One camouflage site contains tower, shelter, balance-foundation, advertising board, etc. The solution has been widely recognized by... [See More]

  • Type: Monopole; Concealed / Stealth Structure
  • Maximum Height: 82.02
  • Application: Communications / Antenna Support
  • Maximum Windspeed @ Windload: 150km/h, 180km/h (3s gust wind speed)