Steel Towers, Masts, and Poles
from Patlite (USA) Corporation
Carbon Steel Pipe [See More]
- Material: Steel
- Maximum Height: 0.3281
- Application: Communications / Antenna Support
from TACO Communications Inc.
All CG Commercial Guyed Towers are. shipped complete with the following items: • 8 ft. tower sections. • Top plate with a No. 244A mast. clamp installed. • Rotor plate with No. 244A mast. clamp installed. • Guy stations. • Concrete base stubs. • Special nuts, bolts and... [See More]
- Material: Steel
- Application: Communications / Antenna Support
- Type: Guyed Tower
- Maximum Height: 147
from ZTE Corporation
ZTE All-In-One camouflage site solution is based on leading standards, advanced technology, optimized design, creative efforts and plentiful experience. The All-In-One camouflage site contains tower, shelter, balance-foundation, advertising board, etc. The solution has been widely recognized by... [See More]
- Material: Steel
- Application: Communications / Antenna Support
- Type: Monopole; Concealed / Stealth Structure
- Maximum Height: 82.02
from Sabre Communications Corporation
Sabre's 24" face welded guyed tower is designed to carry light to heavy accessory loads. Featuring solid round legs and solid round bracing, the 2400 SRWD provides maximum strength. Sabre includes a climbing ladder and three cable ladders as an integral part of the design of this tower to reduce... [See More]
- Material: Steel
- Application: Communications / Antenna Support
- Type: Guyed Tower
- Maximum Height: 400
from Campbell Scientific, Inc.
Campbell Scientific now has a portable, 30-ft instrument mount. The CM375 kit consists of five 6-ft galvanized pipes, a stainless-steel base, guy cables, duck-bill anchors, and a guy-wire tensioning kit. All of the components fit inside an 80-in.-long bag that is included with the mount. The CM375... [See More]
- Material: Steel
- Application: Meteorology / Instrument / Sensor
- Type: Guyed Tower
- Maximum Height: 30
from Patlite (USA) Corporation
Carbon Steel Pipe [See More]
- Material: Steel
- Maximum Height: 0.9843
- Application: Communications / Antenna Support
from TACO Communications Inc.
DMX towers are packaged complete with CBS concrete base stubs, DM mast, top plate, rotor plate, TMCA clamp assembly and all necessary hardware. Height includes mast. [See More]
- Material: Steel
- Application: Communications / Antenna Support; Navigation, aviation or land based traffic; Meteorology / Instrument / Sensor; Recreational; Off-Shore / Oil; Surveillance / Camera
- Type: Self-supporting Towers; Guyed Tower (optional feature)
- Maximum Height: 32
from ZTE Corporation
Camouflaged tower can blend in environment well when the site is placed in theme park, resort, museum, golf course, and zoo and so on, which can solve the site acquisition and environmental protection issues. The camouflaged tower is designed according to customers ’ requirements, such as... [See More]
- Material: Steel
- Application: Communications / Antenna Support
- Type: Concealed / Stealth Structure
- Maximum Height: 131
from Sabre Communications Corporation
Sabre's 36" face welded guyed tower has the versatility to carry light to heavy accessory loads. Featuring solid round legs and solid round bracing, the 3600 SRWD provides maximum strength. Sabre includes a climbing ladder and three cable ladders as an integral part of the design of this tower to... [See More]
- Material: Steel
- Application: Communications / Antenna Support
- Type: Guyed Tower
- Maximum Height: 600
from Campbell Scientific, Inc.
The CM10 provides measurement heights up to 10 feet (3 meters) and support for attached sensors and mounts, solar panels, and environmental enclosures. The tripod legs are individually adjustable allowing adjustment of our wind set's measurement height, and tripod installation over uneven terrain. [See More]
- Material: Steel
- Application: Meteorology / Instrument / Sensor
- Type: Self-supporting Towers; Guyed Tower (optional feature); Tripod
- Maximum Height: 10
from Patlite (USA) Corporation
Carbon Steel Pipe [See More]
- Material: Steel
- Maximum Height: 2.62
- Application: Communications / Antenna Support
from ZTE Corporation
After decades of development, more and more telecom construction tasks are performed in remote regions, such as rural, desert, highway area, and some mountain areas. Based on these requirements, ZTE proposes a proven innovative fast diet site & fast compact site solution for worldwide customers. [See More]
- Material: Steel
- Application: Communications / Antenna Support
- Type: Guyed Tower
- Maximum Height: 164
from Sabre Communications Corporation
Sabre's 44" face welded guyed tower is capable of carrying medium to heavy accessory loads. Featuring solid round legs and solid round bracing, the 4400 SRWD provides maximum strength. Sabre's design includes a climbing ladder and three cable ladders to reduce additional installation time. Guyed... [See More]
- Material: Steel
- Application: Communications / Antenna Support
- Type: Guyed Tower
- Maximum Height: 700
from Campbell Scientific, Inc.
The CM6 provides measurement heights up to 6 feet (2 meters) and support for attached sensors and mounts, solar panels, and environmental enclosures. The tripod legs are individually adjustable allowing adjustment of our wind set's measurement height, and tripod installation over uneven terrain. [See More]
- Material: Steel
- Application: Meteorology / Instrument / Sensor
- Type: Self-supporting Towers; Guyed Tower (optional feature); Tripod
- Maximum Height: 6
from Patlite (USA) Corporation
Pole: Carbon Steel Pipe, Upper Bracket: ABS Resin, Mounting Bracket: Aluminum Alloy Diecast [See More]
- Material: Steel
- Maximum Height: 0.1411
- Application: Communications / Antenna Support
from ZTE Corporation
Monopole is made up of single steel tubular and equipped with working platform, ladders, etc. The monopole is designed according to customers ’ requirements, such as design standards, antenna loads, wind speed, etc. ZTE monopole is based on leading standards, advanced technology, optimized... [See More]
- Material: Steel
- Application: Communications / Antenna Support
- Type: Monopole
- Maximum Height: 180
from Sabre Communications Corporation
Sabre offers a variety of knock down towers designed for extra heavy loads. Our TLKD towers feature tubular legs and angle bracing. Supplied in face widths from 30" to 42", they come in heights up to 700'. Sabre's SRKD towers feature solid round legs and angle bracing, and are available in face... [See More]
- Material: Steel
- Application: Communications / Antenna Support
- Type: Guyed Tower
- Maximum Height: 400
from Patlite (USA) Corporation
Pole: Carbon Steel Pipe, Upper Bracket: Aluminum Alloy Diecast, 'L' Bracket: Hot Rolled Milled Steel, Cord Bushing: Ethylene Propylene Rubber [See More]
- Material: Steel
- Application: Communications / Antenna Support
from ZTE Corporation
ZTE rooftop pole is based on leading standards, advanced technology, optimized design, creative efforts and plentiful experience. The poles have been widely recognized by customers and used in city sites. We are committed to providing the most suitable solutions for customers, with the lowest cost,... [See More]
- Material: Steel
- Application: Communications / Antenna Support
- Type: Roof Top Tower
- Maximum Height: 65.62
from Sabre Communications Corporation
Sabre's 12" face guyed tower is designed for light accessory loads. Featuring extra heavy tubular legs, flanged connections and serpentine bracing, the 1200 TLWD provides maximum strength and reliability. It is versatile enough to be used as a guyed, freestanding or wall-bracketed tower. Available... [See More]
- Material: Steel
- Application: Communications / Antenna Support
- Type: Self-supporting Towers; Guyed Tower; Mast / Extender; Roof Top Tower (optional feature)
- Maximum Height: 250
from Patlite (USA) Corporation
Pole: Carbon Steel Pipe, Upper Bracket: Aluminum Alloy Diecast, Mounting Bracket: Aluminum Alloy Diecast [See More]
- Material: Steel
- Application: Communications / Antenna Support
from ZTE Corporation
ZTE self-supporting towers (SST) are based on leading standards, advanced technology, optimized design, creative efforts and plentiful experience. The SST towers are designed according to customers ’ requirements, such as design standard, antenna load, wind speed, etc. SST tower has been... [See More]
- Material: Steel
- Application: Communications / Antenna Support
- Type: Guyed Tower
- Maximum Height: 230
from Sabre Communications Corporation
Sabre's 18" face towers are designed to carry light accessory loads. Featuring either tubular or solid round legs, serpentine bracing and flanged connections, these towers are capable of being used as guyed, freestanding or wall-bracketed towers. When used as a guyed tower, both are available in... [See More]
- Material: Steel
- Application: Communications / Antenna Support
- Type: Guyed Tower; Mast / Extender; Roof Top Tower (optional feature)
- Maximum Height: 400
from Patlite (USA) Corporation
Pole: Carbon Steel Pipe, Upper Bracket: Aluminum Alloy Diecast, 'L' Bracket: Hot Rolled Milled Steel, Cord Bushing: Ethylene Propylene Rubber [See More]
- Material: Steel
- Maximum Height: 0.9843
- Application: Communications / Antenna Support
from Sabre Communications Corporation
Sabre designs and manufactures two types of monopoles - Slip-Sleeve and Flanged Pipe. These structures are used for a variety of communication applications. Ideal for use when zoning is difficult, monopoles can also be designed as concealment poles. Whatever your needs may be, Sabre custom engineers... [See More]
- Material: Steel
- Application: Communications / Antenna Support; Lighting; Navigation, aviation or land based traffic; Electrical Power Line / Utility; Recreational
- Type: Monopole
- Maximum Height: 250
from Patlite (USA) Corporation
Pole: Carbon Steel Pipe, Upper Bracket: Aluminum Alloy Diecast, Mounting Bracket: Aluminum Alloy Diecast [See More]
- Material: Steel
- Application: Communications / Antenna Support
from Sabre Communications Corporation
This three-legged tower has the ability to carry moderate to heavy accessory loads. Featuring solid round legs and angle bracing, it provides maximum strength and reliability. Custom engineered to meet all your height requirements, this tower is appropriate for nearly all communication applications. [See More]
- Material: Steel
- Application: Communications / Antenna Support
- Type: Self-supporting Towers
- Maximum Height: 500
from Patlite (USA) Corporation
Pole: Carbon Steel Pipe, Upper Bracket: Aluminum Alloy Diecast, 'L' Bracket: Hot Rolled Milled Steel, Cord Bushing: 6/6 Nylon [See More]
- Material: Steel
- Maximum Height: 0.9843
- Application: Communications / Antenna Support
from Sabre Communications Corporation
This widely used three-legged self-supporting tower has the ability to carry moderate to heavy accessory loads. Built with tubular legs and angle bracing, this tubular design is less expensive because of its improved strength-per-pound ratio. Custom engineered to meet all your height requirements,... [See More]
- Material: Steel
- Application: Communications / Antenna Support
- Type: Self-supporting Towers
- Maximum Height: 500
from Patlite (USA) Corporation
Pole: Carbon Steel Pipe, Upper Bracket: Aluminum Alloy Diecast, Mounting Bracket: Aluminum Alloy Diecast [See More]
- Material: Steel
- Maximum Height: 0.3281
- Application: Communications / Antenna Support
from Patlite (USA) Corporation
Pole: Carbon Steel Pipe, Upper Bracket: ABS Resin, 'L' Bracket: Hot Rolled Milled Steel, Cord Bushing: Ethylene Propylene Rubber [See More]
- Material: Steel
- Maximum Height: 2.62
- Application: Communications / Antenna Support