Meteorology / Instrument / Sensor Towers, Masts, and Poles
from Creative Composites Group
CPI Offers Industry Leading Fiberglass Deadend Crossarms and Tangent Crossarms. The arms are lighter and stronger than wood crossarms. They will not rot or succumb to wood peckers or termites. The fiberglass crossarms exhibit an extremely high dielectric strength and contain no hazardous chemicals... [See More]
- Application: Communications / Antenna Support; Meteorology / Instrument / Sensor
- Material: Composite / Plastic
- Type: Mast Crossarm
from Campbell Scientific, Inc.
Campbell Scientific now has a portable, 30-ft instrument mount. The CM375 kit consists of five 6-ft galvanized pipes, a stainless-steel base, guy cables, duck-bill anchors, and a guy-wire tensioning kit. All of the components fit inside an 80-in.-long bag that is included with the mount. The CM375... [See More]
- Application: Meteorology / Instrument / Sensor
- Maximum Height: 30
- Type: Guyed Tower
- Maximum Windspeed @ Windload: 85 mph Sustained Wind
from TACO Communications Inc.
DMX towers are packaged complete with CBS concrete base stubs, DM mast, top plate, rotor plate, TMCA clamp assembly and all necessary hardware. Height includes mast. [See More]
- Application: Communications / Antenna Support; Navigation, aviation or land based traffic; Meteorology / Instrument / Sensor; Recreational; Off-Shore / Oil; Surveillance / Camera
- Maximum Height: 32
- Type: Self-supporting Towers; Guyed Tower (optional feature)
- Material: Steel
from Campbell Scientific, Inc.
The CM305 consists of a 47-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our CS700, TB4,... [See More]
- Application: Meteorology / Instrument / Sensor
- Maximum Height: 3.92
- Type: Monopole
- Material: Steel - Stainless
from Campbell Scientific, Inc.
The CM310 consists of a 56-inch-long, stainless-steel, 1.5-inch IPS vertical pole with a removable plastic dust cap. It is designed for mounting sensors, enclosures, or other instrumentation. It is an ideal mount for remote sensors such as a tipping bucket raingage or net radiometer. Our CS700, TB4,... [See More]
- Application: Meteorology / Instrument / Sensor
- Maximum Height: 4.67
- Type: Monopole
- Material: Steel - Stainless
from Campbell Scientific, Inc.
The CM10 provides measurement heights up to 10 feet (3 meters) and support for attached sensors and mounts, solar panels, and environmental enclosures. The tripod legs are individually adjustable allowing adjustment of our wind set's measurement height, and tripod installation over uneven terrain. [See More]
- Application: Meteorology / Instrument / Sensor
- Maximum Height: 10
- Type: Self-supporting Towers; Guyed Tower (optional feature); Tripod
- Maximum Windspeed @ Windload: 120 mph Sustained Wind
from Campbell Scientific, Inc.
The CM6 provides measurement heights up to 6 feet (2 meters) and support for attached sensors and mounts, solar panels, and environmental enclosures. The tripod legs are individually adjustable allowing adjustment of our wind set's measurement height, and tripod installation over uneven terrain. [See More]
- Application: Meteorology / Instrument / Sensor
- Maximum Height: 6
- Type: Self-supporting Towers; Guyed Tower (optional feature); Tripod
- Maximum Windspeed @ Windload: 100 mph Sustained Wind
from Campbell Scientific, Inc.
The UT20 is a durable instrument tower that can be used for a variety of applications. It supports a 20 foot (6 m) measurement height for wind sensors for fire weather applications. It also provides sturdy attachment points for antennas, solar panels, environmental enclosures, radiation shields, and... [See More]
- Application: Meteorology / Instrument / Sensor
- Maximum Height: 20
- Type: Self-supporting Towers; Guyed Tower (optional feature)
- Maximum Windspeed @ Windload: 110 mph
from Campbell Scientific, Inc.
The UT10 is a durable, lightweight instrument tower that can be used for a variety of applications. It supports a 10 ft (3 m) measurement height for wind sensors as well as sturdy attachment points for antennas, solar panels, environmental enclosures, radiation shields, and crossarms. It is a... [See More]
- Application: Meteorology / Instrument / Sensor
- Maximum Height: 10
- Type: Self-supporting Towers; Guyed Tower (optional feature)
- Maximum Windspeed @ Windload: 110 mph