15 Gallon Drum Heaters
from Tempco Electric Heater Corporation
Digital On-Off Controller Range: For Metal Drums: 50 ° to 450 °F (10 ° to 232 °C). For Poly Drums: 50 ° to 160 °F (10 ° to 71 °C). Facing and Liner Material: Silicone impregnated cloth. Insulation: 1" thick Fiberglass. Heated Area: Lower 67% (2/3). Unheated Area:... [See More]
- Drum Size: 5 Gallon; 15 Gallon; 30 Gallon; 55 Gallon
- AC Voltage Required: 120
- Maximum Operating (Sheath) Temperature: 160 to 450
- Heater Type: Wrap Around
from Tempco Electric Heater Corporation
Drum & Pail Heaters. Maximum operating temperature: 425 °F (218 °C). Power cord is 6-foot long, SJO Type 16/3 complete with three-prong plug for 120 VAC models. Plugs are not included on 240 VAC models but are available. Surface grounded electrically with internal ground screen. 1250... [See More]
- Drum Size: 5 Gallon; 15 Gallon; 30 Gallon; 55 Gallon
- AC Voltage Required: 120
- Maximum Operating (Sheath) Temperature: 140 to 425
- Heater Type: Wrap Around
from Chromalox
Grounded heating element for Safe Operation. Applications. Freeze Protection. Melting of Low Melting Point Solids such as Paraffin, Resins and Chocolate. Viscosity Control of Fluids such as Paint, Syrups and Honey. Maintenance of Materials for Roofing, Chimney and Vent Pipe Work [See More]
- Drum Size: 5 Gallon; 15 Gallon; 30 Gallon; 55 Gallon
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 450
- Phase: Single Phase AC Voltage
from Chromalox
Internally Grounded Standard. Third-party certifications: CSA, cRU. Applications. Freeze Protection. Melting of Low Melting Point Solids such as Paraffin, Resins and Chocolate. Viscosity Control of Fluids such as Paint, Syrups and Honey. Maintenance of Materials for Roofing, Chimney and Vent Pipe... [See More]
- Drum Size: 5 Gallon; 15 Gallon; 30 Gallon; 55 Gallon
- Phase: Single Phase AC Voltage
- AC Voltage Required: 120 to 240
- Heater Type: Wrap Around