Stainless Steel Drum Heaters
from WATTCO
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 208 to 600
- Watt Density: 14 to 60
from Tempco Electric Heater Corporation
Double Pole 60-250 °F thermostat with over-temperature cutout and pilot lamp to indicate heater on/off status. Only 8" of vertical riser is heated, allowing liquid level to fluctuate without damaging the heater. Adjustable stainless steel mounting bracket. Passivation, electropolished, or bright... [See More]
- Sleeve (Sheath) Material: Copper; Stainless Steel; Steel
- Watt Density: 8 to 32
- Maximum Operating (Sheath) Temperature: 60 to 250
- Heater Type: Insertion
from Thermon, Inc
HeetSheet tank heating units are constructed of 26-gage type 304 stainless steel, conforming to ASTM A240. The welded waffle style pattern provides multiple flow paths reducing risk of blockage possible with single-flow designs. For temperatures up to 190°C (375°F), Thermon NH non-hardening heat... [See More]
- Sleeve (Sheath) Material: Stainless Steel
- Heater Type: Wrap Around
- Maximum Operating (Sheath) Temperature: -320 to 375