Nickel Alloy Drum Heaters
2 Results
Over The Side Heaters
from WATTCO
from WATTCO
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]
- Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel; Titanium
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- AC Voltage Required: 208 to 600
- Watt Density: 14 to 60
Over-the-Side Drum Heater, Direct Immersion -- DT Series
from Backer Hotwatt Inc.
from Backer Hotwatt Inc.
Features: Designed for direct immersion thru 2 ” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per... [See More]
- Sleeve (Sheath) Material: Nickel Alloy
- AC Voltage Required: 120 to 240
- Maximum Operating (Sheath) Temperature: 60 to 250
- Phase: Single Phase AC Voltage